location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync V552 Digital signage lameekraan 139,7 cm (55") LED 450 cd/m² Full HD Must 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync V552
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003396
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5028695109254
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Infoekraanid Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync V552 Digital signage lameekraan 139,7 cm (55") LED 450 cd/m² Full HD Must 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage lameekraan Must
  • - 139,7 cm (55") 1920 x 1080 pikslit LED 450 cd/m²
  • - Direct-LED 6,5 ms
  • - Ethernet LAN
  • - Sisseehitatud kõlar(id) 20 W
More>>>
Short summary description NEC MultiSync V552 Digital signage lameekraan 139,7 cm (55") LED 450 cd/m² Full HD Must 24/7:
This short summary of the NEC MultiSync V552 Digital signage lameekraan 139,7 cm (55") LED 450 cd/m² Full HD Must 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync V552, Digital signage lameekraan, 139,7 cm (55"), LED, 1920 x 1080 pikslit, 24/7

Long summary description NEC MultiSync V552 Digital signage lameekraan 139,7 cm (55") LED 450 cd/m² Full HD Must 24/7:
This is an auto-generated long summary of NEC MultiSync V552 Digital signage lameekraan 139,7 cm (55") LED 450 cd/m² Full HD Must 24/7 based on the first three specs of the first five spec groups.

NEC MultiSync V552. Tootedisain: Digital signage lameekraan. Ekraani diagonaal: 139,7 cm (55"), Ekraani tehnoloogia: LED, Ekraani resolutsioon: 1920 x 1080 pikslit, Ekraani heledus: 450 cd/m², HD tüüp: Full HD. Töötunnid (tunnid/päevad): 24/7. Toote värv: Must

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)