location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Workstation WT72 6QL-499NL sülearvuti Intel® Xeon® E3 v5 E3-1505MV5 Mobiilne tööjaam 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 10 Pro Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Workstation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
WT72
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT72 6QL-499NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WT72 6QL-499NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MSI Workstation WT72 6QL-499NL sülearvuti Intel® Xeon® E3 v5 E3-1505MV5 Mobiilne tööjaam 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 10 Pro Must:
This short summary of the MSI Workstation WT72 6QL-499NL sülearvuti Intel® Xeon® E3 v5 E3-1505MV5 Mobiilne tööjaam 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 10 Pro Must data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Workstation WT72 6QL-499NL, Intel® Xeon® E3 v5, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pikslit, 32 GB, 1,26 TB

Long summary description MSI Workstation WT72 6QL-499NL sülearvuti Intel® Xeon® E3 v5 E3-1505MV5 Mobiilne tööjaam 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 10 Pro Must:
This is an auto-generated long summary of MSI Workstation WT72 6QL-499NL sülearvuti Intel® Xeon® E3 v5 E3-1505MV5 Mobiilne tööjaam 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 10 Pro Must based on the first three specs of the first five spec groups.

MSI Workstation WT72 6QL-499NL. Toote tüüp: Mobiilne tööjaam, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Xeon® E3 v5, Protsessori mudel: E3-1505MV5, Protsessori sagedus: 2,8 GHz. Ekraani diagonaal: 43,9 cm (17.3"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 32 GB, Sisemälu tüüp: DDR4-SDRAM. Salvestusmaht kokku: 1,26 TB, Salvestusseade: HDD+SSD, Optilise seadme tüüp: Blu-Ray RW. Installitud operatsioonisüsteem: Windows 10 Pro. Toote värv: Must

Disain
Toote tüüp *
Mobiilne tööjaam
Toote värv *
Must
Toote kuju *
Kokkukäiv
Ekraan
Ekraani diagonaal *
43,9 cm (17.3")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Ekraani pind
Matt
Kaks ekraani
No
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Xeon® E3 v5
Protsessori mudel *
E3-1505MV5
Protsessorituumad
4
Protsessori harud
8
Protsessori võimendussagedus
3,7 GHz
Protsessori sagedus *
2,8 GHz
Süsteemi siinikiirus
8 GT/s
Protsessori vahemälu
8 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
BGA 1440
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Xeon E3-1500M v5
Protsessori koodnimetus
Skylake
CardBusi tüüp
DMI3
Astmed
R0
Jahutusvõimsus (TDP)
45 W
Seadistatav TDP-alamväärtus
35 W
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
16
PCI Expressi pesade versioon
3.0
PCI Expressi konfiguratsioonid
1x16, 2x8, 1x8+2x4
Protsessori poolt toetatud ECC
Yes
Mälu
Sisemälu *
32 GB
Sisemälu tüüp
DDR4-SDRAM
Mälu taktsagedus
2133 MHz
Mälu kujutegur
SO-DIMM
Mälupesad
4x SO-DIMM
Maksimaalne sisemälu *
64 GB
Salvesti
Salvestusmaht kokku *
1,26 TB
Salvestusseade *
HDD+SSD
Installitud kõvaketaste arv
1
Kõvakettamaht
1 TB
Pooljuhtketta maht
256 GB
Optilise seadme tüüp *
Blu-Ray RW
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD, SDHC, SDXC
Graafikad
Eraldiseisva graafika adapteri mudel *
NVIDIA® Quadro® M4000M
Eraldiseisva graafikakaardi mälu
4 GB
Eraldiseisva graafika mälu tüüp
GDDR5
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
Yes
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics P530
Integreeritud graafikaadapteri baassagedus
350 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1050 MHz
Integreeritud graafikakaardi maksimaalne mälu
1,7 GB
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.4
Integreeritud graafikakaardi ID
0x191D
Installeeritud eraldiseisvate graafikakaartide arv
1
Audio
Kõlarite tootja
Dynaudio
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera resolutsioonid
1920 x 1080 pikslit
Võrgustumine
WiFi
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WiFi-standardid
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
4.1
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
6
USB 3.2 Gen 2 (3.1 Gen 2) C-tüüpi portide hulk
1
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
Mini DisplayPort arv
1
DVI-port
No
Kõrvaklapiväljundite arv
1
S/PDIF-väljund
No
Mikrofonisisend
Yes
Dokkimispistmik
No
Pesad & liidesed
Laadimispordi tüüp
Alaldi sisendi pesa
ExpressCard-pesa
No
CardBus PCMCIA pesa tüüp
No
SmartCard-pesa
No
Toimimine
Emaplaadi kiip
Intel CM236
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Klaviatuuri taustavalgus
Yes
Windows-klahv
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Installitud operatsioonisüsteem *
Windows 10 Pro
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
Yes
Intel®i My WiFi tehnoloogia (Intel® MWT)
Yes
Intel® Smart Response vastamissüsteem
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
2.0
Intel®i Small Business Advantage (Intel® SBA)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel® Insider™
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
42 x 28 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Protsessori kood
SR2FN
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
Yes
Graafika & IMC-litograafia
14 nm
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Smart Response Technology versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
1,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Small Business Advantage (SBA) versioon
1,00
Intel® TSX-NI versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
89608
Tõrkevaba protsessor
Yes
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
9
Võimsus
AC-adapteri toide
230 W
AC-adapteri sagedus
50 - 60 Hz
Turvalisus
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Kaal ja mõõtmed
Laius
428 mm
Sügavus
294 mm
Kõrgus (esikülg)
4 cm
Kõrgus(tagakülg)
4,8 cm
Kaal *
3,78 kg
Pakendi sisu
Juhend
Yes
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
LightScribe
No
3D-ühilduvus
No