location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 52 lk/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX820dtfe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42K0012
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunktsionaalsed printerid Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:40:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 52 lk/min
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ettevõtlus Laser Värviline printimine
  • - 1200 x 1200 DPI
  • - Printimisvärvid: Must, Tsüaan, Magenta, Kollane
  • - A4 52 lk/min
  • - Värviline kopeerimine Värviskaneerimine Värviline faksimine
  • - Otseprintimine
  • - USB port Ethernet LAN
  • - Sisemälu: 2048 MB Sisseehitatud protsessor 1330 MHz
  • - 146,5 kg
More>>>
Short summary description Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 52 lk/min:
This short summary of the Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 52 lk/min data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX820dtfe, Laser, Värviline printimine, 1200 x 1200 DPI, A4, Otseprintimine, Must, Valge

Long summary description Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 52 lk/min:
This is an auto-generated long summary of Lexmark CX820dtfe Laser A4 1200 x 1200 DPI 52 lk/min based on the first three specs of the first five spec groups.

Lexmark CX820dtfe. Printimistehnoloogia: Laser, Printimine: Värviline printimine, Maksimaalne resolutsioon: 1200 x 1200 DPI, Printimiskiirus (värviline, tavakvaliteet, A4/US Letter-formaat): 52 lk/min. Kopeerimine: Värviline kopeerimine. Skaneerimine: Värviskaneerimine, Optilise skaneerimise resolutsioon: 600 x 1200 DPI. Faksimine: Värviline faksimine. Maksimaalne ISO A-seeria paberi suurus: A4. Otseprintimine. Toote värv: Must, Valge

Printimine
Printimistehnoloogia *
Laser
Printimine *
Värviline printimine
Kahepoolne printimine *
Yes
Maksimaalne resolutsioon *
1200 x 1200 DPI
Printimiskiirus (must-valge, tavakvaliteet, A4/US Letter-formaat) *
52 lk/min
Printimiskiirus (värviline, tavakvaliteet, A4/US Letter-formaat)
52 lk/min
Kahepoolse printimise kiirus (must, tavakvaliteet, A4/US Letter-formaat)
52 lk/min
Aeg esimese leheküljeni (must, tavaline)
7 s
Aeg esimese leheküljeni (värviline, tavaline)
7 s
Ökonoomne printimine
Yes
Kopeerimine
Kopeerimine *
Värviline kopeerimine
Kopeerimiskiirus (tavakvaliteet, must-valge, A4)
52 koopiat/min
Kopeerimiskiirus (tavakvaliteet, värviline, A4)
52 koopiat/min
Aeg esimese koopiani (must, tavakvaliteet)
6,5 s
Aeg esimese koopiani (värviline, tavakvaliteet)
7,5 s
Paljundaja suuruse muutmine
25 - 400 protsenti
Skaneerimine
Kahepoolne skaneerimine *
Yes
Skaneerimine *
Värviskaneerimine
Optilise skaneerimise resolutsioon *
600 x 1200 DPI
Maksimaalne skaneerimisala
216 x 356 mm
Skaneerimistüüp *
Flatbed + ADF skanner
Skaneerimistehnoloogia
CCD
Skaneerimise siht
E-post, FTP, USB
Skaneerimiskiirus (värviline)
60 lk/min
Skaneerimiskiirus (must-valge)
60 lk/min
Kahepoolne skaneerimiskiirus (värviline)
120 lk/min
Kahepoolne skaneerimiskiirus (must-valge)
120 lk/min
Toetatud pildivormingud
JPEG XR, JPG, TIF
Toetatud dokumendiformaadid
PDF, XPS
Faks
Faksimine *
Värviline faksimine
Faksiedastamise kiirus
3 s/lk
Modemi kiirus
33,6 Kbit/s
Funktsioonid
Soovituslik käidutsükkel
2500 - 25000 lehekülge kuu kohta
Maksimaalne käidutsükkel *
200000 lehekülge kuu kohta
Digitaalne saatja
No
Prindikassettide arv *
1
Printimisvärvid *
Must, Tsüaan, Magenta, Kollane
Lehe kirjelduse keeled
Microsoft XPS, PCL 5c, PCL 6, PPDS, PostScript 3
Kõik-ühes-multitegumtöö
Yes
Sisendi ja väljundi võimsus
Sisestussalvede koguarv *
4
Sisendvõimsus kokku *
1750 lehte
Väljundvõimsus kokku *
300 lehte
Paberi sisestamine
Paberisahtel
Automaatne dokumendisöötur (ADF)
Yes
Automaatse dokumendisööturi (ADF) sisestusvõimsus
150 lehte
Automaatse dokumendisööturi (ADF) väljundvõimsus
150 lehte
Sisestussalvede maksimaalne arv
5
Maksimaalne sisestusvõimsus
4500 lehte
Maksimaalne väljundvõimsus
300 lehte
Paberikassett
Maksimaalne ISO A-seeria paberi suurus *
A4
Maksimaalne printimissuurus
216 x 356 mm
Paberisalve kandja tüübid *
Bänner, Kaardipakk, Sildid, Tavaline paber, Läbinähtavused
ISO A-seeria suurused (A0...A9) *
A4, A5, A6
ISO-standardile mittevastava prindimeediumi suurused
Foolio, Indeksi kaart, Oficio, Olekuteave
Paberikassett
JIS B-seeria suurused (B0...B9)
B5
Ümbriku suurused
7 3/4, 9, 10, B5, C4, C5, DL
Pesad & liidesed
Standardliidesed
Ethernet, USB 2.0
Otseprintimine *
Yes
USB port
Yes
USB 2.0 portide arv
3
Valitav ühenduvus
Juhtmevaba LAN
Võrgustumine
WiFi *
No
Ethernet LAN *
Yes
Kaabeldustehnoloogia
10/100/1000Base-T(X)
Ethernet LAN-i andmeedastuskiirused
10,100,1000 Mbit/s
Toetatud võrguprotokollid (IPv4)
TCP/IP, AppleTalk
Toetatud võrguprotokollid (IPv6)
TCP/IP, TCP, UDP
Võrguprintimise meetodid
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), Secure IP (Port 96xx), FTP, TFTP, ThinPrint .print integration, Telnet, IPP 1.0, 1.1, 2.0, Microsoft Web Services WSD, Pull Printing
Autentimismeetod
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
Toimimine
Maksimaalne sisemälu
4096 MB
Sisemälu *
2048 MB
Sisseehitatud protsessor
Yes
Protsessori sagedus
1330 MHz
Helirõhutase (trükkimisel)
55 dB
Helirõhutase (kahepoolsel trükkimisel)
56 dB
Helirõhutase (kopeerimine)
58 dB
Helirõhutase (skannimine)
55 dB
Helirõhutase (vaikne režiim)
52 dB
Helivõimsustase (ooterežiim)
15 dB
Disain
Toote värv *
Must, Valge
Turu positsiooneerimine *
Ettevõtlus
Sisseehitatud ekraan *
Yes
Ekraan
LCD
Ekraani diagonaal
17,8 cm (7")
Puutetundlik ekraan
Yes
Kontrolli tüüp
Puudutus
Värviline tabloo
Yes
Võimsus
AC-sisendpinge
110 V
Süsteeminõuded
Toetatud Windowsi operatsioonisüsteemid
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Toetatud Maci operatsioonisüsteemid
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Toetatud Linuxi operatsioonisüsteemid
Debian 7.0, Debian 8.0, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.04
Toetatud serverioperatsioonisüsteemid
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Töötingimused
Suhteline õhuniiskus kasutamisel (H-H)
15 - 80 protsenti
Kasutamistemperatuur (T-T)
10 - 32 °C
Kasutamiskõrgus
0 - 2896 m
Sertifikaadid
Sertifikaat
ENERGY STAR, ICES-003 Class A, BSMI Class A, VCCI Class A, FCC Class A, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT, Blue Angel (Blauer Engel)
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
649 mm
Sügavus
588 mm
Kõrgus
1137,4 mm
Kaal
146,5 kg
Pakendi andmed
Pakendi laius
762 mm
Pakendi sügavus
830 mm
Pakendi kõrgus
1380 mm
Pakendi kaal
161,4 kg
Muud funktsioonid
Printerihaldus
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Viimistlusvõimalus
Yes
Country Distributor
United States 1 distributor(s)