location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Moto Z Play 14 cm (5.5") Üksik-SIM Android 6.0.1 4G USB tüüp-C 3 GB 32 GB 3510 mAh Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Moto Z Play
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM4423AE7H1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
6947681535022
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Nutitelefonid Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:36:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Moto Z Play 14 cm (5.5") Üksik-SIM Android 6.0.1 4G USB tüüp-C 3 GB 32 GB 3510 mAh Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14 cm (5.5") 1920 x 1080 pikslit
  • - Qualcomm Snapdragon 625 2 GHz
  • - 3 GB 32 GB MicroSD (TransFlash) 2 TB
  • - 4G Üksik-SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0 NFC-tehnoloogia
  • - Üks kaamera 16 MP
  • - 3510 mAh
  • - Android 6.0.1
More>>>
Short summary description Lenovo Moto Z Play 14 cm (5.5") Üksik-SIM Android 6.0.1 4G USB tüüp-C 3 GB 32 GB 3510 mAh Must:
This short summary of the Lenovo Moto Z Play 14 cm (5.5") Üksik-SIM Android 6.0.1 4G USB tüüp-C 3 GB 32 GB 3510 mAh Must data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Moto Z Play, 14 cm (5.5"), 3 GB, 32 GB, 16 MP, Android 6.0.1, Must

Long summary description Lenovo Moto Z Play 14 cm (5.5") Üksik-SIM Android 6.0.1 4G USB tüüp-C 3 GB 32 GB 3510 mAh Must:
This is an auto-generated long summary of Lenovo Moto Z Play 14 cm (5.5") Üksik-SIM Android 6.0.1 4G USB tüüp-C 3 GB 32 GB 3510 mAh Must based on the first three specs of the first five spec groups.

Lenovo Moto Z Play. Ekraani diagonaal: 14 cm (5.5"), Ekraani resolutsioon: 1920 x 1080 pikslit. Protsessori sagedus: 2 GHz, Protsessori perekond: Qualcomm Snapdragon, Protsessori mudel: 625. RAM-i maht: 3 GB, RAM-i tüüp: LPDDR3, Sisemine mälumaht: 32 GB. Tagakaamera resolutsioon (numbriline): 16 MP, Tagumise kaamera tüüp: Üks kaamera. SIM-kaardi võimekus: Üksik-SIM. Installitud operatsioonisüsteem: Android 6.0.1. Aku mahutavus: 3510 mAh. Toote värv: Must. Kaal: 165 g

Ekraan
Ekraani diagonaal *
14 cm (5.5")
Ekraani kuju
Lame
Kuva tehnoloogia turundusnimi
Super AMOLED
Paneeli tüüp
OLED-ekraan
Ekraani resolutsioon *
1920 x 1080 pikslit
Loomulik kuvasuhe
16:9
Puutetehnoloogia
Mitmikpuude
Puutetundliku ekraani tüüp
Mahtuvustajur
Pikslite tihedus
403 punkti tolli kohta
Sekundaarne ekraan
No
Protsessor
Protsessori perekond *
Qualcomm Snapdragon
Protsessori mudel *
625
Protsessorituumad
8
Protsessori sagedus *
2 GHz
Salvesti
RAM-i maht *
3 GB
RAM-i tüüp
LPDDR3
Sisemine mälumaht *
32 GB
Ühilduvad mälukaardid *
MicroSD (TransFlash)
Maksimaalne mälukaardi suurus
2 TB
USB-massmälu
Yes
Kaamera
Tagakaamera resolutsioon (numbriline) *
16 MP
Digitaalne suum
4x
Kaamera tüüp *
Üks kaamera
Esikaamera resolutsioon (numbriline) *
5 MP
Tagakaamera välk *
Yes
Välgu tüüp
LED
Maksimaalne kaadrisagedus
120 fps
Resolutsioon haardekiirusel
1280x720@120fps, 1920x1080@30fps, 2560x1440@30fps
Videosalvestusrežiimid
720p, 1080p, 2160p
Tagumise kaamera tüüp *
Üks kaamera
Automaatfookus
Yes
Suumi võimekus
Yes
Näotuvastus
Yes
Videosalvestus
Yes
Geomärgistamine
Yes
Taimer
Yes
Võrgustumine
SIM-kaardi võimekus *
Üksik-SIM
Mobiilsidevõrgu põlvkond *
4G
SIM-kaardi tüüp *
NanoSIM
2G-standardid
Edge, GPRS, GSM
3G-standardid *
HSPA+, UMTS
4G-standardid *
LTE
WiFi *
Yes
WiFi-standardid
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetoothi versioon
4.0
Väikese energiavajadusega bluetooth-tehnoloogia (BLE)
Yes
2G-sagedusalad (primaarne SIM)
850, 900, 1800, 1900 MHz
Toetatud 3G-sagedused
850, 900, 1900, 2100 MHz
Jagamine (modemi režiim)
Yes
NFC-tehnoloogia
Yes
Tellimus
Tellimuse tüüp *
Liitumislepinguta
Pesad & liidesed
USB port *
Yes
USB-pistmiku tüüp
USB tüüp-C
Kõrvaklappide ühenduvus
3,5 mm
Sõnumite saatmine
Lühisõnumiteenus (SMS)
Yes
Multimeedium-sõnumiteenus (MMS)
Yes
Kohene sõnumivahetus (IM)
Yes
Reaalajasuhtlus
Yes
E-mail
Yes
Disain
Toote kuju *
Tulp
Toote värv *
Must
Toimimine
Graafikaadapter
Adreno 506
Sõrmejäljelugeja
Yes
Isikliku info haldur (PIM)
Äratuskell, Kalkulaator, Kalender, Sündmuste meeldetuletus, Märkmed, Tööde nimekiri
Valjuhääldi
Yes
Lennurežiim
Yes
Isikustamine
Ikoonid, Otseteed, Teemad
Kontaktigruppide tugi
Yes
Mikrofoni vaigistamine
Yes
Taustapildid
Taustapilt
Värinaalarm
Yes
Navigeerimine
Assisted GPS (A-GPS)
Yes
GPS *
Yes
Kõnede haldamine
Ootel kõne
Yes
Kõnesuunamine
Yes
Ootel kõne
Yes
Helistaja ID
Yes
Konverentskõne
Yes
Kiirvalimine
Yes
Kõnetaimer
Yes
Tarkvara
Platvorm *
Android
Installitud operatsioonisüsteem *
Android 6.0.1
Rakenduste jaotusplatvorm
Google Play
Google'i rakendused
Google Maps, Google Play, YouTube
Aku
Aku mahutavus *
3510 mAh
Andurid
Lähedussensor
Yes
Kiirendusmõõtur
Yes
Ümbritseva valguse andur
Yes
Güroskoop
Yes
Näidusensor
Yes
Kaal ja mõõtmed
Laius
76,4 mm
Sügavus
6,99 mm
Kõrgus
156,4 mm
Kaal *
165 g
Sertifikaadid
Erineelduvuskiirus (SAR) pea juures (EL)
0,396 W/kg
Erineelduvuskiirus (SAR) keha juures (EL)
1,4 W/kg
Muud funktsioonid
Puutetundlik ekraan
Yes