location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-6600U Ultrabook 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 Carbon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20FB005WUS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-6600U Ultrabook 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultrabook Kokkukäiv Must
  • - Intel® Core™ i7 i7-6600U 2,6 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 pikslit IPS LED-tagantvalgustus 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.1
  • - Liitiumpolümeer (LiPo) 52 Wh 11 h 65 W
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-6600U Ultrabook 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Must:
This short summary of the Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-6600U Ultrabook 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Must data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 Carbon, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pikslit, 8 GB, 256 GB

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-6600U Ultrabook 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Must:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-6600U Ultrabook 35,6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Must based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 Carbon. Toote tüüp: Ultrabook, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-6600U, Protsessori sagedus: 2,6 GHz. Ekraani diagonaal: 35,6 cm (14"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: LPDDR3-SDRAM. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® HD Graphics 520. Installitud operatsioonisüsteem: Windows 7 Professional. Toote värv: Must

Disain
Toote tüüp *
Ultrabook
Toote värv *
Must
Toote kuju *
Kokkukäiv
Ekraan
Ekraani diagonaal *
35,6 cm (14")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
Paneeli tüüp
IPS
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
6th gen Intel® Core™ i7
Protsessori mudel *
i7-6600U
Protsessorituumad
2
Protsessori harud
4
Protsessori võimendussagedus
3,4 GHz
Protsessori sagedus *
2,6 GHz
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
LGA 1356 (pesa B2)
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core i7-6600 Mobile Series
Protsessori koodnimetus
Skylake
CardBusi tüüp
OPI
FSB-paarsus
No
Astmed
D1
Jahutusvõimsus (TDP)
15 W
Seadistatav TDP ülemväärtuse sagedus
2,8 GHz
Seadistatav TDP ülemväärtus
25 W
Seadistatav TDP-alamväärtus
7,5 W
Seadistatav TDP alamväärtuse sagedus
0,8 GHz
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
12
PCI Expressi pesade versioon
3.0
PCI Expressi konfiguratsioonid
1x4, 4x1
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
LPDDR3-SDRAM
Mälu taktsagedus
1866 MHz
Mälu kujutegur
Paneelil
Maksimaalne sisemälu *
8 GB
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
Installitud SSD-de arv
1
Pooljuhtketta maht
256 GB
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
MicroSD (TransFlash)
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics 520
Integreeritud graafikaadapteri baassagedus
300 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1050 MHz
Integreeritud graafikakaardi maksimaalne mälu
32 GB
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.4
Integreeritud graafikakaardi ID
1916
Graafikaadapteri Open GL tugi
Yes
Audio
Helisüsteem
HD
Sisseehitatud kõlarite arv
2
Kõlarite võimsus
1 W
Kaamera
Esikaamera
Yes
Võrgustumine
WiFi
Yes
WiFi-standardid
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetoothi versioon
4.1
Pesad & liidesed
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
3
HDMI-portide arv *
1
Mini DisplayPort arv
1
DVI-port
No
S/PDIF-väljund
No
Mikrofonisisend
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Dokkimispistmik
Yes
USB Sleep-and-Charge funktsioon
Yes
USB Sleep-and-Charge pesad
1
Klaviatuur
Numbriklaviatuur *
No
Windows-klahv
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Tarkvara
Operatsioonisüsteemi taastamine
Windows 10 Pro
Installitud operatsioonisüsteem *
Windows 7 Professional
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
Yes
Intel®i My WiFi tehnoloogia (Intel® MWT)
Yes
Intel®i Smart Connect ühenduse tehnoloogia
Yes
Intel®i vargusvastane tehnoloogia (Intel® AT)
No
Intel® Smart Response vastamissüsteem
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
2.0
Intel®i Small Business Advantage (Intel® SBA)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i sisseehitatud Visuals-tehnoloogia
Yes
Intel®i HD-graafika
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel® Insider™
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i tark vahemälu (Smart Cache)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
Yes
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Demand Based Switching funktsioon
No
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
Yes
Intel®i Stable Image Platform Program (SIPP) funktsioon
Yes
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
42 X 24 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Protsessori kood
SR2F1
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
Yes
Graafika & IMC-litograafia
14 nm
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Smart Response Technology versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
1,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Small Business Advantage (SBA) versioon
1,00
Intel® TSX-NI versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i Dual Display Capable tehnoloogia
No
Intel®i painduva ekraani tehnoloogia
No
Intel®i Rapid Storage tehnoloogia
No
Intel®i kiire ligipääs mälule (Fast Memory Access)
No
Protsessori ARK ID
88192
Tõrkevaba protsessor
Yes
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Akuelementide arv
4
Aku mahtuvus *
52 Wh
Aku tööiga (maksimaalne)
11 h
Võimsus
AC-adapteri toide
65 W
Turvalisus
Kaabliluku pesa
Yes
Salasõna kaitse
Yes
Kaal ja mõõtmed
Laius
333 mm
Sügavus
229 mm
Kõrgus
16,4 mm
Kaal *
1,17 kg
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
LightScribe
No
Intel® segmendi märgistamine
Ettevõte, Väikeettevõte