location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LEKI 6366775 suusakepid 130 cm Mitmevärviline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LEKI Check ‘LEKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6366775
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4028173220656 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4028173220656
Category: Suusakepid Check ‘LEKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LEKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2021 14:44:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LEKI 6366775 suusakepid 130 cm Mitmevärviline:
This short summary of the LEKI 6366775 suusakepid 130 cm Mitmevärviline data-sheet is auto-generated and uses the product title and the first six key specs.

LEKI 6366775, Mäesuusatamine, 130 cm, Täiskasvanud, Mõlemale soole sobiv, Mitmevärviline, Karbiid

Long summary description LEKI 6366775 suusakepid 130 cm Mitmevärviline:
This is an auto-generated long summary of LEKI 6366775 suusakepid 130 cm Mitmevärviline based on the first three specs of the first five spec groups.

LEKI 6366775. Parim kasutamiseks: Mäesuusatamine, Pikkus (max): 130 cm, Sihtrühm: Täiskasvanud. Võlli diameeter: 1,6 cm