location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 15 Intel® Core™ i7 i7-6500U Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Home Must, Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z566112HIN9
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron 15 Intel® Core™ i7 i7-6500U Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Home Must, Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sülearvuti Kokkukäiv Must, Hõbe
  • - Intel® Core™ i7 i7-6500U 2,5 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pikslit LED-tagantvalgustus 16:9
  • - 16 GB DDR3L-SDRAM 1600 MHz
  • - 2 TB HDD DVD Super Multi
  • - AMD Radeon R5 M335 4 GB Intel® HD Graphics 520
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Liitiumioon (Li-Ion) 40 Wh 65 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description DELL Inspiron 15 Intel® Core™ i7 i7-6500U Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Home Must, Hõbe:
This short summary of the DELL Inspiron 15 Intel® Core™ i7 i7-6500U Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Home Must, Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 15, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pikslit, 16 GB, 2 TB

Long summary description DELL Inspiron 15 Intel® Core™ i7 i7-6500U Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Home Must, Hõbe:
This is an auto-generated long summary of DELL Inspiron 15 Intel® Core™ i7 i7-6500U Sülearvuti 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Home Must, Hõbe based on the first three specs of the first five spec groups.

DELL Inspiron 15. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-6500U, Protsessori sagedus: 2,5 GHz. Ekraani diagonaal: 39,6 cm (15.6"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 16 GB, Sisemälu tüüp: DDR3L-SDRAM. Salvestusmaht kokku: 2 TB, Salvestusseade: HDD, Optilise seadme tüüp: DVD Super Multi. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must, Hõbe

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Must, Hõbe
Toote kuju *
Kokkukäiv
Ekraan
Ekraani diagonaal *
39,6 cm (15.6")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Kaks ekraani
No
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i7
Protsessori generatsioon
6th gen Intel® Core™ i7
Protsessori mudel *
i7-6500U
Protsessorituumad
2
Protsessori harud
4
Protsessori võimendussagedus
3,1 GHz
Protsessori sagedus *
2,5 GHz
Süsteemi siinikiirus
4 GT/s
Protsessori vahemälu
4 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
LGA 1356 (pesa B2)
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core i7-6500 Mobile series
Protsessori koodnimetus
Skylake
CardBusi tüüp
OPI
Astmed
D1
Jahutusvõimsus (TDP)
15 W
Seadistatav TDP ülemväärtuse sagedus
2,6 GHz
Seadistatav TDP ülemväärtus
25 W
Seadistatav TDP-alamväärtus
7,5 W
Seadistatav TDP alamväärtuse sagedus
0,8 GHz
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
12
PCI Expressi pesade versioon
3.0
PCI Expressi konfiguratsioonid
1x4, 4x1
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
16 GB
Sisemälu tüüp
DDR3L-SDRAM
Mälu taktsagedus
1600 MHz
Mälu kujutegur
SO-DIMM
Mälupesad
2x SO-DIMM
Maksimaalne sisemälu *
16 GB
Salvesti
Salvestusmaht kokku *
2 TB
Salvestusseade *
HDD
Installitud kõvaketaste arv
1
Kõvakettamaht
2 TB
Kõvaketta liides
SATA III
Kõvaketta kiirus
5400 RPM
Kõvaketta suurus
2.5"
Optilise seadme tüüp *
DVD Super Multi
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD, SDHC, SDXC
Graafikad
Eraldiseisva graafika adapteri mudel *
AMD Radeon R5 M335
Eraldiseisva graafikakaardi mälu
4 GB
Eraldiseisva graafika mälu tüüp
GDDR3
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
Yes
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics 520
Integreeritud graafikaadapteri baassagedus
300 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1050 MHz
Integreeritud graafikakaardi maksimaalne mälu
1,74 GB
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.4
Integreeritud graafikakaardi ID
1916
Installeeritud eraldiseisvate graafikakaartide arv
1
Audio
Helikiip
Realtek ALC3234
Helisüsteem
MaxxAudio
Sisseehitatud kõlarite arv
2
Kõlarite tootja
Waves
Kõlarite võimsus
2 W
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
0,92 MP
Esikaamera resolutsioonid
1280 x 720 pikslit
Võrgustumine
WiFi
Yes
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100 Mbit/s
Bluetooth
Yes
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
Ethernet LAN (RJ-45) pordid
1
HDMI-portide arv *
1
HDMI-versioon
1.4a
DVI-port
No
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Dokkimispistmik
No
Laadimispordi tüüp
Alaldi sisendi pesa
ExpressCard-pesa
No
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Vedelikukindel klaviatuur
Yes
Täismõõdus klaviatuur
Yes
Windows-klahv
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Draiverid kaasa arvatud
Yes
Installitud operatsioonisüsteem *
Windows 10 Home
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
Yes
Intel®i My WiFi tehnoloogia (Intel® MWT)
Yes
Intel® Smart Response vastamissüsteem
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
2.0
Intel®i Small Business Advantage (Intel® SBA)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel® Insider™
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
No
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
42 X 24 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Protsessori kood
SR2EZ
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Graafika & IMC-litograafia
14 nm
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Smart Response Technology versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
0,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Small Business Advantage (SBA) versioon
1,00
Intel® TSX-NI versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
88194
Tõrkevaba protsessor
Yes
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
4
Aku mahtuvus *
40 Wh
Aku pinge
14,8 V
Aku laadimisaeg
4 h
Võimsus
AC-adapteri toide
65 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
AC-adapteri väljundvool
3,34 A
AC-adapteri väljundpinge
19.5 V
Turvalisus
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Salasõna kaitse
Yes
Töötingimused
Kasutamistemperatuur (T-T)
0 - 35 °C
Hoiustamistemperatuur (T-T)
-40 - 65 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
0 - 95 protsenti
Kasutamiskõrgus
-15,2 - 3048 m
Kõrgus mittekasutamisel
-15,2 - 10668 m
Löögikoormus kasutamisel
110 G
Löögikoormus mittekasutamisel
160 G
Vibratsioon kasutamisel
0,66 G
Vibratsioon mittekasutamisel
1,3 G
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Silver, ENERGY STAR
Kaal ja mõõtmed
Laius
380 mm
Sügavus
260,4 mm
Kõrgus
23,8 mm
Kaal *
2,32 kg
Pakendi sisu
Juhend
Yes
Garantiikaart
Yes
Voolujuhe kaasa arvatud
Yes
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
LightScribe
No
Maksimaalne sisemälu (64-bitine)
16 GB
Intel® segmendi märgistamine
Kodukontor