location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 15 Intel® Core™ i3 i3-4005U Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y555533HIN9
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 15 Intel® Core™ i3 i3-4005U Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ettevõtlus Sülearvuti Kokkukäiv Must
  • - Intel® Core™ i3 i3-4005U 1,7 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 pikslit LED-tagantvalgustus 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® 920M 2 GB Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Liitiumioon (Li-Ion) 45 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description DELL Vostro 15 Intel® Core™ i3 i3-4005U Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Must:
This short summary of the DELL Vostro 15 Intel® Core™ i3 i3-4005U Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Must data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 15, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pikslit, 4 GB, 500 GB

Long summary description DELL Vostro 15 Intel® Core™ i3 i3-4005U Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Must:
This is an auto-generated long summary of DELL Vostro 15 Intel® Core™ i3 i3-4005U Sülearvuti 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Must based on the first three specs of the first five spec groups.

DELL Vostro 15. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i3, Protsessori mudel: i3-4005U, Protsessori sagedus: 1,7 GHz. Ekraani diagonaal: 39,6 cm (15.6"), HD tüüp: HD, Ekraani resolutsioon: 1366 x 768 pikslit. Sisemälu: 4 GB, Sisemälu tüüp: DDR3L-SDRAM. Salvestusmaht kokku: 500 GB, Salvestusseade: HDD, Optilise seadme tüüp: DVD Super Multi. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Must

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Must
Toote kuju *
Kokkukäiv
Turu positsiooneerimine
Ettevõtlus
Ekraan
Ekraani diagonaal *
39,6 cm (15.6")
Ekraani resolutsioon *
1366 x 768 pikslit
Puutetundlik ekraan *
No
HD tüüp
HD
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Ekraani heledus
200 cd/m²
Pikslitihedus
0,2265 x 0,2265 mm
Kaks ekraani
No
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i3
Protsessori generatsioon
4th gen Intel® Core™ i3
Protsessori mudel *
i3-4005U
Protsessorituumad
2
Protsessori harud
4
Protsessori sagedus *
1,7 GHz
Süsteemi siinikiirus
5 GT/s
Protsessori vahemälu
3 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
BGA 1168
Protsessori litograafia
22 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel® Core™ i3-4000 Mobile Series
Protsessori koodnimetus
Haswell
CardBusi tüüp
DMI
Jahutusvõimsus (TDP)
15 W
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
10
PCI Expressi pesade versioon
2.0
PCI Expressi konfiguratsioonid
4x1, 1x4
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
4 GB
Sisemälu tüüp
DDR3L-SDRAM
Mälu taktsagedus
1600 MHz
Mälu kujutegur
SO-DIMM
Mälupesad
2x SO-DIMM
Maksimaalne sisemälu *
16 GB
Salvesti
Salvestusmaht kokku *
500 GB
Salvestusseade *
HDD
Installitud kõvaketaste arv
1
Kõvakettamaht
500 GB
Kõvaketta kiirus
5400 RPM
Kõvaketta suurus
2.5"
Optilise seadme tüüp *
DVD Super Multi
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD
Graafikad
Eraldiseisva graafika adapteri mudel *
NVIDIA® GeForce® 920M
Eraldiseisva graafikakaardi mälu
2 GB
Eraldiseisva graafika mälu tüüp
GDDR3
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
Yes
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics 4400
Integreeritud graafikaadapteri baassagedus
200 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
950 MHz
Integreeritud graafikakaardi maksimaalne mälu
2 GB
Integreeritud graafikakaardi DirectX-i versioon
12
Integreeritud graafikakaardi ID
0xA16
Installeeritud eraldiseisvate graafikakaartide arv
1
NVIDIA G-SYNC
No
NVIDIA GameWorks VR
No
CUDA
Yes
Audio
Helisüsteem
MaxxAudio
Sisseehitatud kõlarite arv
2
Kõlarite tootja
Waves
Kõlarite võimsus
2 W
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Esikaamera resolutsioon (numbriline)
1 MP
Esikaamera resolutsioonid
1280 x 720 pikslit
Võrgustumine
WiFi
Yes
WiFi-standardid
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN-i andmeedastuskiirused
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetoothi versioon
4.0
Pesad & liidesed
USB 2.0 portide arv *
2
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
1
Ethernet LAN (RJ-45) pordid
1
DVI-port
No
VGA (D-Sub) portide arv
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Dokkimispistmik
No
Laadimispordi tüüp
Alaldi sisendi pesa
SATA-ühenduste koguarv
2
SATA III ühenduste arv
2
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
Yes
Täismõõdus klaviatuur
Yes
Windows-klahv
Yes
Tarkvara
Operatsioonisüsteemi arhitektuur
64-bit
Draiverid kaasa arvatud
Yes
Installitud operatsioonisüsteem *
Windows 10 Home
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
Yes
Intel®i Smart Connect ühenduse tehnoloogia
Yes
Intel®i vargusvastane tehnoloogia (Intel® AT)
Yes
Intel® Smart Response vastamissüsteem
No
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
No
Intel®i Small Business Advantage (Intel® SBA)
No
Intel®i Matrix Storage tehnoloogia (Intel® MST)
No
Inteli HD audio tehnoloogia
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel® Insider™
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i tark vahemälu (Smart Cache)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
No
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
40 x 24 x 1.5 mm
Toetatud instruktsioonikogumikud
AVX 2.0, SSE4.1, SSE4.2
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Universaalne asünkroontransiiver (UART)
Yes
Intel®i Virtualization Technology Directed I/O seadmele
No
Intel®i Smart Connect tehnoloogia versioon
1,00
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Smart Response Technology versioon
0,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Small Business Advantage (SBA) versioon
0,00
Intel® ME Firmware Version
9.5
Intel® TSX-NI versioon
0,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Intel®i painduva ekraani tehnoloogia
No
Intel®i Rapid Storage tehnoloogia
Yes
Protsessori ARK ID
75105
Tõrkevaba protsessor
Yes
Aku
Akutehnoloogia
Liitiumioon (Li-Ion)
Akuelementide arv
4
Aku pinge
14,8 V
Võimsus
AC-adapteri toide
45 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
AC-adapteri väljundvool
2,31 A
AC-adapteri väljundpinge
19.5 V
Turvalisus
Kaabliluku pesa
Yes
Kaabli luku pesa tüüp
Kensington
Salasõna kaitse
Yes
Töötingimused
Kasutamistemperatuur (T-T)
0 - 40 °C
Hoiustamistemperatuur (T-T)
-40 - 65 °C
Suhteline õhuniiskus kasutamisel (H-H)
10 - 90 protsenti
Suhteline õhuniiskus (H-H) hoiustamisel
0 - 95 protsenti
Kasutamiskõrgus
-15,2 - 3048 m
Kõrgus mittekasutamisel
-15,2 - 10668 m
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
EPEAT Silver, ENERGY STAR
Kaal ja mõõtmed
Laius
380 mm
Sügavus
260,4 mm
Kõrgus
23,7 mm
Kaal *
2,24 kg
Pakendi sisu
Juhend
Yes
Kiirstardi juhend
Yes
Garantiikaart
Yes
Voolujuhe kaasa arvatud
Yes
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
Maksimaalne sisemälu (64-bitine)
16 GB
Intel® segmendi märgistamine
Väikeettevõte