location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM MILC (Peeglita vahetatavate objektiividega kaamera) 24,2 MP CMOS 6000 x 4000 pikslit Must

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9694B031
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digitaalkaamerad Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM MILC (Peeglita vahetatavate objektiividega kaamera) 24,2 MP CMOS 6000 x 4000 pikslit Must
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC (Peeglita vahetatavate objektiividega kaamera) 24,2 MP CMOS Puutetundlik ekraan Must
  • - Pildistabilisaator
  • - ISO-tundlikkus (min): 100 ISO-tundlikkus (max): 25600 Kaamera kiireim katikukiirus: 1/4000 s Kaamera aeglaseim katikukiirus: 30 s ± 3EV (1/3EV step)
  • - Videosalvestus 1920 x 1080 pikslit Full HD
  • - Sisseehitatud mikrofon PictBridge Mini-USB B HDMI WiFi NFC-tehnoloogia
  • - Liitiumioon (Li-Ion)
More>>>
Short summary description Canon EOS M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM MILC (Peeglita vahetatavate objektiividega kaamera) 24,2 MP CMOS 6000 x 4000 pikslit Must:
This short summary of the Canon EOS M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM MILC (Peeglita vahetatavate objektiividega kaamera) 24,2 MP CMOS 6000 x 4000 pikslit Must data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM, 24,2 MP, 6000 x 4000 pikslit, CMOS, Full HD, Puutetundlik ekraan, Must

Long summary description Canon EOS M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM MILC (Peeglita vahetatavate objektiividega kaamera) 24,2 MP CMOS 6000 x 4000 pikslit Must:
This is an auto-generated long summary of Canon EOS M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM MILC (Peeglita vahetatavate objektiividega kaamera) 24,2 MP CMOS 6000 x 4000 pikslit Must based on the first three specs of the first five spec groups.

Canon EOS M3 + EF-M 18-55mm IS STM + EF-M 55-200mm STM. Kaamera tüüp: MILC (Peeglita vahetatavate objektiividega kaamera), Megapiksel: 24,2 MP, Anduri tüüp: CMOS, Maksimaalne pildiresolutsioon: 6000 x 4000 pikslit. ISO-tundlikkus (max): 25600. Kaamera kiireim katikukiirus: 1/4000 s. WiFi. HD tüüp: Full HD, Maksimaalne video resolutsioon: 1920 x 1080 pikslit. Ekraani diagonaal: 7,62 cm (3"), Puutetundlik ekraan. PictBridge. Kaal: 319 g. Toote värv: Must

Pildi kvaliteet
Kaamera tüüp *
MILC (Peeglita vahetatavate objektiividega kaamera)
Megapiksel *
24,2 MP
Anduri tüüp *
CMOS
Maksimaalne pildiresolutsioon *
6000 x 4000 pikslit
Pildiresolutsioon(id) *
RAW: (3:2) 6000 x 4000, (4:3) 5328 x 4000, (16:9) 6000 x 3376, (1:1) 4000 x 4000 JPEG 3:2: (L) 6000 x 4000, (M) 4320 x 2880, (S1) 2880 x 1920, (S2) 2304 x 1536, (S3) 720x480 JPEG 4:3: (L) 5328 x 4000, (M) 3840 x 2880, (S1) 2560 x 1920, (S2) 2048 x 1536, (S3) 640x480 JPEG 16:9: (L) 6000 x 3376, (M) 4320 x 2432, (S1) 2880 x 1616 (S2) 1920 x 1080, (S3) 720 x 408 JPEG 1:1: (L) 4000 x 4000, (M) 2880 x 2880, (S1) 1920 x 1920, (S2) 1536 x 1536, (S3) 480x480
Pildistabilisaator *
Yes
Toetatud kuvasuhe
1:1, 3:2, 4:3, 16:9
Megapiksleid kokku
24,7 MP
Pildisensori suurus (l x k)
22,3 x 14,9 mm
Anduri formaat
Advanced Photo System tüüp-C (APS-C)
Toetatud pildivormingud *
JPG, RAW
Objektiivi süsteem
Objektiivi kinnitusliides
Canon EF-M
Fokusseerimine
Teravustamine *
Automaatne/manuaalne
Automaatfookuse (AF) režiimid *
Servo autofookus, Jälgiv autofookus
Autofookusega (AF) objekti tuvastamine
Nägu
Lähim teravustamiskaugus
0,25 m
Automaatfookuse (AF) punktid
49
Automaatfookuse (AF) lukustus
Yes
Automaatfookuse (AF) abivalgus
Yes
Valgussäritus
ISO-tundlikkus (min) *
100
ISO-tundlikkus (max) *
25600
ISO-tundlikkus
100, 6400, 12800, 25600, Automaatne
Valgussärituse režiimid *
Ava eelistus AE, Automaatne, Manuaal, Katiku prioriteet AE
Valgussärituse kontroll
Programm AE
Valgussärituse korrektsioon *
± 3EV (1/3EV step)
Valguse mõõtmine *
Keskmestav mõõtmine, Hinnanguline (mitmemustriline), Osaline, Märkama
Automaatse säri (AE) lukustus
Yes
Katik
Kaamera kiireim katikukiirus *
1/4000 s
Kaamera aeglaseim katikukiirus *
30 s
Kaamera katiku tüüp
Elektrooniline, Mehaaniline
Välk
Välgurežiimid *
Automaatne, Välk väljas, Välk sees, Manuaal, Punasilmsuse vähendamine, Aeglane sünkronisatsioon
Välgu säri lukustus
Yes
Välgu juhtarv
5 m
Välgu laadimisaeg
3 s
Välgu sünkroniseerimise kiirus
0.005 s
Välgu särituse kompenseerimine
Yes
Välgu särituse korrigeerimine
±2EV (1/3 EV step)
Tarvikustatiivi koht
Yes
Tarvikustatiivi tüüp
Lisavälgu kinnitus
Video
Videosalvestus *
Yes
Maksimaalne video resolutsioon *
1920 x 1080 pikslit
HD tüüp *
Full HD
Videoresolutsioonid
640 x 480, 1280 x 720, 1920 x 1080
Resolutsioon haardekiirusel
1280x720@50fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps, 640x480@25fps, 640x480@30fps
Toetatud videoformaadid
AVC, H.264, MPEG4
Audio
Sisseehitatud mikrofon *
Yes
Helisüsteem
Stereo
Toetatud audioformaadid
LC-AAC
Mälu
Ühilduvad mälukaardid *
SD, SDHC, SDXC
Ekraan
Ekraan *
LCD
Puutetundlik ekraan *
Yes
Ekraani diagonaal *
7,62 cm (3")
Ekraani resolutsioon (numbriline)
1040000 pikslit
Ekraani kuvasuhe
3:2
Muudetava nurgaga LCD-ekraan
Yes
Vaateväli
100 protsenti
Pesad & liidesed
PictBridge *
Yes
USB versioon *
2.0
USB-konnektor
Mini-USB B
HDMI *
Yes
HDMI-pistiku tüüp
Mini
Mikrofonisisend
Yes
USB port
Yes
Võrgustumine
WiFi *
Yes
WiFi-standardid
802.11b, 802.11g, Wi-Fi 4 (802.11n)
NFC-tehnoloogia *
Yes
Kaamera
Valge tasakaalustus *
Automaatne, Pilvine, Kohandatavad režiimid, Päevavalgus, Välk, Fluorestseeriv, Tungsten
Montaažirežiimid *
Lähivõte (makro), Portree, Maastik
Võtterežiimid *
Ava eelistus, Automaatne, Manuaal, Film, Programm, Stseen, Katiku prioriteet
Fotoefektid *
Must & valge, Neutraalne
Iseavaja *
2, 10 s
Kontrasti reguleerimine
Yes
Heleduse reguleerimine
Yes
Küllastuse reguleerimine
Yes
Kaamera taasesitus
Slaidiseanss
Taasesitussuum (maksimaalne)
10x
Toetatud keeled
Multi
Histogramm
Yes
Otsepilt
Yes
Otseprintimine
Yes
GPS (satelliit)
No
Näidusensor
Yes
Ekraanikuva (OSD) keeled
Araabia keel, Lihtsustatud hiina keel, Traditsiooniline hiina keel, Tšehhi keel, Taani, Saksa keel, Hollandi, Inglise keel, Hispaania, Soome, Prantsuse keel, Ungari keel, Itaalia, Jaapani keel, Korea keel, Norra, Poola, Portugali, Rumm, Vene keel, Rootsi, Tai keel, Türgi keel, Ukraina keel
Kaamera failisüsteem
DCF 2.0, DPOF 1.1, Exif 2.3, RAW
Pildiprotsessor
DIGIC 6
Toetatud Windowsi operatsioonisüsteemid
Yes
Toetatud Maci operatsioonisüsteemid
Yes
Disain
Toote värv *
Must
Materjal
Magneesium, Polükarbonaat, Roostevaba teras
Aku
Akutehnoloogia *
Liitiumioon (Li-Ion)
Aku tööiga (CIPA-standard)
250 lööki
Aku tüüp
LP-E17
Toetatud akude arv
1
Aku laetuse indikaator
Yes
Töötingimused
Kasutamistemperatuur (T-T)
0 - 40 °C
Kaal ja mõõtmed
Laius
110,9 mm
Sügavus
44,4 mm
Kõrgus
68 mm
Kaal
319 g
Kaal (k.a aku)
366 g
Pakendi sisu
AC-adapter kaasa arvatud
Yes
Akulaadija kaasa arvatud
Yes
Akud kaasa arvatud
Yes
Kiirstardi juhend
Yes
Komplektis sisalduv tarkvara
Digital Photo Professional, Picture Style Editor, EOS Utility, Image Transfer Utility
Muud funktsioonid
Toiteallika tüüp
Patarei
Tehnilised andmed
Taimer
Yes