location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX305UA-FC013T Intel® Core™ i5 i5-6200U Sülearvuti 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Kuld

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX305UA-FC013T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0AB5-M01410
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Sülearvutid Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX305UA-FC013T Intel® Core™ i5 i5-6200U Sülearvuti 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Kuld
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sülearvuti Kokkukäiv Kuld
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 33,8 cm (13.3") Full HD 1920 x 1080 pikslit LED-tagantvalgustus 16:9
  • - 8 GB LPDDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - Bluetooth 4.0
  • - Liitiumpolümeer (LiPo) 56 Wh 45 W
  • - Windows 10 Home
More>>>
Short summary description ASUS Zenbook UX305UA-FC013T Intel® Core™ i5 i5-6200U Sülearvuti 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Kuld:
This short summary of the ASUS Zenbook UX305UA-FC013T Intel® Core™ i5 i5-6200U Sülearvuti 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Kuld data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX305UA-FC013T, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pikslit, 8 GB, 256 GB

Long summary description ASUS Zenbook UX305UA-FC013T Intel® Core™ i5 i5-6200U Sülearvuti 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Kuld:
This is an auto-generated long summary of ASUS Zenbook UX305UA-FC013T Intel® Core™ i5 i5-6200U Sülearvuti 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Kuld based on the first three specs of the first five spec groups.

ASUS Zenbook UX305UA-FC013T. Toote tüüp: Sülearvuti, Toote kuju: Kokkukäiv. Protsessori perekond: Intel® Core™ i5, Protsessori mudel: i5-6200U, Protsessori sagedus: 2,3 GHz. Ekraani diagonaal: 33,8 cm (13.3"), HD tüüp: Full HD, Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: LPDDR3-SDRAM. Salvestusmaht kokku: 256 GB, Salvestusseade: SSD. Pardagraafika adapteri mudel: Intel® HD Graphics 520. Installitud operatsioonisüsteem: Windows 10 Home. Toote värv: Kuld

Disain
Toote tüüp *
Sülearvuti
Toote värv *
Kuld
Toote kuju *
Kokkukäiv
Ekraan
Ekraani diagonaal *
33,8 cm (13.3")
Ekraani resolutsioon *
1920 x 1080 pikslit
Puutetundlik ekraan *
No
HD tüüp
Full HD
LED-tagantvalgustus
Yes
Loomulik kuvasuhe
16:9
Protsessor
Protsessori tootja *
Intel
Protsessori perekond *
Intel® Core™ i5
Protsessori generatsioon
6th gen Intel® Core™ i5
Protsessori mudel *
i5-6200U
Protsessorituumad
2
Protsessori harud
4
Protsessori võimendussagedus
2,8 GHz
Protsessori sagedus *
2,3 GHz
Süsteemi siinikiirus
4 GT/s
Protsessori vahemälu
3 MB
Protsessori vahemälu tüüp
Smart Cache
Protsessori pesa
LGA 1356 (pesa B2)
Protsessori litograafia
14 nm
Protsessori töörežiimid
64-bit
Protsessori seeria
Intel Core i5-6200 series
Protsessori koodnimetus
Skylake
CardBusi tüüp
QPI
Astmed
D1
Jahutusvõimsus (TDP)
15 W
Seadistatav TDP ülemväärtuse sagedus
2,4 GHz
Seadistatav TDP ülemväärtus
25 W
Seadistatav TDP-alamväärtus
7,5 W
Seadistatav TDP alamväärtuse sagedus
0,8 GHz
Tjunction
100 °C
PCI Ekspressi siinide maksimum arv
12
PCI Expressi pesade versioon
3.0
PCI Expressi konfiguratsioonid
1x4, 4x1
Protsessori poolt toetatud ECC
No
Mälu
Sisemälu *
8 GB
Sisemälu tüüp
LPDDR3-SDRAM
Mälu taktsagedus
1600 MHz
Mälu kujutegur
Paneelil
Maksimaalne sisemälu *
8 GB
Salvesti
Salvestusmaht kokku *
256 GB
Salvestusseade *
SSD
Pooljuhtketta maht
256 GB
Pooljuhtketta liides
SATA III
Optilise seadme tüüp *
No
Integreeritud kaardilugeja
Yes
Ühilduvad mälukaardid
SD, SDXC
Graafikad
Eraldiseisva graafika adapteri mudel *
Ei ole saadaval
Integreeritud graafikaadapter *
Yes
Eraldi graafikaadapter *
No
Sisemodemi graafikaadapteri perekond
Intel® HD Graphics
Pardagraafika adapteri mudel *
Intel® HD Graphics 520
Integreeritud graafikaadapteri baassagedus
300 MHz
Integreeritud graafikaadapteri dünaamiline sagedus
1000 MHz
Integreeritud graafikakaardi maksimaalne mälu
1,74 GB
Integreeritud graafikakaardi DirectX-i versioon
12.0
Integreeritud graafikakaardi OpenGL-i versioon
4.4
Integreeritud graafikakaardi ID
1916
Audio
Kõlarite tootja
Bang & Olufsen
Sisseehitatud mikrofon
Yes
Kaamera
Esikaamera
Yes
Võrgustumine
WiFi
Yes
WiFi-standardid
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetoothi versioon
4.0
Pesad & liidesed
USB 2.0 portide arv *
1
USB 3.2 Gen 1 (3.1 Gen 1) A-tüüpi portide hulk *
2
DVI-port
No
Micro-HDMI pesade arv
1
Kombineeritud kõrvaklappide/mikrofoni pesa
Yes
Dokkimispistmik
No
Laadimispordi tüüp
Alaldi sisendi pesa
Klaviatuur
Osutamisseade
Puuteplaat
Numbriklaviatuur *
No
Windows-klahv
Yes
Tarkvara
Installitud operatsioonisüsteem *
Windows 10 Home
Protsessori spetsiifilised funktsioonid
Intel®i traadita ekraani (Intel® WiDi)
Yes
Intel®i My WiFi tehnoloogia (Intel® MWT)
Yes
Intel® Smart Response vastamissüsteem
Yes
Intel®i identiteedi kaitse tehnoloogia (Intel® IPT)
Yes
Intel®i hüper hargtöötlus tehnoloogia (Intel® HT Technology)
Yes
Intel® Turbo Boost tehnoloogia
2.0
Intel®i Small Business Advantage (Intel® SBA)
Yes
Inteli täiustatud SpeedStep-tehnoloogia
Yes
Intel®i Clear Video HD tehnoloogia (Intel® CVT HD)
Yes
Intel®i Clear Video tehnoloogia
Yes
Intel® InTru™ 3D tehnoloogia
Yes
Intel® Insider™
Yes
Intel® Quick Sync videotehnoloogia
Yes
Intel®i paindlik ligipääs mälule (Flex Memory Access)
Yes
Intel®i tark vahemälu (Smart Cache)
Yes
Intel®i AES uus juhend (Intel® AES-NI)
Yes
Intel®i Trusted Execution tehnoloogia
No
Intel®i Enhanced Halt State tehnoloogia
Yes
Intel®i VT-x koos laiendatud lehetabelitega (EPT)
Yes
Intel®i Secure Key tehnoloogia
Yes
Intel®i TSX-NI tehnoloogia
No
Intel®i Stable Image Platform Program (SIPP) funktsioon
No
Intel® OS Guard
Yes
Intel®i Software Guard Extensions (Intel® SGX) tarkvara
Yes
Intel®i Clear Video tehnoloogia mobiilsele internetiseadele (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Ooterežiim
Yes
Termojärelevalve tehnoloogiad
Yes
Protsessori pakendi suurus
42 X 24 mm
Toetatud instruktsioonikogumikud
SSE4.1, SSE4.2, AVX 2.0
Protsessori kood
SR2EY
CPU konfiguratsioon (maksimaalne)
1
Lisavõimalused
No
Graafika & IMC-litograafia
14 nm
Intel®i Virtualization Technology Directed I/O seadmele
Yes
Intel®i Identity Protection tehnoloogia versioon
1,00
Intel®i Smart Response Technology versioon
1,00
Intel®i Stable Image Platform Program (SIPP) versioon
0,00
Intel®i Secure Key tehnoloogia versioon
1,00
Intel®i Small Business Advantage (SBA) versioon
1,00
Intel® TSX-NI versioon
1,00
Intel®i Virtualization-tehnoloogia (VT-X)
Yes
Protsessori ARK ID
88193
Tõrkevaba protsessor
Yes
Aku
Akutehnoloogia
Liitiumpolümeer (LiPo)
Aku mahtuvus *
56 Wh
Võimsus
AC-adapteri toide
45 W
AC-adapteri sagedus
50 - 60 Hz
AC-adapteri sisendpinge
100 - 240 V
AC-adapteri väljundpinge
19 V
Turvalisus
Usaldusväärse platvormi moodul (TPM)
Yes
Salasõna kaitse
Yes
Paroolikaitse tüüp
BIOS, HDD, Kasutaja
Sertifikaadid
Sertifikaat
UL, TUV, CE Marking Compliance, FCC Compliance, BSMI, CCC, EU Flower, Energy star, WEEE
Jätkusuutlikkus
Jätkusuutlikkuse sertifikaadid
ENERGY STAR
Kaal ja mõõtmed
Laius
324 mm
Sügavus
226 mm
Kõrgus
16 mm
Kaal *
1,3 kg
Muud funktsioonid
AC-adapter kaasa arvatud
Yes
Intel® segmendi märgistamine
Ettevõte