location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alcatel POP 4 PLUS 14 cm (5.5") Kaksik-SIM Android 6.0 4G Mikro-USB 1,5 GB 16 GB 2500 mAh Hõbe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alcatel Check ‘Alcatel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
POP 4 PLUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POP 4 PLUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5056D-2FALWE show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Nutitelefonid Check ‘Alcatel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alcatel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alcatel POP 4 PLUS 14 cm (5.5") Kaksik-SIM Android 6.0 4G Mikro-USB 1,5 GB 16 GB 2500 mAh Hõbe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14 cm (5.5") 1280 x 720 pikslit
  • - Qualcomm Snapdragon MSM 8909 1,1 GHz
  • - 1,5 GB 16 GB MicroSD (TransFlash) 32 GB
  • - 4G Kaksik-SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Üks kaamera 8 MP
  • - 2500 mAh
  • - Android 6.0
More>>>
Short summary description Alcatel POP 4 PLUS 14 cm (5.5") Kaksik-SIM Android 6.0 4G Mikro-USB 1,5 GB 16 GB 2500 mAh Hõbe:
This short summary of the Alcatel POP 4 PLUS 14 cm (5.5") Kaksik-SIM Android 6.0 4G Mikro-USB 1,5 GB 16 GB 2500 mAh Hõbe data-sheet is auto-generated and uses the product title and the first six key specs.

Alcatel POP 4 PLUS , 14 cm (5.5"), 1,5 GB, 16 GB, 8 MP, Android 6.0, Hõbe

Long summary description Alcatel POP 4 PLUS 14 cm (5.5") Kaksik-SIM Android 6.0 4G Mikro-USB 1,5 GB 16 GB 2500 mAh Hõbe:
This is an auto-generated long summary of Alcatel POP 4 PLUS 14 cm (5.5") Kaksik-SIM Android 6.0 4G Mikro-USB 1,5 GB 16 GB 2500 mAh Hõbe based on the first three specs of the first five spec groups.

Alcatel POP 4 PLUS . Ekraani diagonaal: 14 cm (5.5"), Ekraani resolutsioon: 1280 x 720 pikslit. Protsessori sagedus: 1,1 GHz, Protsessori perekond: Qualcomm Snapdragon, Protsessori mudel: MSM 8909. RAM-i maht: 1,5 GB, Sisemine mälumaht: 16 GB. Tagakaamera resolutsioon (numbriline): 8 MP, Tagumise kaamera tüüp: Üks kaamera. SIM-kaardi võimekus: Kaksik-SIM. Installitud operatsioonisüsteem: Android 6.0. Aku mahutavus: 2500 mAh. Toote värv: Hõbe. Kaal: 156 g