location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook Flip TP301UJ-C4014T Intel® Core™ i5 i5-6200U Híbrido (2-en-1) 33.8 cm (13.3") Pantalla táctil Full HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Oro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
ASUS Check ‘ASUS’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flip
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
TP301UJ-C4014T
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
90NB0AM2-M01060
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por ASUS: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 9495
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 09 Mar 2024 14:04:25
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points ASUS Vivobook Flip TP301UJ-C4014T Intel® Core™ i5 i5-6200U Híbrido (2-en-1) 33.8 cm (13.3") Pantalla táctil Full HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Oro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Híbrido (2-en-1) Convertible (Carpeta) Oro
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - Pantalla táctil 33.8 cm (13.3") Full HD 1920 x 1080 Pixeles Retroiluminación LED 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB Unidad de disco duro
  • - NVIDIA® GeForce® 920M Intel® HD Graphics 520
  • - Bluetooth 4.0
  • - 55 Wh 11 h 65 W
  • - Windows 10 Home
Más>>>
Descripción corta, sumario ASUS Vivobook Flip TP301UJ-C4014T Intel® Core™ i5 i5-6200U Híbrido (2-en-1) 33.8 cm (13.3") Pantalla táctil Full HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Oro:
Este corto sumario de la ficha técnica de ASUS Vivobook Flip TP301UJ-C4014T Intel® Core™ i5 i5-6200U Híbrido (2-en-1) 33.8 cm (13.3") Pantalla táctil Full HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Oro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

ASUS Vivobook Flip TP301UJ-C4014T, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 Pixeles, 4 GB, 1 TB

Descripción larga, sumario ASUS Vivobook Flip TP301UJ-C4014T Intel® Core™ i5 i5-6200U Híbrido (2-en-1) 33.8 cm (13.3") Pantalla táctil Full HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Oro:
Este es un sumario largo autogenarado de ASUS Vivobook Flip TP301UJ-C4014T Intel® Core™ i5 i5-6200U Híbrido (2-en-1) 33.8 cm (13.3") Pantalla táctil Full HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Oro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

ASUS Vivobook Flip TP301UJ-C4014T. Tipo de producto: Híbrido (2-en-1), Factor de forma: Convertible (Carpeta). Familia de procesador: Intel® Core™ i5, Modelo del procesador: i5-6200U, Frecuencia del procesador: 2.3 GHz. Diagonal de la pantalla: 33.8 cm (13.3"), Tipo HD: Full HD, Resolución de la pantalla: 1920 x 1080 Pixeles, Pantalla táctil. Memoria interna: 4 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 1 TB, Unidad de almacenamiento: Unidad de disco duro. Sistema operativo instalado: Windows 10 Home. Color del producto: Oro

Diseño
Tipo de producto *
Híbrido (2-en-1)
Color del producto *
Oro
Factor de forma *
Convertible (Carpeta)
Exhibición
Tipo de pantalla táctil
Capacitiva
Diagonal de la pantalla *
33.8 cm (13.3")
Resolución de la pantalla *
1920 x 1080 Pixeles
Pantalla táctil *
Yes
Tipo HD
Full HD
Tecnología táctil
Multi-touch
Retroiluminación LED
Yes
Relación de aspecto nativa
16:9
Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel® Core™ i5
Generación de procesadores
Intel® Core™ i5 de la sexta generación
Modelo del procesador *
i5-6200U
Núcleos del procesador
2
Filamentos de procesador
4
Frecuencia del procesador turbo
2.8 GHz
Frecuencia del procesador *
2.3 GHz
System bus data transfer rate
4 GT/s
Caché del procesador
3 MB
Tipo de cache en procesador
Smart Cache
Socket de procesador
LGA 1356 (Zócalo B2)
Litografía del procesador
14 nm
Modo de procesador operativo
64-bit
Serie del procesador
Intel Core i5-6200 series
Nombre clave del procesador
Skylake
Tipos de bus
QPI
Escalonamiento
D1
Potencia de diseño térmico (TDP)
15 W
Frecuencia configurable TDP-up
2.4 GHz
TDP-up configurable
25 W
TDP-down configurable
7.5 W
Frecuencia configurable TDP-down
0.8 GHz
Intersección T
100 °C
Número máximo de carriles exprés PCI
12
Versión de entradas de PCI Express
3.0
Configuraciones PCI Express
1x4, 4x1
ECC soportado por el procesador
No
Memoria
Memoria interna *
4 GB
Tipo de memoria interna
DDR3L-SDRAM
Velocidad de memoria del reloj
1600 MHz
Memoria interna máxima *
12 GB
Medios de almacenaje
Capacidad total de almacenaje *
1 TB
Unidad de almacenamiento *
Unidad de disco duro
Tipo de unidad óptica *
No
Lector de tarjeta integrado
Yes
Tarjetas de memoria compatibles
SD, SDHC
Gráficos
Modelo de adaptador de gráficos discretos *
NVIDIA® GeForce® 920M
Adaptador gráfico en tablero *
Yes
Adaptador de gráficos discreto *
Yes
Familia de adaptador gráfico incorporado
Intel® HD Graphics
Modelo de gráficos en tarjeta *
Intel® HD Graphics 520
Frecuencia de base de adaptador de gráficos incluida
300 MHz
Frecuencia dinámica de adaptador de gráficos incluida (max)
1000 MHz
Memoria máxima del adaptador de gráficos
1.74 GB
Adaptador de gráficos integrado versión DirectX
12.0
Adaptador de gráficos integrado versión OpenGL
4.4
Adaptador de tarjeta gráfica incluida
1916
Audio
Micrófono incorporado
Yes
Cámara fotográfica
Cámara frontal
Yes
Red
Wifi
Yes
Estándares de Wi-Fi
Wi-Fi 5 (802.11ac)
Ethernet
No
Bluetooth
Yes
Versión de Bluetooth
4.0
Puertos e Interfaces
Cantidad de puertos USB 2.0 *
1
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Cantidad de puertos tipo C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Número de puertos HDMI *
1
Puerto DVI
No
Combo de salida de auriculares / micrófono del puerto
Yes
Puertos e Interfaces
Conector base
No
Tipo de puerto de carga
Toma de entrada de CC
Teclado
Dispositivo apuntador
Touchpad
Teclado numérico *
No
Teclas de Windows
Yes
Software
Sistema operativo instalado *
Windows 10 Home
Características especiales del procesador
Tecnología Wireless Display (WiDi) de Intel
Yes
Tecnología My WiFi de Intel
Yes
Tecnología Intel® Smart Response
Yes
Tecnología de protección de identidad de Intel
Yes
Intel Hyper-Threading
Yes
Tecnología Intel® Turbo Boost
2.0
Intel Advantage de Pequeños Negocios (SBA)
Yes
Tecnología SpeedStep mejorada de Intel
Yes
Tecnología Clear Video HD de Intel
Yes
Tecnología Intel Clear Video
Yes
Tecnología Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Tecnología Intel® Quick Sync Video
Yes
Flex Memory Access de Intel
Yes
Caché inteligente de Intel
Yes
Intel AES Nuevas instrucciones
Yes
Tecnología Trusted Execution de Intel
No
Intel Enhanced Halt State
Yes
VT-x de Intel con Extended Page Tables (EPT)
Yes
Intel Secure Key
Yes
Intel TSX-NI
No
Programa de Plataforma de Imagen Estable de Intel (SIPP)
No
OS Guard
Yes
Extensiones Intel Software Guard (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Ejecutar comando de deshabilitación
Yes
Estados de inactividad
Yes
Tecnologías de Monitoreo Térmico
Yes
Tamaño del empaque del procesador
42 X 24 mm
Set de instrucciones soportadas
SSE4.1, SSE4.2, AVX 2.0
Código del procesador
SR2EY
Configuración de CPU (máximo)
1
Opciones integradas disponibles
No
Litografía de IMC y Gráficos
14 nm
Tecnología de virtualización de Intel para E / S dirigida (VT-d)
Yes
Versión Tecnología Intel de Protección de Identidad
1.00
Versión Tecnología Intel Smart Response
1.00
Versión estable Intel Image Platform Program (SIPP)
0.00
Versión Tecnología Intel de Clave Segura
1.00
Versión Ventaja para Pequeños Negocios (SBA)
1.00
Versión Intel TSX-NI
1.00
Tecnología Intel de Virtualización (VT-x)
Yes
Procesador ARK ID
88193
Procesador libre de conflicto
Yes
Batería
Número de celdas de batería
3
Capacidad de batería *
55 Wh
Duración de la batería (máxima)
11 h
Control de energía
Potencia de adaptador AC
65 W
Frecuencia de adaptador AC
50 - 60 Hz
Voltaje de entrada de adaptador AC
100 - 240 V
Corriente de salida de adaptador AC
3.42 A
Voltaje de salida de adaptador AC
19 V
Seguridad
Protección mediante contraseña
Yes
Protección con contraseña
Unidad de disco duro, Usuario
Peso y dimensiones
Ancho
322 mm
Profundidad
227 mm
Altura
19.9 mm
Peso *
1.7 kg
Source Testseek summary Average rating
Opiniones
Updated:
2017-03-01 06:39:51
Es ha coleccionado 5 opiniones de expertos para ASUS Vivobook Flip TP301UJ-C4014T Intel® Core™ i5 i5-6200U Híbrido (2-en-1) 33,8 cm (13.3") Pantalla táctil Full HD 4 GB DDR3L-SDRAM 1 TB Unidad de disco duro NVIDIA® GeForce® 920M Windows 10 Home Oro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%