location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro

Marca:
La marca comercial de un fabricante por el que el consumidor conoce la empresa. Un fabricante puede tener varias marcas. Algunos fabricantes autorizan la utilización de sus marcas a otros fabricantes.
DELL Check ‘DELL’ global rank
Familia de productos:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Nombre del producto:
Nombre del producto es la identificación de un producto de una marca, generalmente conocido como Nombre del modelo, pero es no totalmente único, ya que puede incluir algunas variantes de los productos. Nombre del producto es una parte clave en el título de la ficha técnica del producto en Icecat.
3442
Código del producto:
Identificador único del fabricante para un producto. Varios códigos de productos se pueden asignar a un código de producto original del fabricante si las especificaciones son idénticas. Mapeamos códigos erróneos y a veces variantes logísticos.
I3442_PDC450BW8SH
Categoría:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Ordenadores portátiles Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Calidad de la ficha técnica: creada/estandarizada por icecat
La calidad de la ficha técnica puede tener diversos niveles:
solo se ha importado información logística: Solamente contamos con información básica importada desde el fabricante, la ficha técnica no ha sido creada todavía por un editor.
creado por DELL: la ficha técnica ha sido importada desde una fuente oficial del fabricante, pero no ha sido estandarizada todavía por ningún editot de Icecat.
creada/estandarizada por icecat: la ficha técnica ha sido creada o estandarizaa por un editor de Icecat.
Este producto ha sido visto: 26449
Esta estadística está basada en los 97136 Sitios ecommerce (tiendas online, distribuidores, mayoristas, sitios de comparación, ecommerce ASPs, sistemas de compra, etc) descargan esta ficha técnica de Icecat Solamente marcas patrocinadoras están incluidas en el catálogo gratuito Open Icecat, distribuidas y usadas por 94642 usuarios Open Icecat (gratuito).
Información modificada el: 21 Oct 2022 10:14:32
La fecha del cambio más reciente de la ficha técnica en el sistema de Icecat.
Bullet Points DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portátil Concha Negro
  • - Intel® Pentium® 3558U 1,7 GHz
  • - 35,6 cm (14") 1366 x 768 Pixeles Retroiluminación LED 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB Unidad de disco duro DVD Super Multi
  • - Intel® HD Graphics
  • - Ethernet Bluetooth 4.0
  • - 40 Wh
  • - Windows 8.1 64 bits
Descripción corta DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro :
Description editorial corta de DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro

Intel Pentium 3558U 1.7GHz, 14" 1366x768 LED, 4GB DDR3L 1600MHz, 500GB HDD SATA 5400rpm, 802.11n, Bluetooth 4.0, Webcam, LAN, HDMI 1.4a, 2xUSB 3.0, USB 2.0, 2kg, Windows 8.1 64-bit, Negro
Más>>>
DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro:
Descripción comercial oficial de DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro provisto por el fabricante

Travel lighter. Travel longer.
Made to move
: Sleek and stylish, the lightweight Inspiron 14 3000 Series (Intel) delivers compact productivity when you’re on the run. Your Inspiron is built for the long haul with a spill-resistant keyboard, heavy-duty hinges and durable components.
Freedom to go further
: With a long lasting battery life, feel confident diving into tasks while you’re unplugged.
Quick connections
: Receive and transfer data at faster speeds with USB 3.0 technology. A built-in media card reader imports all your favorite pictures quickly from your camera.

Enhanced entertainment
More ways to enjoy HD clarity
: Your 14" display comes to life with brilliant HD resolution. Crisp details and resounding colors shine through as you interact with games, videos and photos. Type, swipe and scroll on your Inspiron 14 3000 Series (Intel) with an optional HD Touch feature that makes interacting with your applications fun and easy.
Responsive performance
: The Inspiron 14 is built with a 4th Gen Intel Core processor for plenty of power. From surfing the web to watching videos, take on each task with confidence. Available discrete graphics options of up to 2GB allow you to complete more intensive tasks without sacrificing performance.
Built-in DVD drive
: Burn your favorite playlist, watch movies and load software with a built-in optical drive. Or you can transfer high volumes of data from your hard drive to DVDs for easy file archiving.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.
Turn up the heat
: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.
Everything hinges on it
: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.
Keys to success
: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.
Buttoned up
: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.
Twist and turn
: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.
Always a good fit
: You'll probably never need to remove and reinstall your Inspiron's battery 750 times, but you can rest easy knowing that we've tested even that.

My Dell for your peace of mind
My Dell is an easy-to-use support tool that consolidates the information you need about your PC.
Proactive
: Advice and alerts let you know about issues before they happen, and tools to fix them if they arise.
Simple
: Get easy access to Dell support, warranty information and services to help you save time and reduce hassle.
Trustworthy
: Dell Back-up and Recovery provides flexible, automated backup and recovery to ensure your precious pictures, music and files remain safe. This feature is accessible through the My Dell interface.

Descripción corta, sumario DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro:
Este corto sumario de la ficha técnica de DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro se genera automáticamente y para ello se utiliza el título del producto y las seis características más importantes.

DELL Inspiron 3442, Intel® Pentium®, 1,7 GHz, 35,6 cm (14"), 1366 x 768 Pixeles, 4 GB, 500 GB

Descripción larga, sumario DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro:
Este es un sumario largo autogenarado de DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro basado en las tres primeras especificaciones técnicas de los cinco primeros grupos de características.

DELL Inspiron 3442. Tipo de producto: Portátil, Factor de forma: Concha. Familia de procesador: Intel® Pentium®, Modelo del procesador: 3558U, Frecuencia del procesador: 1,7 GHz. Diagonal de la pantalla: 35,6 cm (14"), Resolución de la pantalla: 1366 x 768 Pixeles. Memoria interna: 4 GB, Tipo de memoria interna: DDR3L-SDRAM. Capacidad total de almacenaje: 500 GB, Unidad de almacenamiento: Unidad de disco duro, Tipo de unidad óptica: DVD Super Multi. Modelo de adaptador gráfico incorporado: Intel® HD Graphics. Sistema operativo instalado: Windows 8.1. Color del producto: Negro

Diseño
Tipo de producto *
Portátil
Color del producto *
Negro
Factor de forma *
Concha
Exhibición
Diagonal de la pantalla *
35,6 cm (14")
Resolución de la pantalla *
1366 x 768 Pixeles
Pantalla táctil *
No
Retroiluminación LED
Yes
Relación de aspecto nativa
16:9
Procesador
Fabricante de procesador *
Intel
Familia de procesador *
Intel® Pentium®
Modelo del procesador *
3558U
Número de núcleos de procesador
2
Número de hilos de ejecución
2
Frecuencia del procesador *
1,7 GHz
System bus data transfer rate
5 GT/s
Caché del procesador
2 MB
Tipo de cache en procesador
Smart Cache
Socket de procesador
BGA 1168
Litografía del procesador
22 nm
Modo de procesador operativo
64 bits
Serie del procesador
Intel Pentium 3000 series for Mobile
Procesador nombre en clave
Haswell
Tipos de bus
DMI2
Paridad FSB
No
Escalonamiento
D0
Potencia de diseño térmico (TDP)
15 W
Intersección T
100 °C
Número máximo de buses PCI Express
10
Versión de entradas de PCI Express
2.0
Configuraciones PCI Express
4x1, 1x4
ECC que admite el procesador
No
Memoria
Memoria interna *
4 GB
Tipo de memoria interna
DDR3L-SDRAM
Velocidad de memoria del reloj
1600 MHz
Disposición de la memoria
1 x 4 GB
Memoria interna máxima *
16 GB
Medios de almacenaje
Capacidad total de almacenaje *
500 GB
Unidad de almacenamiento *
Unidad de disco duro
Número de HDDs instalados
1
Capacidad del HDD
500 GB
Interfaz del HDD
SATA
Velocidad de rotación del HDD
5400 RPM
Tamaño del HDD
2.5"
Tipo de unidad óptica *
DVD Super Multi
Tarjeta de lectura integrada
Yes
Gráficos
Modelo de adaptador de gráficos discretos *
No disponible
Adaptador gráfico incorporado *
Yes
Adaptador de gráficos discreto *
No
Familia de adaptador gráfico incorporado
Intel® HD Graphics
Modelo de adaptador gráfico incorporado *
Intel® HD Graphics
Frecuencia base de gráficos incorporada
200 MHz
Frecuencia dinámica (máx) de adaptador gráfico incorporado
1000 MHz
Audio
Sistema de audio
Waves MaxxAudio 4
Micrófono incorporado
Yes
Cámara fotográfica
Cámara frontal
Yes
Resolución de la cámara frontal (numérica)
1 MP
Conexión
Wifi
Yes
Wi-Fi estándares
Wi-Fi 4 (802.11n)
Ethernet
Yes
Bluetooth
Yes
Versión de Bluetooth
4.0
Puertos e Interfaces
Cantidad de puertos USB 2.0 *
1
Cantidad de puertos tipo A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Ethernet LAN (RJ-45) cantidad de puertos
1
Número de puertos HDMI *
1
Versión HDMI
1.4a
Puerto DVI
No
Puerto de salida S/PDIF
No
Micrófono, jack de entrada
No
Combo de salida de auriculares / micrófono del puerto
Yes
Conector base
No
Tipo de puerto de carga
Toma de entrada de CC
Ranura ExpressCard
No
Tipo de ranura, CardBus PCMCIA
No
Ranura SmartCard
No
Cantidad total de conectores SATA
2
Número de conectores SATA III
2
Desempeño
Chipset
Intel® HM76 Express
Teclado
Dispositivo apuntador
Touchpad
Teclado numérico *
No
Software
Arquitectura del sistema operativo
64 bits
Idioma del sistema operativo
Español
Software
Sistema operativo instalado *
Windows 8.1
Software incluido
Microsoft Office 2013, McAfee
Características especiales del procesador
Wireless Display de Intel® (Intel® WiDi)
No
Tecnología My WiFi de Intel® (Intel® MWT)
No
Tecnología Smart Connect de Intel®
Yes
Tecnología anti-robo de Intel® (Intel® AT)
No
Tecnología Intel® Rapid Start
No
Tecnología Intel® Smart Response
No
Tecnología de protección de identidad de Intel® (Intel® IPT)
No
Intel Hyper-Threading
No
Tecnología Intel® Turbo Boost
No
Intel® Advantage de Pequeños Negocios (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Tecnología de sonido en alta definición de Intel® (Intel® HD Audio)
Yes
Tecnología de gestión activa de Intel® (Intel® AMT)
No
Tecnología SpeedStep mejorada de Intel
Yes
Tecnología Clear Video HD de Intel® (Intel® CVT HD)
No
Tecnología Intel® Clear Video
Yes
Intel® Tecnología InTru™ 3D
No
Intel® Insider™
No
Tecnología Intel® Quick Sync Video
Yes
Flex Memory Access de Intel®
No
Caché Intel®igente de Intel®
Yes
Intel® AES Nuevas instrucciones (Intel® AES-NI)
No
Tecnología Trusted Execution de Intel®
No
Intel® Enhanced Halt State
Yes
VT-x de Intel® con Extended Page Tables (EPT)
Yes
Conmutación basada en la demanda de Intel®
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Programa de Plataforma de Imagen Estable de Intel® (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estados de inactividad
Yes
Tecnología Thermal Monitoring de Intel
Yes
Tamaño del CPU
40 x 24 x 1.5 mm
Set de instrucciones soportadas
SSE4.1, SSE4.2
código de procesador
SR1E8
Configuración de CPU (máximo)
1
Opciones integradas disponibles
No
UART
Yes
Tecnología de virtualización de Intel® para E / S dirigida (VT-d)
No
Versión de Intel® Smart Connect Technology
1,00
Versión de Intel® Identity Protection Technology
0,00
Versión de Intel® Smart Response Technology
0,00
Versión del programa Intel® de plataforma de imagen estable
0,00
Versión de Intel® Secure Key Technology
1,00
Versión de Intel® Small Business Advantage (SBA)
0,00
Versión del firmware Intel® ME
9.5
Versión Intel® TSX-NI
0,00
Tecnología de virtualización Intel® (VT-x)
Yes
Tecnología Dual Display Capable de Intel®
No
Tecnología FDI de Intel®
No
Tecnología Intel® Rapid Storage
Yes
Fast Memory Access de Intel®
No
Procesador ARK ID
78945
Procesador libre de conflictos
Yes
Batería
Número de celdas de batería
4
Capacidad de batería *
40 Wh
Seguridad
Ranura para cable de seguridad
Yes
Tipo de ranura de bloqueo del cable
Kensington
Peso y dimensiones
Ancho
342 mm
Profundidad
246 mm
Altura
25,4 mm
Peso *
2,11 kg
Otras características
LightScribe
No
Tecnología de virtualización de Intel® (Intel® VT)
VT-x
Etiquetado de segmentos Intel®
Oficina en casa
Source Testseek summary Average rating
Opiniones
Updated:
2014-09-13 01:54:58
Es ha coleccionado 7 opiniones de expertos para DELL Inspiron 3442 Intel® Pentium® 3558U Portátil 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8.1 Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Review comments Score
notebookcheck.org
Updated:
2014-09-13 01:54:58
Oficina de aluminio. El Dell Inspiron 14-7437 es un ultrabook de aluminio con pantalla táctil y Windows 8 y nos recuerda a un MacBook. ¿Cómo le va en nuestro análisis?...
Good Excelente duración de batería, Carcasa de aluminio, Display táctil, Buen touchpad...
Bad Mala mejorabilidad, Ruidoso bajo carga, Teclado inusual, Display de baja resolución...
82%
cnet.com/es/
Updated:
2014-09-13 01:54:58
son casi los mismo que en el 14 7000 Series.La Inspiron 14R es más un remplazo de una computadora de escritorio que de una computadora ultraliviana, pero si buscas más almacenamiento y una unidad óptica, en vez de portabilidad, mira esa computadora.Sin em...
Good La Dell Inspiron 14 7000 Series ofrece a los compradores de laptops una opción más elegante que las Inspiron de gama baja. Tiene un buen precio para su diseño y configuración, incluyendo una estructura de aluminio que es realmente delgada, una pantalla tá...
Bad Dell ofrece solo dos configuraciones de hardware y no da la opción de un disco duro híbrido o SSD...
Bottom line Aunque sus componentes y su desempeño son promedio para su precio, la Dell Inspiron 14 7000 Series ofrece una estructura de aluminio, un teclado con teclas iluminadas y una pantalla táctil 1080 que le da una sensación premium...
75%
notebookcheck.org
Updated:
2014-09-25 01:15:33
Un paquete redondo. Una delgada carcasa de aluminio junto conun procesador Core i7 y pantalla Full HD dan un portátil de 14" de Dell. El paquete queda rematado con una buenísima duración de batería. ¿Ha creado Dell un dispositivo potente?...
Good Decente rendimiento de aplicación, Pantalla Full HD IPS de gran contraste, Atractiva carcasa de aluminio, Muy buena duración de batería...
Bad Sin cubierta de mantenimiento...
80%
techcetera.co
Updated:
2014-10-27 01:11:40
Hace unos días llegó a mis manos una de las últimas terminales de la firma Dell, la nueva Inspiron 14 Serie 5000, que tiene un “look” bastante elegante con acabados de aluminio cepillado, combinado con una carcaza de color negro mate. Aunque no es la ter...
0%