location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wagner SprayTech 705 Portable steam cleaner 3.785 L 1500 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wagner SprayTech Check ‘Wagner SprayTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
282018
Category:
Cleaning appliances or devices that use steam to quickly dry, clean, and sanitize surfaces. Often the process is effective enough to disinfect or even sterilize the surfaces.
Steam Cleaners Check ‘Wagner SprayTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wagner SprayTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wagner SprayTech 705 Portable steam cleaner 3.785 L 1500 W Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable steam cleaner
  • - Capacity: 3.785 L
  • - 1500 W
  • - Black, White
Long product name Wagner SprayTech 705 Portable steam cleaner 3.785 L 1500 W Black, White :
The short editorial description of Wagner SprayTech 705 Portable steam cleaner 3.785 L 1500 W Black, White

705 Steamer - 1500 W, 3785 ml, 3.35m steam hose
More>>>
Short summary description Wagner SprayTech 705 Portable steam cleaner 3.785 L 1500 W Black, White:
This short summary of the Wagner SprayTech 705 Portable steam cleaner 3.785 L 1500 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Wagner SprayTech 705, Portable steam cleaner, 3.785 L, Black, White, 1500 W

Long summary description Wagner SprayTech 705 Portable steam cleaner 3.785 L 1500 W Black, White:
This is an auto-generated long summary of Wagner SprayTech 705 Portable steam cleaner 3.785 L 1500 W Black, White based on the first three specs of the first five spec groups.

Wagner SprayTech 705. Type: Portable steam cleaner, Capacity: 3.785 L, Product colour: Black, White. Power: 1500 W