location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS14006 show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Black
  • - 25.4 cm (10") 1024 x 600 pixels
  • - NVIDIA Tegra Tegra 2 (250) 1 GHz
  • - 0.5 GB Flash Card reader integrated
  • - 802.11g Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 3300 mAh 7.5 h
  • - Android
Warranty:
Long product name Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black :
The short editorial description of Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black

ViewPad V10s - 10" LED 1024 x 600 Multi-Touch, Tegra 250 SMP dual Cortex-A9 1GHz, 512MB DDR2, NAND 512MB SLC, 802.11 b/g, Bluethooth, MicroSD, 1.3 M Camera, Android 2.2
More>>>
Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black:
The official marketing text of Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black as supplied by the manufacturer

The ViewPad® 10s prides itself in its unprecedentedly powerful audiovisual core making it the ultimate mobile entertainment device with extremely astonishing effect. With the remarkable Android® 2.2, and the user-friendly interface experience, the ViewPad 10s is a great device with lots of potential to have fun with. Mobile life should be enjoyable on the go.

Fulfilling your desire for HD quality entertainment. The ViewPad® 10s equipped with the advanced NVIDIA Tegra2 Multimedia System-on-a-Chip integrated with a never-beforeseen 1GHz dual-core CPU providing seamless Full HD playback. It is capable of playing crystal-clear video contents of prime time movies, popular TV series, and HQ online videos up to 6.5 hours of continuous operation. The slim design is a perfect fit with your active lifestyle. The 10” high resolution LED backlit screen is of capacitive type and supports multi-touch and Adobe Flash, which allows you to switch between apps, zoom in and out of your favorite photos, do plenty of Web browsing, and watch tons of flash clips on YouTube all in a snap.

The ViewPad® 10s is ingeniously packed with features like movies, music, and photo albums; you can work, play and share - all on one cool device!

Candlelight Dining
Instant Guiding in Every Aspect of Your Life
In a strange place? No worries! With the built-in **GPS and *Google Maps services, the ViewPad® 10s will instantly point you in the right direction. Whether you fancy a stroll, a drive, or a walk, the ViewPad® 10s is your best personal guide to plan the best route for you. With superfast **3G and WiFi networks, you can search for hot scenic spots and get your hands on the latest offerings in no time. You’ll be the smartest guy in every aspect of your life!
*navigation software is optional.
**actual product specifications may vary depending on the model.

Document Handling
Inspiration is Unlimited
With ThinkFree Office software, you can access your tour guides, financial reports, idea records, and all sorts of information. The ViewPad® 10s is your perfect private secretary on the move.

Movie Watching
Multimedia Center with High-quality Playback
The ViewPad® 10s boasts a powerful high-definition audiovisual device. The built-in HDMI digital interface lets you connect at any time to accessories like a big-screen LCD TV, a projector, and all sorts of displaying equipment. With ViewPad® 10s, you can enjoy images, videos, and animation in Full HD, or instantly share them with your relatives and friends anytime, anywhere. When a supreme atmosphere is created, your entertainment horizons will be further broadened!

Online Chatting
Social Networking with No Boundaries
Instant sharing; instantly active! With *3G and WiFi connections and built-in social networking websites like Facebook, MSN, Plurk, Twitter, Skype, you can comment on your loved ones’ instant messages and share every touching moment with them at any time.
*actual product specifications may vary depending on the model

Photo Album Making
Sharing Every Touching Moment
Intelligent and spontaneous multiple-touch function of the ViewPad® 10s can let you zoom in or out pictures, view them, and editing them with tap and touch of your fingertips, and display your favorite photos by the most vivid way. The ViewPad® 10s is the most eye-catching digital album at any time!

Video Calling
Visual Meetings Maximizing Friendship
With the built-in dual webcams on both sides and through superfast *3G and WiFi networks, you can share your ideas and thoughts on a video call with your friends and family at any time. The ViewPad® 10s sends you right to the scene where you’re not able to make it. Interpersonal relationships are never so close, and you’re always in touch with your loved ones!
*actual product specifications may vary depending on the model

Short summary description Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black:
This short summary of the Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic ViewPad 10s, 25.4 cm (10"), 1024 x 600 pixels, 0.5 GB, 0.5 GB, Android, Black

Long summary description Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black:
This is an auto-generated long summary of Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black based on the first three specs of the first five spec groups.

Viewsonic ViewPad 10s. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 0.5 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor: Tegra 2 (250). Internal memory: 0.5 GB. Front camera. Top Wi-Fi standard: 802.11g. Card reader integrated. Weight: 730 g. Operating system installed: Android. Product colour: Black

Display
Display diagonal *
25.4 cm (10")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Display brightness
200 cd/m²
Touch technology
Multi-touch
Touch screen type
Capacitive
Native aspect ratio
128:75
Processor
Processor family *
NVIDIA Tegra
Processor *
Tegra 2 (250)
Processor number of cores
2
Processor frequency *
1 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory
0.5 GB
Storage
Internal storage capacity *
0.5 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Graphics
Graphics card family
NVIDIA
Audio
Built-in speakers
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Built-in camera
Yes
Main camera resolution (numeric)
1.3 MP
Maximum video resolution
1920 x 1080 pixels
Second camera
No
Front camera *
Yes
Network
3G standards
WCDMA
Bluetooth
Yes
Bluetooth version
2.1+EDR
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11b, 802.11g
Ports & interfaces
USB 2.0 ports quantity
1
HDMI ports quantity
1
Microphone in
No
SmartCard slot
No
Headphone out
Yes
DC-in jack
Yes
Design
Form factor *
Slate
Product colour *
Black
Performance
GPS
No
Position location *
No
Security
Fingerprint reader
No
Software
Platform *
Android
Operating system version
2.2
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel Wireless Display (WiDi) Technology
No
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
No
Intel® Smart Response Technology
No
Enhanced Intel SpeedStep Technology
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery performance *
3300 mAh
Battery life (max)
7.5 h
Continuous video playback time
6.5 h
Continuous audio playback time
16 h
Energy Management
AC adapter power
12 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
AC adapter output current
1 A
Media Formats
Audio formats supported
AAC, MP3, OGG
Image formats supported
BMP, GIF, JPG, PNG
Video compression formats
H.264
Weight & Dimensions
Width
275.5 mm
Depth
14.5 mm
Height
78.5 mm
Weight
730 g
Packaging Content
AC adapter bundled
Yes
Cables included
Yes
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Storage temperature range (T-T)
-30 - 65 °C
Operating relative humidity range
15 - 80%
Storage relative humidity range
5 - 85%
Other features
Docking connector
No
Wi-Fi
Yes
2G standards
GSM
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 05:46:10
Uk has collected 26 expert reviews for Viewsonic ViewPad 10s NVIDIA Tegra 0.5 GB 25.4 cm (10") 802.11g Android Black and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
gadgetguy.com.au
Updated:
2013-08-01 05:46:10
The last time we saw a Viewsonic tablet, it was in the form of the 7 inch ViewPad, a slate that came with a fair amount of features, but was let down by an average experience, poor touchscreen and the absence of Flash. Now we have the 10 inch version...
Good Fast Nvidia Tegra 2 processor inside...
Bad Very plastic feeling; Old Android operating system; No access to Android market. Without access to the Android market, nothing can take advantage of the fast processor being used; Low quality screen...
Bottom line If it had access to the Android Market, the ViewPad 10s would be a decent tablet, even without Android’s tablet-friendly Honeycomb OS. It doesn’t, however, and that hobbles its abilities and limits it appeal. Sure, it’s fine for browsing the web, some...
40%
pcworld.co.nz
Updated:
2013-08-01 05:46:10
#8 in our 2011 Tablet Countdown.I've been working for PC World for around eight months now. A lot of gadgets have passed my desk in that time, both good and bad. Even before I worked here, I was a tech fiend, devouring whatever I could get my hands on...
0%
expertreviews.co.uk
Updated:
2013-08-01 05:46:10
The ViewPad 10s is virtually identical to the Advent Vega except that it comes with a 16GB memory card rather than 4GB. The rest is the same: a 10.1in screen, a dual-core 1GHz processor and Android 2.2 (Froyo) are the highlights, and the price is sligh...
Bottom line A fast and well-built Android tablet, but Advent's Vega is better value...
60%
pocket-lint.com
Updated:
2013-08-01 05:46:10
Quick review Full review Images (12) News Related The ViewSonic ViewPad 10s comes in two variants, the Wi-Fi only or the 3G version. We managed to get our hands on the 3G version of the 10-inch Android tablet looking to bring entertainment to the mass...
Good Powerful chipset handles video playback well, Flash ready from the off, hardware connections...
Bad Design, controls, software is buggy, similar spec can be found for cheaper, poor display...
Bottom line The ViewSonic ViewPad 10s isn’t particularly stable as a software build and the feel of the tablet in the hand isn’t that good either, making it difficult to recommendKey specs3.5mm jack, Android, HDMI, microSD, Touchscreen, USB, Wi-Fi...
50%
techradar.com
Updated:
2013-08-01 05:46:10
There is a ludicrously thin 9.7-inch shadow over tablet releases at the moment. The iPad 2 has landed, and we judged it the best tablet yet. However, that doesn't stop the march of Apple's competitors.We first saw the ViewSonic ViewPad 10s at CES, and we...
Good Nice design, Fast web browsing, Good price, Responsive touchscreen, USB hosting...
Bad Not a tablet UI, No Google apps, Poor viewing angles, Annoying performance glitches, No built-in memory and won't connect to PC over USB...
Bottom line Though it isn't a total tablet disaster, we simply can't recommend the ViewPad 10s over the competition...
50%
alphr.com
Updated:
2013-08-01 05:46:10
The speed at which manufacturers are churning out tablets is mind-boggling, yet aside from Apple, none has really convinced. ViewSonic hopes to change that with the ViewPad 10S, an update to the distinctly uninspiring, dual-booting Windows/Android tablet...
Bottom line Fast, feature-packed and reasonably priced, but the screen is poor and there's no support for Android Market...
67%
Country Distributor
United Kingdom 1 distributor(s)