location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Golfer 2 144 x 168 pixels GPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Golfer 2 GPS Watch - Black - Large
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1REG.001.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926082068 show
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
TomTom 1REG.001.00 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TomTom Golfer 2 144 x 168 pixels GPS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sport watch
  • - 144 x 168 pixels
  • - Water resistant Waterproof up to: 40 m
  • - Accelerometer
  • - GPS
  • - Bluetooth
Long product name TomTom Golfer 2 144 x 168 pixels GPS :
The short editorial description of TomTom Golfer 2 144 x 168 pixels GPS

22x25mm (144x168px), GPS, 40m/130feet (5 ATM), 60.8g, 13.7mm
More>>>
Short summary description TomTom Golfer 2 144 x 168 pixels GPS:
This short summary of the TomTom Golfer 2 144 x 168 pixels GPS data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Golfer 2, GPS, 60.8 g

Long summary description TomTom Golfer 2 144 x 168 pixels GPS:
This is an auto-generated long summary of TomTom Golfer 2 144 x 168 pixels GPS based on the first three specs of the first five spec groups.

TomTom Golfer 2. Display resolution: 144 x 168 pixels. GPS. Weight: 60.8 g. Waterproof up to: 40 m

24/7 ACTIVITY TRACKING
24/7 ACTIVITY TRACKING

Capture your steps, active minutes and calories burned throughout the day.

AUTOMATIC SHOT DETECTION
AUTOMATIC SHOT DETECTION

See at a glance how far you've hit the ball thanks to automatic shot detection. You can also manually tag shots if they're not automatically detected.

SHOT HISTORY ANALYSIS
SHOT HISTORY ANALYSIS

Analyse your shots in post-game analysis on the TomTom Golfer App. See what's working for you and what you can change to improve.

HAZARDS
HAZARDS

Stay out of the water and the bunkers with the help of hazard-view. See precise distances to reach and carry every individual hazard on each hole before you take your shot.

GREEN DISTANCES
GREEN DISTANCES

Choosing the right club for the shot is easy when you know the exact distance to the front, middle and back of the green.

GREEN-VIEW
GREEN-VIEW

With Green-View graphics, you'll know the right approach, the hazard locations and the lay of the green long before you take your first shot.

AUTOMATIC SCORECARD
AUTOMATIC SCORECARD

Track your score without worrying about the little pencil. Plus, your shots are recorded and categorised for post-game analysis.

OVER 40,000 COURSES
OVER 40,000 COURSES

Your golf watch comes preloaded with full course data of over 40,000 international golf courses. Calculation includes all combinations of golf courses at multi-course facilities.

DAILY COURSE UPDATES
DAILY COURSE UPDATES

Receive course updates wirelessly from your smartphone at no extra cost to ensure no mid-game surprises.

ROUND TRACKING
ROUND TRACKING

All the numbers you need in one place - the time, overall distance and score of each round as you play it.

WIRELESS SYNCING
WIRELESS SYNCING

Sync your session wirelessly to the TomTom Golfer App for your scorecard and post-game analysis.

PERFECT FIT
PERFECT FIT

Whether you're male or female, large or small, comfort will be instant thanks to the Small and Large strap size options providing a snug, no-slide fit.

ULTRA-SLIM DESIGN
ULTRA-SLIM DESIGN

Play with a lightweight watch made for golfers. It's designed to help you out on the course, but designer enough to look good in the clubhouse afterwards.

WATER-RESISTANT TO 40M (5 ATM)
WATER-RESISTANT TO 40M (5 ATM)

Play your game in all weather conditions - even in wind and torrential rain. The TomTom Golfer 2 can handle the toughest conditions.

CUSTOMISABLE STRAPS
CUSTOMISABLE STRAPS

Choose from the two strap colours available in Small and Large sizes to match your golfing wardrobe.

ONE-BUTTON CONTROL
ONE-BUTTON CONTROL

Navigate easily through menus with one-touch control. No fiddling and no fuss, just quick and easy access to all the features you need.

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:04:29
Uk has collected 8 expert reviews for TomTom Golfer 2 GPS Watch - Black - Large and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2017-05-01 06:04:28
What is the TomTom Golfer 2? The TomTom Golfer 2 is TomTom's follow up to its original golf watch. Instead of a revamp, it's more of an evolution, with TomTom adding in automatic shot detection and post-round analysis. If you're looking for a virtual cadd...
Good Lovely design, Automatically detects nearby courses and shots, Accurate yardage, Simple and intuitive navigation...
Bad Limited usefulness off the course, Syncing issues, Buzzing can be a distraction...
Bottom line The TomTom Golfer 2 is an on-course asset and only software bugs prevent it from receiving a wholehearted recommendation. Watch: Trusted Explains – Wearables and Fitness Trackers...
60%
wareable.com
Updated:
2017-05-01 06:04:29
The original TomTom Golfer was one of Wareable's favourite golf watches, thanks to its super accurate distances, wealth of lay-up information and decent value.Now the company is back with the TomTom Golfer 2, and things have got serious. In addition to GP...
Good Great lay-up and hazard data, Powerful green view, MySports app is great for golf...
Bad Auto-detection horror show, Lots of junk data, Expensive...
Bottom line While we still look at the TomTom Golfer 2 affectionately thanks to the great app and the top hazard data, shocking experience with the automatic shot detection ruins the round. By adding such a large amount of junk data into the mix is a backward step fo...
50%
pocket-lint.com
Updated:
2017-05-01 06:04:29
TomTom has released a new version of its golf GPS wearable, appropriately called the Golfer 2, looking to put all the information you could want onto your wrist. It replaces the current Golfer, expanding its functionality and following the same lines as...
Bottom line The TomTom Golfer 2 will be available in May for £199, which is the same price as the device it replaces. For that you have an updated design with a better strap and a slimmer and more sophisticated design.There are added features in the shot detection an...
0%
wareable.com
Updated:
2017-08-04 14:18:34
The new TomTom Golfer 2 SE GPS golf watch couldn't have come soon enough here at Wareable, after the issues we had in our original Golfer 2 review. Our main problem with the original Golfer 2 was the price hike for the shot tracking features, which we fou...
Good Accurate distances, clear hazards, Good golfer app, Distance of every shot shown live...
Bad False positives and missed shots, Buzzes can be irritating, Peculiar scoring input...
Bottom line The TomTom Golfer SE is a great quality golf watch that offers a mature and honed take on TomTom's shot detection, in an affordable package. While far from perfect, TomTom's mix of shot detection and manual scoring makes its post-round analysis with the n...
80%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)