location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 235 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Start 50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FD5.054.00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926071611 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 235 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 12.7 cm (5") Black
  • - Auto
  • - Lane guidance
  • - Touch screen Widescreen 480 x 272 pixels
  • - Built-in speakers
Long product name TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 235 g Black :
The short editorial description of TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 235 g Black

Start 50 Europe, 5.0", 480 x 272, MicroSD, 235g
More>>>
Short summary description TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 235 g Black:
This short summary of the TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 235 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Start 50, Multi, City, House number, Street, Internal, Western Europe, 12.7 cm (5"), 480 x 272 pixels

Long summary description TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 235 g Black:
This is an auto-generated long summary of TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touch screen 235 g Black based on the first three specs of the first five spec groups.

TomTom Start 50. Languages support: Multi, Address input: City, House number, Street. Antenna: Internal. Map coverage: Western Europe. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Display: LCD. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash)

Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 08:59:30
Uk has collected 4 expert reviews for TomTom Start 50 navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 235 g Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-01-10 08:59:22
The Start 50 is currently TomTom's cheapest in-car satnav (it's the same price as the smaller-screened Start 40), but it has mapping for 39 European countries which explains why it's a bit more expensive than, say, Garmin's entry-level nüvi 52LM which has...
Bottom line While more expensive than some entry-level satnavs, you do get coverage of the whole of Europe and free updates for life. The resistive touch screen is a disappointment, though, and this isn't really compensated for by voice control since this can only be...
70%
trustedreviews.com
Updated:
2015-01-10 08:59:30
What is the TomTom Start 50? The TomTom Start 50 is the 5-inch model from the company's latest entry-level range. It has been a while since we have seen a new TomTom Start, which up until now had not moved over to the wholesale redesign inaugurated by the...
Good Maps for 45 European countries, Lifetime maps, Streamlined new menu design...
Bad TomTom's GO 40 offers live traffic for the same price...
Bottom line The TomTom Start 50 is a capable entry-level sat-nav, although the 4.3-inch GO 40 trumps it for sheer value.Next, read our TomTom GO 40 review...
80%
Country Distributor
United Kingdom 1 distributor(s)