location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Via 135 M Europe navigator Fixed 12.7 cm (5") Touch screen 181 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Via 135 M Europe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EQ5.002.11 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom Via 135 M Europe navigator Fixed 12.7 cm (5") Touch screen 181 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 12.7 cm (5") Black
  • - Auto
  • - Touch screen Widescreen 480 x 272 pixels
  • - Bluetooth
  • - Built-in speakers
More>>>
Short summary description TomTom Via 135 M Europe navigator Fixed 12.7 cm (5") Touch screen 181 g Black:
This short summary of the TomTom Via 135 M Europe navigator Fixed 12.7 cm (5") Touch screen 181 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Via 135 M Europe, Multi, Internal, All Europe, 12.7 cm (5"), 480 x 272 pixels, 16:9

Long summary description TomTom Via 135 M Europe navigator Fixed 12.7 cm (5") Touch screen 181 g Black:
This is an auto-generated long summary of TomTom Via 135 M Europe navigator Fixed 12.7 cm (5") Touch screen 181 g Black based on the first three specs of the first five spec groups.

TomTom Via 135 M Europe. Languages support: Multi. Antenna: Internal. Map coverage: All Europe. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash)

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 05:11:47
Uk has collected 11 expert reviews for TomTom Via 135 M Europe navigator Fixed 12.7 cm (5") Touchscreen 181 g Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
T3.com
Updated:
2015-01-11 05:11:47
The TomTom VIA 135's styling may be low key to the point of anonymity. But it's a solid, highly refined piece of kit with plenty of attention to detail.A great example is the neat integration of the charging port on the rear of the chassis. It's cleverly...
Good Low, low price, TomTom's maps and routes, Fiveinch proportions...
Bad Resistive touch tech, Short on features, No connected features...
80%
techradar.com
Updated:
2015-01-11 05:11:47
Voice recognition is a technological dream that we all feel our devices should be capable of - even our sat navs. Are we ready for our in-car companions to listen to us while we're out and about? Movies and novels have had us talking to computers since th...
Good Great map technology, Clear voice navigation, Compact unit and mount...
Bad Inconsistent voice recognition, Hardly hands, free, Only covers UK and Ireland...
Bottom line While TomTom should be applauded for trying to get voice recognition out there and in cars, the Via 135 doesn't feel like it's at a stage where it's ready for mass consumption just yet. There are moments where it works perfectly, but there are plenty of...
60%
techradar.com/au/
Updated:
2015-01-11 05:11:47
Voice recognition is a technological dream that we all feel our devices should be capable of - even our sat navs. Are we ready for our in-car companions to listen to us while we're out and about?Movies and novels have had us talking to computers since the...
Good Great map technology, Clear voice navigation, Compact unit and mount...
Bad Inconsistent voice recognition, Hardly handsfree, Only covers UK and Ireland...
Bottom line While the idea of using voice commands to navigate your way around the country is a neat one, the reality still has a surprisingly long way to go. At times the TomTom Via 135 works well, but it's amazing how quickly not being understood can frustrate. We...
60%
trustedreviews.com
Updated:
2015-01-11 05:11:47
It's amazing to think, considering how dangerous it is to fiddle with gadgets whilst driving, that few sat-navs offer truly capable voice control. Garmin has developed the most effective system so far, as seen in its nuvi 3790T . But TomTom was never goin...
Good Very effective voice control, Clear 5in screen with good viewing angles, Bluetooth mobile phone connectivity...
Bad No voice entry of post codes, No live services...
Bottom line TomTom's product range is starting to get a little confusing. For the same price as this 5in UK and Ireland Via 135 you can get the 4.3in Via 130 with European maps and otherwise the same features. But the entry-level 6in Start 60 and 5in Start 25 are mor...
80%