location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
B
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-BN1XP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.7 GHz
  • - 35.8 cm (14.1") 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 60 GB DVD±RW
  • - Intel® 855GME
Long product name Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME :
The short editorial description of Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME

VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT
More>>>
Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME:
The official marketing text of Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME as supplied by the manufacturer

Features:
Intel Pentium M Processor 735
512 MB RAM
60GB HDD
DVD+-RW
Intel 855GME with 64MB
14.1" TFT SXGA+ 1400x1050 pixels

Short summary description Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME:
This short summary of the Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT, 1.7 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME:
This is an auto-generated long summary of Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT 35.8 cm (14.1") 0.5 GB Intel® 855GME based on the first three specs of the first five spec groups.

Sony VAIO VGN-B1XP 1.7GHz//512MB/60GB/14.1" TFT. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® 855GME. Weight: 2.3 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Processor
Processor frequency *
1.7 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® 855GME
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
16-bit CD-quality Stereo
Number of built-in speakers
2
Optical Drive
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
DVD-RW speed
4x
CD read speed
24x
Network
Networking features
Wired LAN, Wireless LAN
Networking speed
10/100 Mbps Base-TX, WLAN 54 Mbps
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
1x Docking Station
Modem (RJ-11) ports
1
TV-out
No
Weight & Dimensions
Weight *
2.3 kg
Other features
Infrared data port
No
Dimensions (WxDxH)
321 x 255.3 x 43.2 mm
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Fax/Modem, V92