location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWR50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWR50LTH/BLK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271518396
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smartwatch Digital Touch screen 4.06 cm (1.6") TFT
  • - 320 x 320 pixels
  • - Water resistant, Dust resistant, Waterproof IP68 Waterproof up to: 1.5 m
  • - Built-in microphone Built-in speakers
  • - Accelerometer Gyroscope
  • - GPS
  • - Wi-Fi Bluetooth 4.0 Near Field Communication (NFC)
  • - Lithium Polymer (LiPo) 420 mAh 48 h
Long product name Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS :
The short editorial description of Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS

1.6" (320 x 320), Quad-core ARM A7 1.2 Ghz, 512 MB RAM, 4 GB eMMC, IP68, 420mA, Bluetooth 4.0, Wi-Fi, NFC, Micro USB, GPS
More>>>
Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS:
The official marketing text of Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS as supplied by the manufacturer

Talk to it
Tell the SmartWatch 3 SWR50 what you want and it will do it. Search. Command. Find.

Notifications
With SmartWatch 3 SWR50 you never miss a thing. When message or other notification comes in, you feel it.

At a glance
Android™ Wear is what you need at a glance. What happens on your phone is there on your wrist.

With or without smartphone

Impressive standalone functions
Even without your smartphone, SmartWatch 3 SWR50 is a fun and useful accessory. You can fill it with music to take with you if you’re going for a run. When you’re out, you can track your activity and movements as well as sync with your Lifelog when you come home.

Live in style

The way you like it
Whatever your lifestyle SmartWatch 3 SWR50 can be made to suit it. You can choose from a range of wrist straps – formal, sophisticated, casual, vibrant colours and fitness style, all made from the finest materials.

Discover the details
Designed to perform and impress, the SmartWatch 3 SWR50 delivers a groundbreaking combination of technology and style. Downloadable apps let you customise your SmartWatch 3 SWR50 and how you use it.

Powered by Android™ Wear
Contextually aware and smart Android Wear gives you useful information at a glance and responds to your voice. It feeds you relevant and specific information as you move. At a glance, you can view tiny snippets of useful information on the go. It could be flight information, tips based on your interests, or messages of any kind. User input is seldom necessary. However, if you need to interact with Android Wear, voice input is the best and easiest way.

Search
Use your voice to search and find what you want.

Weather
Get up-to-the-minute weather reports.

Travel
Your travel information at a glance.

Notifications
Whatever happens in your smartphone, SmartWatch 3 SWR50 vibrates to let you know.

Reminders
Never miss a thing. Calendar and other reminders.

Commuting
Relevant personal commuting information.

Apps for everything

A SmartWatch powered by Android™ Wear is forever expandable. As developers create new ways for you to customise and enjoy the Android Wear experience, SmartWatch 3 SWR50 becomes increasingly personalised and yours.

Stay on top of your day with Todoist
Get all your task notifications, including location-based alerts, directly on your wrist with Todoist for SmartWatch 3. Add tasks using voice commands and automatically sync them to all your other devices. With the stainless steel or leather version of SmartWatch 3 you can upgrade to Todoist Premium for free for 6 months.

Short summary description Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS:
This short summary of the Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SWR50, 4.06 cm (1.6"), TFT, Touch screen, 4 GB, GPS, 38 g

Long summary description Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS:
This is an auto-generated long summary of Sony SWR50 4.06 cm (1.6") TFT 36 mm Digital 320 x 320 pixels Touch screen Black Wi-Fi GPS based on the first three specs of the first five spec groups.

Sony SWR50. Display diagonal: 4.06 cm (1.6"), Display technology: TFT, Display resolution: 320 x 320 pixels, Touch screen. Processor frequency: 1200 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Wi-Fi. GPS. Battery performance: 420 mAh. Weight: 38 g. Waterproof up to: 1.5 m, Band material: Leather, Band colour: Black

Display
Display diagonal *
4.06 cm (1.6")
Display technology *
TFT
Display type *
Digital
Display resolution *
320 x 320 pixels
Touch screen *
Yes
Design
Band material *
Leather
Shape *
Rectangular
Market positioning *
Smartwatch
Watch case size *
36 mm
Watch case colour *
Black
Band colour *
Black
Protection features
Water resistant, Dust resistant, Waterproof
International Protection (IP) code
IP68
Product colour
Black
Waterproof up to
1.5 m
Performance
Mobile operating systems supported
Android 4.3, Android 4.4
RAM capacity
512 MB
Flash memory
4 GB
Processor frequency
1200 MHz
Processor number of cores
4
Built-in microphone *
Yes
Built-in speakers *
Yes
Performance
Built-in camera *
No
Features
Accelerometer
Yes
Gyroscope
Yes
Magnetometer
Yes
Vibrating motor
Yes
Ambient light sensor
Yes
Network
GPS
Yes
Ports & interfaces
USB version
2.0
USB connector type
Micro-USB
Bluetooth
Yes
USB port *
Yes
Near Field Communication (NFC) *
Yes
Wi-Fi *
Yes
Bluetooth version *
4.0
Energy Management
Battery technology *
Lithium Polymer (LiPo)
Battery performance *
420 mAh
Battery life (max) *
48 h
Weight & Dimensions
Width
36 mm
Depth
10 mm
Thickness
5.1 cm
Weight
38 g