location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-PJ410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRPJ410B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
1000000001167 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 2.29 MP CMOS 25.4 / 5.8 mm (1 / 5.8") Black
  • - Optical zoom: 30x Digital zoom: 350x
  • - Memory card
  • - LCD Built-in display 6.86 cm (2.7")
  • - Full HD 1920 x 1080 pixels
  • - Built-in speakers
  • - HDMI
  • - Wi-Fi Near Field Communication (NFC)
Long product name Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black :
The short editorial description of Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black

HDR-PJ410 - 1/5.8" CMOS, 2.29MP, f = 1.9-57.0mm, 2.7" LCD 230400dot, Memory Stick Micro/Micro SD/SDHC/SDXC, Wi-Fi, NFC, USB, HDMI (micro), 235g
More>>>
Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black:
The official marketing text of Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black as supplied by the manufacturer

Keep valuable memories fresh for everyone to enjoy with the solid integrity and all-around ease of the PJ410 Handycam®. Optical SteadyShot™ with Intelligent Active Mode prevents camera shake and blur from ruining pictures. AVCHD and XAVC S formats ensure faithful and vibrant recordings. It's all so compact and always ready to go.

- Optical SteadyShot™ with Intelligent Active Mode
- XAVC S (HD 50 Mbps) and AVCHD recording
- Exmor R™ CMOS sensor
- 26.8mm wide-angle ZEISS lens with 30x optical zoom
- Built-in projector

Short summary description Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black:
This short summary of the Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDRPJ410, 2.29 MP, CMOS, 25.4 / 5.8 mm (1 / 5.8"), Full HD, 6.86 cm (2.7"), LCD

Long summary description Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDRPJ410. Total megapixels: 2.29 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 1.9 - 57 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2), Camera file system: DCF 2.0, Exif 2.3, MPF. Focus adjustment: Auto. Light exposure modes: Auto, Manual, Scene modes: Fireworks, Landscape, Portrait, Spotlight, Beach, Snow

Image Sensor
Total megapixels *
2.29 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 5.8 mm (1 / 5.8")
Effective megapixels (image)
2.29 MP
Effective megapixels (movie)
2.29 MP
Lens System
Interchangeable lens
No
Focal length range
1.9 - 57 mm
Optical zoom *
30x
Digital zoom *
350x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
4
Minimum focal length (35mm film equiv)
26.8 mm
Maximum focal length (35mm film equiv)
984 mm
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
Disc types supported
No
Camcorder media type
No
Camera file system
DCF 2.0, Exif 2.3, MPF
Focusing
Focus adjustment
Auto
Face detection
Yes
Exposure
Light exposure modes
Auto, Manual
Scene modes
Fireworks, Landscape, Portrait, Spotlight, Beach, Snow
White Balance
White balance
Auto, Outdoor, Indoor
Shutter
Camera shutter speed
1/10000 - 1/6 s
Display
Display diagonal *
6.86 cm (2.7")
Built-in display *
Yes
Display
LCD
Display aspect ratio
16:9
Display resolution (numeric)
230400 pixels
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Minimum illumination
3 lx
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1920 x 1080 pixels
Video formats supported
AVC, AVCHD, MP4, MPEG4
Still Image
Maximum image resolution *
4032 x 2272 pixels
Still image resolution(s)
4032x2272, 3024x2272, 1920x1080, 640x480
Audio
Built-in speakers
Yes
Audio formats supported
AAC, LPCM
Projector
Built-in projector
Yes
Projector brightness
13 ANSI lumens
Native resolution
640 x 360 pixels
Screen size compatibility
254 - 2540 mm (10 - 100")
Minimum projection distance
0.5 m
Ports & interfaces
USB 2.0 ports quantity *
1
Composite video out
1
HDMI *
Yes
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Technical Details
USB charging
Yes
Weight & Dimensions
Width
59 mm
Depth
128 mm
Height
59.5 mm
Weight *
235 g
Packaging Content
Cables included
HDMI, USB
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)