location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FW-75XE8501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-75XE8501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493352551
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 190.5 cm (75") 3840 x 2160 pixels LED 450 cd/m²
  • - Ethernet LAN connection
  • - Built-in speakers 10 W
Long product name Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0 :
The short editorial description of Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0

75", 4K (3840 x 2160), Edge LED, A+, 130W, Black
More>>>
Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0:
The official marketing text of Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0 as supplied by the manufacturer

4K image resolution (3840 x 2160 pixels)
Offering four times the detail of Full HD with a resolution of over 8 million pixels, 4K brings unprecented clarity to corporate display, education and digital signage applications.

Easily create digital signage
Now retailers, schools and businesses have more choice than ever to create compelling signage for every kind of space, with no prior training needed; add graphics, text, video and sound files in minutes. Full compatibility with TDM Digital Signage.

Clearer, more natural 4K images
Images are clearer, smoother and more natural with Sony's 4K X-Reality™ PRO picture processing technology. Advanced noise reduction techniques and a special pattern database ensure that every scene is packed with lifelike detail.

More detail in bright highlights and deep shadows
4K HDR (High Dynamic Range) reveals previously-hidden details in the brightest highlights and areas of dark shadow.

Greater colours with TRILUMINOS Display
Our unique TRILUMINOS Display technology enhances your audience's viewing with a wider palette of rich, natural-looking colours.

Do more with the power of Android TV
Personalise and control BRAVIA Professional Displays with Android TV. Download a growing range of B2B-focused apps to create a customised, even smarter display experience.

Easily share content with Google Cast
Send content to display on BRAVIA from other professional and personal devices, including laptops or Android/iOS phones and tablets.

Energy-efficient LED Backlight
The panel’s LED backlight consumes less power than conventional fluorescent backlighting, reducing running costs and permitting an ultra-slim, discreet profile.

Practical features for better business
BRAVIA is great for retail and public display applications: advanced controls include Professional Mode, HDMI auto wake-up and 18/7 operation.

Built-in HTML5 for dynamic box-free signage
Integrated support for HTML5 makes it easy and cost effective to create your own digital signage content. Combine text, graphics and video with live web feeds and IPTV to produce compelling displays with no dedicated hardware player needed.

Quick set-up with Professional Mode
Customise and store display settings and features, then copy them easily from display to display via USB flash memory.

Versatile remote control options
Control BRAVIA remotely – including on/off, input signal select and adjust volume – over IP via RJ45 by web API or via RS-232C.

Add the interactive power of touch
Turn BRAVIA into an interactive touchscreen or information kiosk. An optional screen overlay fits seamlessly onto BRAVIA, adding multi-touch capability to allow instant customer interaction. Contact your local Sony dealer for more information.

Slim styling and easy cable management
Sleek, slim styling looks great in any corporate, retail or educational environment. Our convenient cable management system ensures a neat appearance without visible wires.

Easy, flexible integration
The slim, stylish display offers VESA standard mounting for easy integration, and blends elegantly into a wide range of corporate, retail or educational environments.

Short summary description Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0:
This short summary of the Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FW-75XE8501, Digital signage flat panel, 190.5 cm (75"), LED, 3840 x 2160 pixels

Long summary description Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0:
This is an auto-generated long summary of Sony FW-75XE8501 signage display Digital signage flat panel 190.5 cm (75") LED 450 cd/m² 4K Ultra HD Black Android 6.0 based on the first three specs of the first five spec groups.

Sony FW-75XE8501. Product design: Digital signage flat panel. Display diagonal: 190.5 cm (75"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 450 cd/m², HD type: 4K Ultra HD. Operating system installed: Android 6.0. Product colour: Black

Display
Display diagonal *
190.5 cm (75")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
450 cd/m²
HD type *
4K Ultra HD
Native aspect ratio
16:9
Contrast ratio (typical)
4000:1
Ports & interfaces
HDMI ports quantity *
4
DVI port *
No
Number of USBs
3
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports quantity
1
Composite video in
2
Component video (YPbPr/YCbCr) in
1
RS-232C
Yes
Audio
Built-in speakers *
Yes
Number of built-in speakers
2
Audio
RMS rated power
10 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
VESA mounting interfaces
400 x 300 mm
Performance
HDCP
Yes
Energy Management
Power consumption *
130 W
Computer system
Computer system *
Yes
Internal storage capacity
16 GB
Operating system installed
Android 6.0
Weight & Dimensions
Width
1667 mm
Depth
53 mm
Height
968 mm
Other features
Peak luminance ratio
80%
Energy efficiency class (old)
A+
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)