location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens KI86NAD30 Built-in 257 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KI86NAD30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SIEMENS KI86NAD30
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:15:21
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Siemens SIEMENS KI86NAD30 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation instructions (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Siemens KI86NAD30 Built-in 257 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in 257 L
  • - 189 L LED
  • - 68 L Bottom-placed 4* 8 kg/24h
  • - 223 kWh 39 dB
More>>>
Short summary description Siemens KI86NAD30 Built-in 257 L:
This short summary of the Siemens KI86NAD30 Built-in 257 L data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens KI86NAD30, 257 L, No Frost (fridge), SN-ST, 39 dB, 8 kg/24h, Fresh zone compartment

Long summary description Siemens KI86NAD30 Built-in 257 L:
This is an auto-generated long summary of Siemens KI86NAD30 Built-in 257 L based on the first three specs of the first five spec groups.

Siemens KI86NAD30. Total net capacity: 257 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 189 L, No Frost (fridge), Fridge interior light, Fridge number of shelves: 5. Freezer net capacity: 68 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 223 kWh

Design
Appliance placement *
Built-in
Custom panel-ready
Yes
Door hinge
Right
Reversible doors
Yes
Shelves material
Tempered glass
Door panel included
No
Performance
Total net capacity *
257 L
Total gross capacity
257 L
Climate class *
SN-ST
Noise level *
39 dB
Holiday function
Yes
Fridge
Fridge net capacity *
189 L
Fridge gross capacity
189 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
Fridge number of shelves *
5
Fridge door balconies
5
Bottle rack
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
68 L
Freezer gross capacity
68 L
Freezing capacity *
8 kg/24h
Storage time during power failure *
13 h
Freezer
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Cord length
2.3 m
Energy Management
Energy efficiency class (old)
A++
Annual energy consumption *
223 kWh
Connected load
90 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & Dimensions
Width *
550 mm
Depth *
560 mm
Height *
1770 mm
Weight *
68 kg
Installation compartment depth
56 cm
Installation compartment height
55 cm
Packaging Data
Package width
1775 mm