location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Shark Professional Steam Pocket Mop Steam mop 0.5 L 1550 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shark Check ‘Shark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional Steam Pocket Mop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3601 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0622356530255 show
Category:
Cleaning appliances or devices that use steam to quickly dry, clean, and sanitize surfaces. Often the process is effective enough to disinfect or even sterilize the surfaces.
Steam Cleaners Check ‘Shark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2023 14:51:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Shark Professional Steam Pocket Mop Steam mop 0.5 L 1550 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Steam mop
  • - Capacity: 0.5 L
  • - 1550 W
  • - Cord storage
  • - White
Warranty: 1 year
Long product name Shark Professional Steam Pocket Mop Steam mop 0.5 L 1550 W White :
The short editorial description of Shark Professional Steam Pocket Mop Steam mop 0.5 L 1550 W White

1550 W, 120 V, 60 Hz, 500 ml,
More>>>
Short summary description Shark Professional Steam Pocket Mop Steam mop 0.5 L 1550 W White:
This short summary of the Shark Professional Steam Pocket Mop Steam mop 0.5 L 1550 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Shark Professional Steam Pocket Mop, Steam mop, 0.5 L, White, 1550 W, 120 V, 60 Hz

Long summary description Shark Professional Steam Pocket Mop Steam mop 0.5 L 1550 W White:
This is an auto-generated long summary of Shark Professional Steam Pocket Mop Steam mop 0.5 L 1550 W White based on the first three specs of the first five spec groups.

Shark Professional Steam Pocket Mop. Type: Steam mop, Capacity: 0.5 L, Product colour: White. Power: 1550 W, AC input voltage: 120 V, AC input frequency: 60 Hz