location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST360021A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - 635 g
Long product name Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 :
The short editorial description of Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

60GB HDD, DMA/ATA-100 (Ultra), 7200Rpm, 2MB Cache
More>>>
Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
The official marketing text of Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 as supplied by the manufacturer

Seagate offers you the fastest PC hard drive ever, the Barracuda ATA IV. The kicker: a revolutionary Fluid Dynamic Bearing (FDB) motor makes the super-fast drive the world's only virtually silent hard drive. Barracuda ATA IV is the only desktop disk drive shipping exclusively with FDB motors - a technology that will also enable engineers to fit more data on a disk surface and increase hard drive spin speeds far beyond what traditional motors allow. Using the most advanced data density technology in the industry, Barracuda ATA IV is the first 7,200-rpm disk drive to achieve 80 GB giving Seagate a significant advantage in the high-performance PC storage market. The drive's record-breaking internal transfer rate is fast enough to copy an hour of MP3 music in one second. Barracuda ATA IV is fast enough to stream eight movies simultaneously, in DVD quality, without dropping a frame

Short summary description Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 60GB HDD, 60 GB, 7200 RPM, 2 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD 60GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD 60GB HDD. Hard drive capacity: 60 GB, Hard drive rotational speed: 7200 RPM, Storage drive buffer size: 2 MB, Hard drive size: 3.5", Interface: Ultra-ATA/100

Features
Hard drive capacity *
60 GB
Hard drive rotational speed *
7200 RPM
Storage drive buffer size *
2 MB
Hard drive size *
3.5"
Interface *
Ultra-ATA/100
Type *
HDD
Hard disk number of heads
3
Read seek
9.5 ms
Write seek
10.5 ms
Track to track seek time
1.2 ms
Average seek time
9.5 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Energy Management
Power consumption
13 W
Power consumption (standby)
1.15 W
Power consumption (read)
12.5 W
Power consumption (write)
12.5 W
Power consumption (idle)
9.8 W
Operating voltage
5 / 12 V
Energy Management
Start-up current
2.8 A
Operational Conditions
Operating temperature range (T-T)
0 - 60 °C
Storage temperature range (T-T)
-40 - 70 °C
Operating relative humidity range
5 - 90%
Storage relative humidity range
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
5 G
Operating altitude
-198.12 - 3048 m
Non-operating altitude
-198.12 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & Dimensions
Width
101.8 mm
Height
26.1 mm
Depth
147 mm
Weight
635 g
Other features
Internal
Yes
Drive ready time
10 s
Country Distributor
United Kingdom 1 distributor(s)