location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MC35J8055CK Countertop 35 L 900 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC35J8055CK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC35J8055CK/ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086700863 show
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MC35J8055CK Countertop 35 L 900 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop 35 L 900 W Black
  • - Grill
  • - Keep warm function Reheat function
  • - Turntable 38 cm
  • - Rotary, Touch LED Child lock
  • - Number of power levels: 7
More>>>
Short summary description Samsung MC35J8055CK Countertop 35 L 900 W Black:
This short summary of the Samsung MC35J8055CK Countertop 35 L 900 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MC35J8055CK, Countertop, 35 L, 900 W, Built-in display, LED, Rotary, Touch

Long summary description Samsung MC35J8055CK Countertop 35 L 900 W Black:
This is an auto-generated long summary of Samsung MC35J8055CK Countertop 35 L 900 W Black based on the first three specs of the first five spec groups.

Samsung MC35J8055CK. Appliance placement: Countertop, Interior capacity: 35 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Black

Features
Appliance placement *
Countertop
Interior capacity *
35 L
Microwave power *
900 W
Control type *
Rotary, Touch
Number of power levels
7
Door open type
Pull-down
Turntable
Yes
Turntable size
38 cm
Built-in display *
Yes
Display type
LED
Timer
Yes
Child lock
Yes
Product colour *
Black
Cooking functions & programs
Grill *
Yes
Convection cooking *
Yes
Keep warm function *
Yes
Reheat function
Yes
Energy Management
Connected load *
2850 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & Dimensions
Width
528 mm
Depth
486 mm
Height
404 mm
Interior dimensions (W x D x H)
400 x 397 x 219 mm
Weight
27 kg
Packaging Content
Manual
Yes
Packaging Data
Package width
596 mm
Package depth
553 mm
Package height
467 mm
Package weight
32 kg