location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SkinGlide Rings Wet and dry electric shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S7370/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103737886 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:58:20
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Oct 2020
Product end of life date
Philips S7370/12 user manual (33.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SkinGlide rings
  • - 5-direction Dynamic Flex Heads
  • - Aquatec Wet & Dry
  • - GentlePrecision PRO blades
  • - 1 level battery indicator
  • - 50 minutes of cordless shaving
  • - Built to last
  • - Fully washable shaver
  • - SmartClick Precision Trimmer
Warranty: 2-year
Long product name Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver :
The short editorial description of Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver

Li-Ion, 50min/1h, 100-240V, 5.4W
More>>>
Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver:
The official marketing text of Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver as supplied by the manufacturer

Smooth glide, sensitive shave
Philips' no.1 on sensitive skin
Take the edge off shaving. Specially designed to be comfortable on sensitive skin, the Philips Shaver series 7000 features comfort rings with a unique microbead coating which enables the shaver to glide effortlessly across your face.

Designed for maximum skin comfort
- Anti-friction microbead coating for a smooth glide
- Heads effortlessly flex in 5 directions for extra comfort
- Get a comfortable dry or refreshing wet shave with AquaTec

A close and smooth shave
- Blades gently guide hairs for a close, sensitive shave
- Lifts hairs to cut comfortably close

Easy to use
- Intuitive display make the functions easy to use
- 50 minutes of cordless shaving after a one-hour charge
- Comes with a 2-year guarantee
- Shaver can be rinsed clean under the tap

Get the most out of your shaver
- Click-on trimmer for perfect mustache and sideburn trimming

Short summary description Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver:
This short summary of the Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver, Rotation shaver, Blue, Grey, White, GentlePrecisionPRO Blades, SH70, 2 year(s), Battery

Long summary description Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver:
This is an auto-generated long summary of Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver based on the first three specs of the first five spec groups.

Philips SHAVER Series 7000 SkinGlide Rings Wet and dry electric shaver. Shaver system: Rotation shaver, Product colour: Blue, Grey, White, Shaving system technologies: GentlePrecisionPRO Blades. Power source: Battery, Battery technology: Lithium, Operating time: 50 min. Package width: 156 mm, Package depth: 84 mm, Package height: 231 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

Features
Shaver system *
Rotation shaver
Shaving system technologies
GentlePrecisionPRO Blades
Trimmer *
Yes
Product colour *
Blue, Grey, White
Self-cleaning
No
Electronic on/off switch
Yes
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s)
SH70
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Travel lock indicator
Yes
Energy Management
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium
Energy Management
Operating time
50 min
Charging time
1 h
Quick charge
Yes
Power consumption (standby)
0.15 W
AC input voltage
100-240 V
Shaving time
50 min
Power consumption (max)
5.4 W
Cordless
Yes
Packaging Data
Package width
156 mm
Package depth
84 mm
Package height
231 mm
Package weight
460 g
Packaging type
Box
Packaging Content
Quantity per pack
1 pc(s)
Pouch
Yes
Other features
Glide rings
Yes
Travel pouch
Yes
Aquatec wet & dry
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic
Country of origin
Netherlands
Battery
Rechargeable battery
Yes
Technical Details
Frame colour
White
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:36:56
Uk has collected 7 expert reviews for Philips SHAVER Series 7000 wet & dry electric shaver with precision trimmer S7370/12 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-02 20:36:56
This electronic razor is equally useable ‘ Wet ' or ‘ Dry '.A lot of dry shaver s have a problem when shaving once a couple of days have passed since their last use especially on the area below the chin and while you feel fine just after the shave then th...
80%