location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Shaver series 5000 PowerTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT849/26
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT849/26
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103696220 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Grey
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) Battery Charging time: 1 h
Warranty: 2 years
Long product name Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey :
The short editorial description of Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey

5,4 W, 100-240 W, Li-Ion, 50 min
More>>>
Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey:
The official marketing text of Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey as supplied by the manufacturer

ComfortCut blades
ComfortCut blades have rounded edges that glide smoothly on your skin, so you always get a close - yet comfortable - shave

Flex & Float
Automatically adjusts to every curve of your face and neck for a smoother shave.

50+ shaving minutes
An energy-efficient, powerful and long-lasting lithium-ion battery gives you more shaves per charge. Charge it for an hour, and you'll have 50+ minutes of shaving time - that's around 17 shaves. Charge it for 3 minutes and you'll have enough power for one shave.

Fully washable shaver
Simply pop the heads open, and rinse thoroughly under the tap.

Efficient power System
Can be used corded and cordless

LED Display
Indicates: Battery full, Battery low, Charging, Replace shaving heads, Quick charge

Short summary description Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey:
This short summary of the Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Shaver series 5000 PowerTouch PT849/26, Rotation shaver, Grey, Battery, Lithium-Ion (Li-Ion), 1 h, 3 min

Long summary description Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey:
This is an auto-generated long summary of Philips Shaver series 5000 PowerTouch PT849/26 men's shaver Rotation shaver Grey based on the first three specs of the first five spec groups.

Philips Shaver series 5000 PowerTouch PT849/26. Shaver system: Rotation shaver, Product colour: Grey. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h

Features
Shaver system *
Rotation shaver
Product colour *
Grey
Pop-up trimmer
Yes
Washable *
Yes
Number of shaver heads/blades *
3
LED indicators
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Replace shaving heads indicator
Yes
Energy Management
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging time
3 min
Power consumption (standby)
0.2 W
AC input voltage
100-240 V
Shaving time
50 min
Power consumption (max)
5.4 W
Battery operated
Yes
Packaging Content
Cleaning brush
Yes
Protection cap
Yes
Country Distributor
Deutschland 1 distributor(s)