location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF782/15 feeding bottle 260 ml Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF782/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF782/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020023889 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 04:17:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips AVENT SCF782/15 feeding bottle 260 ml Blue :
The short editorial description of Philips AVENT SCF782/15 feeding bottle 260 ml Blue

260ml 9oz, 12m+
More>>>
Philips AVENT SCF782/15 feeding bottle 260 ml Blue:
The official marketing text of Philips AVENT SCF782/15 feeding bottle 260 ml Blue as supplied by the manufacturer

The revolutionary Philips AVENT SCF782/15 drinking cup helps your toddler transition to grown up drinking, without the mess. The unique spill proof valve is lip activated and allows drinking from all around the rim, just like an adult's cup
Easy transition to grown up drinking
- Drinking from all around the rim, just like an adult cup
Unique spill proof valve
- Lip activated valve encourages grown up drinking
Ideal for growing toddlers
- Fast flow valve enables effortless drinking
Hygiene lid
- Protective hygiene lid always keeps the cup clean
For independent drinking
- Trainer handles help your toddler to hold the cup

Short summary description Philips AVENT SCF782/15 feeding bottle 260 ml Blue:
This short summary of the Philips AVENT SCF782/15 feeding bottle 260 ml Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF782/15, 114 mm, 85 mm, 177 mm

Long summary description Philips AVENT SCF782/15 feeding bottle 260 ml Blue:
This is an auto-generated long summary of Philips AVENT SCF782/15 feeding bottle 260 ml Blue based on the first three specs of the first five spec groups.

Philips AVENT SCF782/15. Package width: 114 mm, Package depth: 85 mm, Package height: 177 mm