location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic NN-SN651B microwave 34 L 1200 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NN-SN651B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN-SN651B
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2019 18:21:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic NN-SN651B microwave 34 L 1200 W Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 34 L 1200 W Black, White
  • - Defrost function Reheat function
  • - 33 cm
  • - Touch Delayed start timer
  • - Number of power levels: 10
Long product name Panasonic NN-SN651B microwave 34 L 1200 W Black, White :
The short editorial description of Panasonic NN-SN651B microwave 34 L 1200 W Black, White

NN-SN651B - 1200W, 34L, 10 Levels, 10568g, Black/White
More>>>
Short summary description Panasonic NN-SN651B microwave 34 L 1200 W Black, White:
This short summary of the Panasonic NN-SN651B microwave 34 L 1200 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic NN-SN651B, 34 L, 1200 W, Built-in display, Touch, Black, White

Long summary description Panasonic NN-SN651B microwave 34 L 1200 W Black, White:
This is an auto-generated long summary of Panasonic NN-SN651B microwave 34 L 1200 W Black, White based on the first three specs of the first five spec groups.

Panasonic NN-SN651B. Interior capacity: 34 L, Microwave power: 1200 W, Built-in display, Control type: Touch, Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-07 02:26:04
Uk has collected 1 expert review for Panasonic NN-SN651B microwave 34 L 1200 W Black, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%