location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic MX-SS1 blender Immersion blender 210 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX-SS1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX-SS1
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 16:50:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Panasonic MX-SS1 blender Immersion blender 210 W Black :
The short editorial description of Panasonic MX-SS1 blender Immersion blender 210 W Black

Hand-Held Immersion Blender, 1.2 kg, black
More>>>
Short summary description Panasonic MX-SS1 blender Immersion blender 210 W Black:
This short summary of the Panasonic MX-SS1 blender Immersion blender 210 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic MX-SS1, Immersion blender, 210 W, Black

Long summary description Panasonic MX-SS1 blender Immersion blender 210 W Black:
This is an auto-generated long summary of Panasonic MX-SS1 blender Immersion blender 210 W Black based on the first three specs of the first five spec groups.

Panasonic MX-SS1. Type: Immersion blender, Product colour: Black. Power: 210 W. Width: 70 mm, Depth: 64 mm, Height: 397 mm