location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Minecraft Standard English Xbox One

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Minecraft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44Z-00010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885370830125 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microsoft Minecraft Standard English Xbox One
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Xbox One
  • - Languages supported: English
  • - Game edition: Standard
  • - Developer: Mojang / 4J Studios Release date (DD/MM/YYYY): 5/09/2014
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 7
Long product name Microsoft Minecraft Standard English Xbox One :
The short editorial description of Microsoft Minecraft Standard English Xbox One

Minecraft, Xbox One
More>>>
Short summary description Microsoft Minecraft Standard English Xbox One:
This short summary of the Microsoft Minecraft Standard English Xbox One data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Minecraft, Xbox One, Multiplayer mode, E10+ (Everyone 10+)

Long summary description Microsoft Minecraft Standard English Xbox One:
This is an auto-generated long summary of Microsoft Minecraft Standard English Xbox One based on the first three specs of the first five spec groups.

Microsoft Minecraft. Game edition: Standard, Platform: Xbox One, Multiplayer mode, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: Mojang / 4J Studios, Release date (DD/MM/YYYY): 5/09/2014

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:37:47
Uk has collected 6 expert reviews for Microsoft Minecraft Standard English Xbox One and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
moviesgamesandtech.com
Updated:
2016-11-15 01:37:47
Early last month Disney, Lucasfilm and Xbox released the newest Skin pack for Minecraft called the Star Wars Rebels priced at £2.39/$2.99, with releasing 23 new Minecraft skins from the new Disney Channel Star Wars Rebels television series.But what does t...
90%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)