location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Sport Roadster RC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport Roadster RC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026720
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988223284 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 10:03:11
The date of the most recent change of the data-sheet in Icecat's system
Long product name Meccano Sport Roadster RC :
The short editorial description of Meccano Sport Roadster RC

Evolution RC - Remote Control Race Car, 3 AA,1 PP3, 7.75” x 3.9" x 3.25"
More>>>
Meccano Sport Roadster RC:
The official marketing text of Meccano Sport Roadster RC as supplied by the manufacturer

Evolution RC - Remote Control Race Car
Challenge the boundaries of your imagination as you combine the world of real engineering with RC technology! Do it all with the Meccano-Erector Evolution 2-in-1 Remote Control Race car! Your first Evolution mission: construct a full functioning model RC Race Car. This realistic RC Race Car works like the real thing. Put the pedal to the metal and race around any obstacle! Next, rebuild your RC Race Car into an RC Rally Car. Follow the step-by-step instructions and use the real tools provided to build to play with ease. Want even more of a challenge? Using the same Meccano-Erector Evolution set pieces, create anything you can imagine! This 2-in-1 working RC Race Car/Rally Car vehicle set includes 130 pieces, a wrench, and a hex tool. Instructions for both builds are included. Explore the mechanical wonders of the world as you bring your models to life with the Meccano-Erector Evolution RC Race Car set. The Future is yours to build with Meccano-Erector!

Short summary description Meccano Sport Roadster RC:
This short summary of the Meccano Sport Roadster RC data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Sport Roadster RC, Vehicle erector set, 8 yr(s)

Long summary description Meccano Sport Roadster RC:
This is an auto-generated long summary of Meccano Sport Roadster RC based on the first three specs of the first five spec groups.

Meccano Sport Roadster RC. Type: Vehicle erector set, Recommended age (min): 8 yr(s)

Features
Type *
Vehicle erector set
Recommended age (min) *
8 yr(s)
Product colour
Black, Metallic, Yellow
Number of pieces
154 pc(s)
Number of models
2
Energy Management
Power source type
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Energy Management
Battery voltage
1.9 V
Packaging Data
Package width
400.1 mm
Package depth
70.1 mm
Package height
249.9 mm
Package weight
450 g
Packaging type
Box
Packaging Content
Assembly instructions
Yes
Handheld remote control
Yes
Batteries included
No