location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Pro Webcam C920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000764 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855074355 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 380314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2022 15:22:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full HD 1080p video calling and recording at 30 fps – You’ll make a strong impression when it counts with crisp, clearly detailed and vibrantly colored video._x000D_
  • - Full HD glass lens – Be seen in amazing clarity and detail thanks to the five-element glass lens and premium autofocus._x000D_
  • - HD lighting adjustment – The C920 automatically fine-tunes to the lighting conditions to produce bright, razor-sharp images even if you’re in a low-light setting._x000D_
  • - Stereo audio with dual mics – Capture natural sound on calls and recorded videos._x000D_
  • - The flexible HD webcam that goes beyond built-in – Small, agile and adjustable, it brings a whole new angle to video calling._x000D_
Long product name Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black :
The short editorial description of Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black

HD Pro Webcam C920
More>>>
Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:
The official marketing text of Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black as supplied by the manufacturer

Polished, Full HD video calls. The C920 Pro HD Webcam delivers remarkably crisp, clear and detailed images in vibrant colors. HD autofocus and light correction adjust to the conditions to provide consistently high definition, while the five-element glass lens delivers razor-sharp images. Dual mics placed on either side of the lens capture the natural sound of your voice. The 78-degree field of view is wide enough to include a second person. Whether for a key Skype call, to demo your skills or create your next YouTube video, the C920 ensures you make a strong impression.

Short summary description Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:
This short summary of the Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech HD Pro Webcam C920, 1920 x 1080 pixels, Full HD, 1080p, 720p, H.264, 15 MP, USB 2.0

Long summary description Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:
This is an auto-generated long summary of Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Logitech HD Pro Webcam C920. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Supported video modes: 1080p, 720p. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Package width: 52 mm, Package depth: 101 mm, Package height: 80 mm. Bundled software: Logitech Vid HD. Minimum RAM: 2024 MB

Performance
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Supported video modes
1080p, 720p
Video formats supported
H.264
Photo feature
Yes
Maximum interpolated snapshot resolution
15 MP
Auto focus
Yes
Noise reduction
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
Cable length
1.8 m
Software
Windows operating systems supported
Yes
Packaging Data
Package width
52 mm
Package depth
101 mm
Package height
80 mm
Package weight
200 g
Packaging Content
Manual
Yes
Bundled software
Logitech Vid HD
System Requirements
Minimum RAM
2024 MB
Internet connection required
Yes
Logistics data
Master (outer) case width
134 mm
Master (outer) case length
230 mm
Master (outer) case height
93 mm
Master (outer) case weight
570 g
Other features
Minimum processor
2.4 GHz Intel Core 2 Duo
USB required
Yes
Compatible operating systems
Windows XP (SP3 +), Windows Vista, Windows 7 (32-bit / 64-bit)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:33:21
Uk has collected 48 expert reviews for Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
digitalversus.com
Updated:
2013-08-01 03:33:20
This week we're reviwing Logitech's new top-of-the-range webcam, the HD Pro C920, which boasts a Full HD sensor with 1920 x 1080 pixels, stereo mics and a handy autofocus function...
Good Good image quality (day and night), Smooth image (day and night), Excellent audio quality, Comprehensive software supplied, Standard screw thread for tripod...
Bad No horizontal swivel function...
Bottom line Logitech's C920 is a new high-end webcam that's even better than the excellent C910 it's due to replace. Picture quality and sound quality are top-notch. It's a cut above all the other webcams we've reviewed...
100%
goodgearguide.com.au
Updated:
2016-11-02 06:28:12
As convenient as the built-in webcam on your PC might be, washed-out video and tinny audio probably won't instill confidence in your professionalism when Skyping with a client or broadcasting to legions of loyal followers. Logitech's HD Pro Webcam C920 ca...
0%
pinoyunboxing.com
Updated:
2016-11-20 03:49:34
Expert video review...
Bottom line The Logitech c920 isn't just for your ordinary skype webcam. It gives you more than that. Whether it's low-light or well-lit condition, this PRO webcam is every-blogger/vlogger/unboxer/livestream user's must have camera. Somehow after using this webcam, I...
0%
Country Distributor
México 2 distributor(s)
United States 2 distributor(s)
Disclaimer Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:
Disclaimer

_x000D_
© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.
_x000D_
Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc.
All other trademarks are the property of their respective owners.