location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P27h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61AFGAT1EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191200734496 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 16:02:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 68.6 cm (27") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 4 ms 350 cd/m² 1000:1
  • - F 24 kWh 38 W
Long product name Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black :
The short editorial description of Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

27", QHD, 2560 x 1440, IPS, 350 cd/m2, 1000:1, 4 ms, USB 3.1 Type-C, DP 1.2, HDMI 1.4, 140 W
More>>>
Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
The official marketing text of Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer

The ThinkVision P27h monitor has a black glossy appearance with a full-function ergonomic stand. It offers a crystal-clear borderless IPS display of 2560x1440 resolution and sRGB 99% colour gamut, providing vivid, accurate images from a wide viewing angle. Moreover, each monitor has been pre-calibrated to obtain accurate and consistent colour with a factory calibration report.

With built-in power and the rich connectivity of USB-C, 2HDMI, DP, and DP out, P27h satisfies diverse connection demands and can make multi-screen easier with daisy chaining. USB-C offers customers a one-cable connection usage experience. P27h also has 4 USB3.0 ports, including 1 with BC1.2, which offers quick charging for your USB devices. Its full-function stand lifts, tilts, pivots and swivels for ease of use.

ThinkVision P27h is also TUV Eye Comfort-certified, ensuring your health is protected when using this monitor. The ThinkVision P27h continues Lenovo's energy saving and environmental protection ideas. It has green features, including white LED backlights, and is Energy-Star 7.0, EPEAT Gold, CEL tier 1 and RoHS compliant.27.0-inch (68.47 cm) wide viewable image size.

- Native resolution of 2560 x 1440;
- sRGB 99%;
- Accurate colour with factory calibration report;
- Lift, Tilt, Pivot and Swivel stand for viewing comfort;
- Optional sound bar support;
- Support ThinkCentre TINY;
- Power consumption (typical/max): 38W/140W;
- TUV Eye comfort certification;
- Direct access button for automatic image setup and brightness allows quick and easy monitor setup;
- Compliance with ENERGY STAR 7.0 requirements;
- Compliance with RoHS and REACH requirements;
- Kensington Lock slot for security;
- Certified for Microsoft Windows 7/Windows 10;
- Meets 100 mm VESA standard for mounting.

Short summary description Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P27h, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P27h. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touch screen *
No
Display brightness (typical)
350 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1366 x 768, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.2331 x 0.2331 mm
Pixel density
109 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Color gamut
99%
3D compatibility
No
Performance
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Multimedia
Built-in speakers *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Certification
VESA DDC2B/CI, ISO 9241-307, FCC Class B, TCO Displays 7.0, RoHS, ULE Gold
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
2
Audio output
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle
-5 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Energy Management
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
24 kWh
Power consumption *
38 W
Power consumption (standby) *
0.5 W
Power consumption (max)
140 W
Power consumption (off)
0.5 W
Energy efficiency scale
A to G
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Operating relative humidity range
10 - 80%
Packaging Content
Stand included
Yes
Cables included
AC, USB Type-C
Weight & Dimensions
Width (with stand)
611.6 mm
Depth (with stand)
269 mm
Height (with stand)
513 mm
Weight (with stand)
7 kg
Width (without stand)
611.6 mm
Weight (without stand)
5 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
340075
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2017-10-21 01:28:43
Uk has collected 1 expert review for Lenovo ThinkVision P27h LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)