location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz iLAM A3 310 mm/min Anthracite, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iLAM A3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75030000
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 19:48:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz iLAM A3 310 mm/min Anthracite, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum lamination width: 32 cm
  • - Preheating time: 6 min
  • - 310 mm/min
  • - Number of rollers: 2
  • - Anthracite, White
Long product name Leitz iLAM A3 310 mm/min Anthracite, White :
The short editorial description of Leitz iLAM A3 310 mm/min Anthracite, White

Laminierbreite: 320 mm, bis Folienstärke 200 mic (2x100 mic) 2 Rollen, Aufwärmzeit: 6 Minuten, Laminiergeschwindigkeit: 310 mm/Min., sensorgesteuerte Erkennung der Dokumenten- stärke, inkl. Starterset, weiß/anthrazit (7503-00-00)
More>>>
Short summary description Leitz iLAM A3 310 mm/min Anthracite, White:
This short summary of the Leitz iLAM A3 310 mm/min Anthracite, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz iLAM A3, 32 cm, 6 min, 310 mm/min, 122 °C, Anthracite, White, Plastic

Long summary description Leitz iLAM A3 310 mm/min Anthracite, White:
This is an auto-generated long summary of Leitz iLAM A3 310 mm/min Anthracite, White based on the first three specs of the first five spec groups.

Leitz iLAM A3. Maximum lamination width: 32 cm, Preheating time: 6 min, Lamination speed: 310 mm/min. Power consumption: 375 W, AC input voltage: 220-240 V. Width: 465 mm, Depth: 105 mm, Height: 85 mm

Features
Preheating time *
6 min
Lamination speed *
310 mm/min
Maximum lamination width *
32 cm
Built-in display *
No
Number of rollers
2
Temperature (max)
122 °C
Product colour
Anthracite, White
Housing material
Plastic
Energy Management
Power consumption
375 W
AC input voltage
220-240 V
Weight & Dimensions
Width
465 mm
Depth
105 mm
Height
85 mm
Weight
1.7 kg