location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Jamara Ford Shelby GT500 1:14

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jamara Check ‘Jamara’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ford Shelby GT500 1:14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
404541 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042774401610
Category:
Toys controlled by remote control, such as toy cars and toy planes.
Remote Controlled Toys Check ‘Jamara’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jamara: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 13:27:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jamara Ford Shelby GT500 1:14
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4GHz for multiplayer operation
  • - Officially licensed
  • - Detailed interior
  • - True to original paintwork
  • - Transparent windscreen
  • - LED lights front/rear (light up in the respective direction of travel)
  • - Forward/Reverse
  • - Left/Right
  • - Stop
Long product name Jamara Ford Shelby GT500 1:14 :
The short editorial description of Jamara Ford Shelby GT500 1:14

Ford Shelby GT500 1:14 red 2,4GHz
More>>>
Short summary description Jamara Ford Shelby GT500 1:14:
This short summary of the Jamara Ford Shelby GT500 1:14 data-sheet is auto-generated and uses the product title and the first six key specs.

Jamara Ford Shelby GT500 1:14, Car, Alkaline

Long summary description Jamara Ford Shelby GT500 1:14:
This is an auto-generated long summary of Jamara Ford Shelby GT500 1:14 based on the first three specs of the first five spec groups.

Jamara Ford Shelby GT500 1:14. Type: Car. Battery technology: Alkaline

Country Distributor
Deutschland 1 distributor(s)