location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit IN CB 31 AAA fridge-freezer Freestanding 255 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN CB 31 AAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN CB 31 AAA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842854954 show
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Indesit IN CB 31 AAA fridge-freezer Freestanding 255 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 255 L
  • - 198 L LED
  • - 57 L Bottom-placed 4* 2 kg/24h
  • - 217 kWh 36 dB
Long product name Indesit IN CB 31 AAA fridge-freezer Freestanding 255 L White :
The short editorial description of Indesit IN CB 31 AAA fridge-freezer Freestanding 255 L White

- Efficienza energetica: A++; - Sistema di raffreddamento frigo ventilato; - Ripiani in vetro; - Nuovi accessori interni; - Plafoniera Luce led; - Protezione Hygiene Control. Indesit IN CB 31 AAA V. Installazione: Undercounter, Colore del prodotto: Bianco
More>>>
Short summary description Indesit IN CB 31 AAA fridge-freezer Freestanding 255 L White:
This short summary of the Indesit IN CB 31 AAA fridge-freezer Freestanding 255 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit IN CB 31 AAA, 255 L, N-T, 36 dB, 2 kg/24h, White

Long summary description Indesit IN CB 31 AAA fridge-freezer Freestanding 255 L White:
This is an auto-generated long summary of Indesit IN CB 31 AAA fridge-freezer Freestanding 255 L White based on the first three specs of the first five spec groups.

Indesit IN CB 31 AAA. Total net capacity: 255 L. Door hinge: Right. Climate class: N-T, Noise level: 36 dB. Fridge net capacity: 198 L, Fridge interior light, Fridge number of shelves: 4, Number of vegetable drawers: 1. Freezer net capacity: 57 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 217 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Child lock
No
Control type
Rotary
Built-in display *
No
Number of compressors
1
Performance
Total net capacity *
255 L
Total gross capacity
275 L
Climate class *
N-T
Noise level *
36 dB
Fridge
Fridge net capacity *
198 L
Fridge gross capacity
200 L
Fridge interior light
Yes
Lamp type
LED
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
No
Fridge number of shelves *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
57 L
Freezer gross capacity
75 L
Freezing capacity *
2 kg/24h
Freezer
Storage time during power failure *
16 h
Star rating *
4*
No Frost (freezer) *
No
Automatic defrost (freezer)
Yes
Freezer number of shelves *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
No
Energy Management
Energy efficiency class (old)
A++
Annual energy consumption *
217 kWh
Energy usage
0.6 kWh/24h
Weight & Dimensions
Width *
540 mm
Depth *
548 mm
Height *
1770 mm
Installation compartment width
56 cm
Installation compartment depth
56 cm
Installation compartment height
177.2 cm
Packaging Data
Package width
598 mm
Package depth
647 mm
Package height
1843 mm