location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iMac-Games Check ‘iMac-Games’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Age of Empires III: The Asian Dynasties (PC/Mac)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10344
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘iMac-Games’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iMac-Games: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2020 13:46:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Developer: Big Huge Games
  • - ESRB rating: T (Teen)
Long product name iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac) :
The short editorial description of iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac)

Age of Empires III: The Asian Dynasties, PC/Mac
More>>>
Short summary description iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac):
This short summary of the iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac) data-sheet is auto-generated and uses the product title and the first six key specs.

iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac), PC, T (Teen)

Long summary description iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac):
This is an auto-generated long summary of iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac) based on the first three specs of the first five spec groups.

iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac). Platform: PC, ESRB rating: T (Teen), Developer: Big Huge Games

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:39
Uk has collected 12 expert reviews for iMac-Games Age of Empires III: The Asian Dynasties (PC/Mac) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
nzgamer.com
Updated:
2016-11-15 01:17:39
The Asian Dynasties is a new expansion for Age of Empires III, where you get to play as – you guessed it – one of three Asian civilizations, which include China, India and Japan. Big Huge Games are in on the act this time, and they’ve certainly present...
85%
gamesradar.com
Updated:
2016-11-15 01:17:39
Nov 1, 2007After two years on shelves, Age of Empires III was beginning to look like it was locked in predictability. So The Asian Dynasties expansion from developer Big Huge Games (best known for creating Rise of Nations) arrives at just the right tim...
Good New civs mix up familiar gameplay, Strategic options of new Export resource, The return of Wonders...
Bad Blah multiplayer additions, New campaigns are a little brief, Still AoE at heart, if that's a drawback...
90%
Brand Image Product code Product Stock Price from
iMac-Games

iMac-Games Rhem 2 MAC
(show image)
0505RHEII13 Rhem 2 0.00
(excl. VAT)
0 (incl. VAT)
iMac-Games

iMac-Games Enemy Engaged MAC
(show image)
044 Enemy Engaged 0.00
(excl. VAT)
0 (incl. VAT)
iMac-Games

iMac-Games 007 Nightfire (James Bond) MAC
(show image)
007 007 Nightfire (James Bond) 0.00
(excl. VAT)
0 (incl. VAT)