location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston WMTF 622 H C IT washing machine Top-load 6 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMTF 622 H C IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
858436010040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842877304
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:06:55
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint Ariston WMTF 622 H C IT washing machine Top-load 6 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Top-load 6 kg 1200 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Hand/wool, Mix, Quick, Delicate/silk
  • - Spin-drying class: B
  • - 76 dB
More>>>
Short summary description Hotpoint Ariston WMTF 622 H C IT washing machine Top-load 6 kg 1200 RPM White:
This short summary of the Hotpoint Ariston WMTF 622 H C IT washing machine Top-load 6 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston WMTF 622 H C IT, Top-load, 6 kg, B, 76 dB, 1200 RPM, 173 kWh

Long summary description Hotpoint Ariston WMTF 622 H C IT washing machine Top-load 6 kg 1200 RPM White:
This is an auto-generated long summary of Hotpoint Ariston WMTF 622 H C IT washing machine Top-load 6 kg 1200 RPM White based on the first three specs of the first five spec groups.

Hotpoint Ariston WMTF 622 H C IT. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8926 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Up
Drum volume
42 L
Performance
Drum capacity *
6 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Quantity of washing programs *
18
Noise level (spin) *
76 dB
Noise level (wash) *
59 dB
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Hand/wool, Mix, Quick, Delicate/silk
Performance
Load balancing system *
No
Energy Management
Energy efficiency class (old)
A++
Energy consumption washing
0.9 kWh
Power consumption (off)
0.11 W
Weight & Dimensions
Width
400 mm
Depth
600 mm
Height
900 mm
Weight
57 kg
Other features
Annual energy consumption washing
173 kWh
Annual water consumption washing
8926 L