location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
010-00970-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00970-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8859056186976 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.59 cm (2.2")
  • - Geocaching (GPS stash hunt)
  • - 128 x 160 pixels
Long product name Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g :
The short editorial description of Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g

eTrex 10 - GPS 128x160, USB, Yellow
More>>>
Short summary description Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g:
This short summary of the Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin 010-00970-00, Internal storage, 5.59 cm (2.2"), 128 x 160 pixels, 91.4 x 109.2 mm (3.6 x 4.3"), Flash, 25 h

Long summary description Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g:
This is an auto-generated long summary of Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g based on the first three specs of the first five spec groups.

Garmin 010-00970-00. Map storage: Internal storage. Display diagonal: 5.59 cm (2.2"), Display resolution: 128 x 160 pixels, Display size (HxV) (imperial): 91.4 x 109.2 mm (3.6 x 4.3"). Storage media type: Flash. Battery life (max): 25 h. Weight: 141.7 g, Width: 54 mm, Depth: 33 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:03:49
Uk has collected 7 expert reviews for Garmin 010-00970-00 navigator 5.59 cm (2.2") 141.7 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalmediaandit.com
Updated:
2016-11-15 01:03:49
A bit of persistence, a download of the relevant owners manual from garmins website, and a lot of button pressing later the screens started to make sense and I realised that I could configure them to exactly what I wanted. I had some initial difficulty wi...
80%
evogadget.com
Updated:
2016-11-15 01:03:49
After reviewing Garmin's $110 eTrex 20, we thought it was a good idea to test the previous eTrex 10, too. And we are glad we did, because this GPS unit is pretty good for its category. However, its cons stop it from becoming our favorite GPS system ever...
Bottom line The Garmin eTrex 10 also belongs to the same category of entry-level GPS navigation systems. It does not come cheap, though. But at least you have the guarantee that it will not break down when you need it the most. This device is a great tool for people...
0%
Country Distributor
Deutschland 1 distributor(s)