location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B24-8 TS PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1577-V160
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054681927121
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:40:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Positioning Card Displays (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60.5 cm (23.8") LED MVA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - D 14 kWh 17 W
Long product name Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black :
The short editorial description of Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

23.8", 1920 x 1080, 16:9, ENERGY STAR, EPEAT Gold
More>>>
Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
The official marketing text of Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

The FUJITSU Display B24-8 TS Pro is made for intensive office work. With visual and mechanical ergonomics this stylish black display enables fatigue-free working for hours in front of the screen. The large 60.5 cm (23.8-inch) screen allows you to keep always track of all open applications. This high-quality display works unfailingly around the clock. Easy connectivity, manageability and usability help you increase your productivity.
Excellent visual performance with wide viewing angle panel technology
Convenient and fatigue-proof longtime-usage with oustanding visual ergonomics
for the office
Optimized and relaxed position with ergonomic stand featuring height adjust,
swivel, tilt and 90° rotation
Flexible connectivity with HDMI, DVI, Analog and USB
Smart black design with space saving front frame and smart details like discretely
integrated speakers and cable guide for a clean desk
Environment-friendly LED technology with unique, highly efficient energy saving
solutions like ECO operation mode and ECO standby

Short summary description Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B24-8 TS PRO, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Fujitsu B24-8 TS PRO computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Fujitsu B24-8 TS PRO. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
MVA
Touch screen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Display scan frequency (horizontal)
30 - 82 kHz
Vertical scan range
56 - 76 Hz
3D compatibility
No
Multimedia
Built-in speakers *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Audio input
Yes
Audio output
Yes
AC (power) in
Yes
PC Audio out
Yes
Card reader integrated
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Swivelling
Yes
Tilt adjustment
Yes
Ergonomics
Tilt angle
-5 - 35°
On Screen Display (OSD)
Yes
LED indicators
Yes
Energy Management
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption *
17 W
Power consumption (standby) *
0.21 W
Power consumption (off)
0.16 W
Power consumption (PowerSave)
0.21 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational Conditions
Operating temperature range (T-T)
5 - 35 °C
Weight & Dimensions
Width (with stand)
553 mm
Depth (with stand)
229.4 mm
Height (with stand)
347 mm
Weight (with stand)
5.6 kg
Width (without stand)
553 mm
Depth (without stand)
63.5 mm
Height (without stand)
330.2 mm
Weight (without stand)
3.5 kg
Packaging Data
Package weight
7.4 kg
Packaging Content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI, DisplayPort, USB
Quick start guide
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Consumption (economy mode)
0.21 W
Package weight
7.4 kg
Power management
Yes
Certification
TÜV Low Blue Light TÜV Flicker Free ISO9241-307
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)