location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Saturn 3i 95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5735801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859679966 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:30
The date of the most recent change of the data-sheet in Icecat's system
Fellowes 5735801 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Advanced thermal laminator for the office or classroom
  • - Rapid 1-minute warm-up with InstaHeat Technology
  • - Hot lamination for 3-mil or 5-mil pouches, as well as cold setting for self-adhesive pouches
  • - Release lever disengages pouch for re-centering or removal
  • - 9-1/2" entry width accommodates multiple document sizes
  • - Auto Shut off prevents overheating when not in use
  • - Includes laminating starter kit
Warranty: 2 year
Long product name Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver :
The short editorial description of Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver

Saturn™3i 95 Laminator with Pouch Starter Kit
More>>>
Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver:
The official marketing text of Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver as supplied by the manufacturer

Designed for use in the classroom or small office, the Fellowes Saturn 3i 9.5-Inch Laminator features intuitive controls for safe, efficient laminating. Fast and easy to use, the Saturn is an essential tool for small businesses and schools that want to enhance the appearance of their projects. Advanced temperature control ensures heat is carefully monitored for smooth, consistent results every time.

Heats Up Quickly and Safely
Fully heated and ready to use in only 1 minute with InstaHeat Technology. The Fellowes Saturn 3i 95 can laminate a document in approximately 60 seconds. It is capable of laminating documents up to 9.5 inches wide in 5-mil pouches without a carrier.

Stylish Design with User-Friendly Controls
Featuring a slim, professional design, the Saturn 3i 125 complements any office décor. When it’s time to laminate, a green light and audible beep indicates the machine is heated and ready to use. A release lever located on the back of the Saturn 3i 95 releases the pressure between the two rollers, allowing users to easily remove or re-center documents.

Auto Shutoff
The machine also features an Auto Shutoff function ensuring the machine does not overheat after 30 minutes of inactivity

- Rapid 1-minute warm-up with InstaHeat Technology
- Hot lamination for 3-mil or 5-mil pouches, as well as cold pouches
- Pouch Tracking System detects and alerts the user if there is a mis-feed
- Release lever disengages pouch for re-centering or removal
- 9-1/2" entry width accommodates multiple document sizes
- Auto Shut off prevents overheating when not in use
- Includes laminating starter kit
- 2-year warranty

Short summary description Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver:
This short summary of the Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Saturn 3i 95, 24.1 cm, Cold laminator, 1 min, 304 mm/min, 5 µm, Pouch

Long summary description Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver:
This is an auto-generated long summary of Fellowes Saturn 3i 95 Cold laminator 304 mm/min Black, Silver based on the first three specs of the first five spec groups.

Fellowes Saturn 3i 95. Maximum lamination width: 24.1 cm, Type: Cold laminator, Preheating time: 1 min. Width: 436 mm, Depth: 139 mm, Height: 104 mm

Auto Shut Off

Saves energy and prevents overheating when not in use.

Yes

Warms up in 1 minute

Brand Image Product code Product Stock Price from
Fellowes 5716701 laminator Hot laminator White Fellowes 5716701 laminator Hot laminator White
(show image)
5716701 Lunar A3 Laminator
Country Distributor
United States 3 distributor(s)