location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T0452 Cyan (Standard Capacity) ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T0452 DURABrite Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T045240 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson T0452 Cyan (Standard Capacity) ink cartridge Original :
The short editorial description of Epson T0452 Cyan (Standard Capacity) ink cartridge Original

T0452 Cyan Ink Cartridge (Standard Capacity). Quantity per pack: 1
More>>>
Epson T0452 Cyan (Standard Capacity) ink cartridge Original:
The official marketing text of Epson T0452 Cyan (Standard Capacity) ink cartridge Original as supplied by the manufacturer

DURABrite inks make exceptional printing performance a reality in all your day-to-day uses. They provide vivid, accurate colours and laser-quality text combined with water-proof, smudge-proof and fade-resistant printing, even on plain and recycled paper. They are perfect for your everyday print needs, giving great results time and time again.


Compatible Main Units

Stylus C64

Stylus C64 Photo Edition

Stylus C84 Photo Edition

Stylus CX6400

Stylus C66

Stylus C86

Stylus C86 Photo Edition

Stylus CX3600

Stylus CX6600

Stylus C84

Stylus CX3650

Short summary description Epson T0452 Cyan (Standard Capacity) ink cartridge Original:
This short summary of the Epson T0452 Cyan (Standard Capacity) ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T0452 Cyan Ink Cartridge (Standard Capacity), Original, Cyan, 125 mm, 31 mm, 121 mm, 60 g

Long summary description Epson T0452 Cyan (Standard Capacity) ink cartridge Original:
This is an auto-generated long summary of Epson T0452 Cyan (Standard Capacity) ink cartridge Original based on the first three specs of the first five spec groups.

Epson T0452 Cyan Ink Cartridge (Standard Capacity). Type: Original, Printing colors: Cyan. Width: 125 mm, Depth: 31 mm, Height: 121 mm

Features
Type *
Original
Printing colors *
Cyan
Color
Yes
Weight & Dimensions
Width
125 mm
Depth
31 mm
Height
121 mm
Weight
60 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)