location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 7821 IP phone Black, Silver 2 lines

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP Business Phone 7821 w, 3.5-inch Greyscale Display, Class 1 PoE, Supports 2 Lines, 1-Year Limited Hardware Warranty (CP-7821-K9=)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7821-K9= show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658621840 show
Category:
An Internet Protocol (IP) phone, also known as a VoIP phone (Voice over IP) uses technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN).
IP Phones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 14:47:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 7821 IP phone Black, Silver 2 lines
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - TWO LINES: Ideal for occasional-to-light voice communications needs of knowledge workers and managers
  • - FIXED FUNCTION KEYS: One-touch access to service, messaging, directory, hold/resume, transfer and conference features
  • - FULLY PROGRAMMABLE: Set up line keys to support either lines, such as directory numbers, or call features like speed dialling
  • - OPTIMAL PERFORMANCE: Class 1 PoE with 10/100BASE-T Ethernet connection through two RJ45 ports
  • - PEACE OF MIND: 1-year limited hardware warranty
Warranty: One-Year Limited Hardware Warranty
Long product name Cisco 7821 IP phone Black, Silver 2 lines :
The short editorial description of Cisco 7821 IP phone Black, Silver 2 lines

IP Business Phone 7821 w, 3.5-inch Greyscale Display, Class 1 PoE, Supports 2 Lines, 1-Year Limited Hardware Warranty (CP-7821-K9=)
More>>>
Short summary description Cisco 7821 IP phone Black, Silver 2 lines:
This short summary of the Cisco 7821 IP phone Black, Silver 2 lines data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 7821, IP Phone, Black, Silver, Wired handset, Polycarbonate, Desk/Wall, 2 lines

Long summary description Cisco 7821 IP phone Black, Silver 2 lines:
This is an auto-generated long summary of Cisco 7821 IP phone Black, Silver 2 lines based on the first three specs of the first five spec groups.

Cisco 7821. Product type: IP Phone, Product colour: Black, Silver, Handset type: Wired handset. Lines quantity: 2 lines. Volume control: Digital. Display diagonal: 8.89 cm (3.5"), Display resolution: 396 x 162 pixels. Voice codecs: G.711a, G.722, G.729A, G.729B, iLBC

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 15:16:30
Uk has collected 17 expert reviews for Cisco IP Business Phone 7821 w, 3.5-inch Greyscale Display, Class 1 PoE, Supports 2 Lines, 1-Year Limited Hardware Warranty (CP-7821-K9=) and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)