location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9179A011-VELB1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2 MP CCD Silver
  • - Optical zoom: 10x Digital zoom: 3.2x
  • - TTL
  • - Built-in microphone
  • - Alkaline
Long product name Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver :
The short editorial description of Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver

Powershot S1 IS 3.2Mp 10X Optical Zoom 32MB CF + FREE Velbon Statief Table Pod Mini-II
More>>>
Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver:
The official marketing text of Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver as supplied by the manufacturer

The PowerShot S1 IS lets you get incredibly close to your subject. Its 10x optical zoom lens with IS is ideal for detailed shots. The enhanced Movie Mode means you can really move in on the action.
Because it's not always possible to get really close to your subject, the PowerShot S1 IS combines an impressive 10x optical zoom lens with an Optical Image Stabilizer (IS) and Ultrasonic Motor (USM). This not only gives you a powerful zoom (38-380mm in 35mm format) but the USM allows for quiet and super-fast zooming, so you won't miss the shot you want and, for nature photography, won't scare any wildlife away. The IS significantly reduces camera shake at full zoom and in low light conditions. The result is incredibly detailed shots whether you want close-up pictures of an exotic bird or your child's winning goal.
Combine the zoom with the PowerShot S1 IS's enhanced Movie Mode and you can record detailed movies with superior, flicker-free VGA resolution. Using a frame rate of up to 30 frames per second for super smooth action, the PowerShot S1 IS automatically adjusts the exposure, focusing and white balance as you film. You can use the optical zoom to manually change your composition at the same time. The result is an impressively improved image quality and sound. And as you can record up to approximately 1GB of movie (depending on the size and speed of the memory card used), recording times are longer.
As with every Canon digital camera, the PowerShot S1 IS uses Canon Visionary Technology to ensure the best performance possible. Using Canon's unique iSAPS technology to optimise shooting settings, the high-performance DIGIC processor for fast processing and Image Rendering technology for accurate reproduction of colours, the PowerShot S1 IS delivers incredible results every time.
For greater creative control, the PowerShot S1 IS has 12 shooting modes – from Manual to Auto, plus 1 custom setting. A complete range of optional accessories is also available, such as wide/tele converter lenses and a waterproof case. Post-shooting, a variety of editing software is included, and you can print directly to a PictBridge or Canon Direct Print compatible photo printer without using a PC. The CANON iMAGE GATEWAY lets you access 100MB of free internet space for storing images, creating albums and sharing photographs with friends and family via email.

Short summary description Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver:
This short summary of the Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II, 3.2 MP, 1/2.7", CCD, 10x, 370 g, Silver

Long summary description Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver:
This is an auto-generated long summary of Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II 1/2.7" 3.2 MP CCD Silver based on the first three specs of the first five spec groups.

Canon PowerShot S1 IS + GRATIS Velbon Statief Table Pod Mini-II. Megapixel: 3.2 MP, Image sensor size: 1/2.7", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 3.2x, Focal length range: 5.8 - 58 mm. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 370 g. Product colour: Silver

Picture Quality
Image sensor size *
1/2.7"
Megapixel *
3.2 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens System
Optical zoom *
10x
Digital zoom *
3.2x
Focal length range
5.8 - 58 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Audio
Built-in microphone *
Yes
Memory
Internal memory
32 MB
Compatible memory cards *
Microdrive
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Ports & interfaces
I/O ports
1 x USB (Mini-B, PTP) 1 x A/V output (PAL/NTSC)
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery life (max)
5.5 h
Battery type
AA
System Requirements
Mac compatibility
Yes
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Operating relative humidity range
10 - 90%
Weight & Dimensions
Weight
370 g
Other features
Dimensions (WxDxH)
111 x 78 x 66 mm
Data compression
Superfine, Fine, Normal
Lens system
11 elements in 9 groups (1 aspherical element)
Camera shutter speed
15 - 1/2000 s
Compatible operating systems
Pc: Windows 98(including SE) / 2000 / Me / XP; Mac: OS 9.0 ¿ 9.2, OS X v10.1 / v10.2
Digital SLR
No