location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60D + EF-S 18-135mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4460B004
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:15:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SLR Camera Kit 18 MP CMOS Black
  • - Image stabilizer
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black :
The short editorial description of Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

EOS 60D, 18-135mm, CMOS, 18.0MP, DIGIC 4, EF/EF-S, ISO 100-6400, 3.0" TFT, USB, SD/SDHC/SDXC
More>>>
Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
The official marketing text of Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black as supplied by the manufacturer

Discover your creative side with the EOS 60D. Express yourself by producing stunning stills or Full HD Movies using the vari-angle LCD screen and the advanced creative features.

18 MP CMOS sensor
Ideal for those who want to create large, poster-size prints – or crop images without losing any of the detail necessary for printing – EOS 60D’s 18MP CMOS sensor is outstanding in low light, and produces images with incredibly low noise.

Advanced creative features
Use your imagination to enhance your stills with a range of creative filters such as toy camera effect or soft focus. These filters can be applied to RAW and JPEG images giving you creative control after the shot has been taken. Basic+ allows you to apply a creative ambience, when shooting in the Basic modes, giving you creative control without extensive photographic knowledge

Vari-angle 7.7cm (3.0”) 3:2 Clear View LCD
Perform detailed checks on images and video or shoot unique or awkward angles with a 7.7cm (3.0”) 3:2 Clear View LCD screen, which features an ultra-high 1,040,000 dots for increased clarity. Switch to Live View mode and use real-time visual feed to help capture the best angle.

Full HD movie recording
The EOS 60D combines exceptional still shooting with the ability to shoot Full HD (1080p) video. To satisfy your creativity the EOS 60D features full manual control and selectable frame rates. You can also shoot high speed 50/60fps movies at 720P for when the action is really fast. An HDMI connection allows High Definition playback of footage and images on any HDTV. With HDMI enabled TV sets playback can be controlled using the remote control.

DIGIC 4
Canon’s DIGIC 4 processor works with the CMOS sensor to deliver 14-bit image processing, for smooth gradations and natural looking colours. DIGIC 4 also powers advanced Noise Reduction when shooting at higher ISO speeds, plus split-second start-up times and near-instant image review after shooting.

High ISO for low light
When light levels fall, the EOS 60D offers an ISO range of up to 6400 – expandable to 12800 for those environments where using flash is undesirable.

iFCL metering system
A 63-zone dual layer metering sensor analyses Focus, Colour and Luminance information, providing accurate and consistent metering.

Quick Control screen
Accessible using a dedicated button it provides easy access to commonly used functions, ensuring that you are ready to take the shot as it happens.

Short summary description Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
This short summary of the Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 60D + EF-S 18-135mm, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, 775 g, Black

Long summary description Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
This is an auto-generated long summary of Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 60D + EF-S 18-135mm. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. Focal length range: 18 - 135 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 775 g. Product colour: Black

Picture Quality
Camera type *
SLR Camera Kit
Megapixel *
18 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3456 pixels
Image stabilizer *
Yes
Supported aspect ratios
3:2
Lens System
Focal length range
18 - 135 mm
Focusing
Auto focusing (AF) modes *
Single Auto Focus
Closest focusing distance
0.35 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, Auto
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Flash
Flash modes *
Auto, Flash off, Slow synchronization
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Motion JPEG frame rate
29.97 fps
Video formats supported
MOV
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
1040000 pixels
Vari-angle LCD display
Yes
Field of view
100%
Viewfinder
Magnification
0.95x
Ports & interfaces
PictBridge *
Yes
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Manual, Shade, Tungsten
Scene modes *
Close-up (macro), Night, Portrait, Sports, Landscape
Photo effects *
Black&White
Camera playback
Slide show
Playback zoom
10x
Histogram
Yes
Live view
Yes
Image processor
DIGIC 4
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
1100 shots
Battery type
LP-E6
System Requirements
Mac compatibility
Yes
Operational Conditions
Operating temperature range (T-T)
0 - 40 °C
Operating temperature range (T-T)
32 - 104 °F
Weight & Dimensions
Width
144.5 mm
Depth
78.6 mm
Height
1 mm
Weight
775 g
Other features
Video capability
Yes
Camera effective resolution
19000000 pixels
Interface
USB 2.0
Lens system
EF/EF-S
Built-in flash
Yes
Camera shutter speed
1/8000 - 30 s
Compatible operating systems
Windows XP (SP2/SP3)/Vista SP1/7; Mac OS X v10.4-10.6.
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:51:38
Uk has collected 121 expert reviews for Canon EOS 60D + EF-S 18-135mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2011-08-14 04:49:01
It's only natural to view the Canon 60D as a replacement for the semi-pro EOS 50D.As well as following on in typical numerical sequence, Canon also pronounced the EOS 50D obsolete at the same time as launching the new camera.Indeed, the Canon 50D was cert...
Good Pivoting LCD, In camera editing, Wireless flash control, Good image quality, Good video quality, Solid feeling build...
Bad Use of plastic on body, Price, Some fiddly controls...
Bottom line ForPivoting LCDIn camera editingWireless flash controlGood image qualityGood video qualitySolid feeling build...
80%
theregister.co.uk
Updated:
2011-08-14 04:49:06
In designing the much-anticipated EOS 60D, Canon decided against a simple upgrade of the previous model, the EOS 50D. Instead, the company opted for a redefinition of its range to create a middle ground between the semi-pro EOS 7D and the entry level E...
Bottom line Although not particularly innovative – mostly borrowing features from other EOS models – the EOS 60D nicely fits the market section between beginner and semi-pro DSLR models. With virtually the same image quality of the EOS 7D plus a swivel LCD screen...
85%
macworld.co.uk
Updated:
2011-08-14 04:49:14
Canon’s EOS 60D replaces the 50D and slots between the enthusiast-targeted 7D and beginner-friendly 550D. It’s not cheap, at a body-only street price of around £1,100, but the 60D, with its class-leading 18-megapixel resolution, combines the usability...
Good Has just about every feature the keen amateur could want; robust build; high resolution; fast response times; swivel and tilt LCD screen; Full HD video...
Bad Pricey; bulky and weighty...
100%
expertreviews.co.uk
Updated:
2011-08-14 04:49:28
It’s not easy following the trajectories of Canon and Nikon’s SLR product lines. As Nikon replaces its superb but aging D90 with the considerably more upmarket Nikon D7000, the Canon 60D is in many ways a downgrade to the 50D it replaces. It’s encased...
Bottom line Superior ergonomics – particularly the bigger viewfinder and articulated screen – make this a shrewd choice for Canon upgraders willing to look beyond the 550D...
80%
digitalversus.com
Updated:
2011-08-14 04:49:34
The multi-directional mini-control stick first appeared on the EOS 20D in summer 2004, before being rolled out on to all the brand's high-end models (5D, then 1D Mk III in 2007). It was even picked up by the competition (Sony Alpha 700). It was particu...
Good Highquality build, welldefined swivel screen, Good picture quality in video mode, General responsiveness: startup, saving shots, autofocus, Handles ISO sensitivity well, Excellent handling...
Bad Autofocus not reliable enough via optical viewfinder, Autofocus slow with onscreen viewfinder, Some nice design features lost (mini thumbstick, on/off button moved etc.), Builtin microphone records mono sound...
Bottom line The Canon EOS 60D has plenty of qualities that stand it in good stead against the Nikon D7000 and Pentax K-5. However, although it's an excellent expert SLR with plenty of great features (notably the swivel screen), it's perhaps a little too much of a...
80%
T3.com
Updated:
2011-08-14 04:50:03
Canon’s robust enthusiast targeted EOS 60D is a more consumer-friendly version of the 50D it replaces. It slots into the current range between the , of interest to those stepping up from a compact, and the semi-professional The Canon EOS 60D is n...
100%
pocket-lint.com
Updated:
2011-08-14 04:50:19
Tweet Replacing the popular Canon EOS 50D, Canon’s latest 60D has a whole lot to live up to. Reviving the vari-angle screen for DSLRs of this level seems to be a significant focus point, not least that none of the competition at this price-point offer...
Good Image quality, vari-angle LCD...
Bad Limited updates over 50D, not a tough build...
Bottom line The “lovechild” of the 550D and 7D, the Canon EOS 60D pitches itself well between these two models. Despite one or two small design “update” issues, the inclusion of a vari-angle screen at this level will be its ultimate sell-point. Add great picture q...
80%
digitalartsonline.co.uk
Updated:
2011-08-14 04:50:24
The EOS 60D sits between the EOS 50D and the EOS 7D in Canon’s mid-range digital SLR offerings. It’s fast, has a vari-angle LCD screen, shoots high-definition video, and has useful built-in image processing. So far, so good. The 60D boasts the same APS...
Good Fast burst mode, excellent high ISO performance, hinged LCD screen, full HD video recording.
Bad 8way control button feels terrible and doesn’t always respond.
80%
gadgetshow.channel5.com
Updated:
2011-08-14 04:50:27
The Canon EOS 60D is Canon's latest mid-range DSLR, bridging the gap between entry-level cameras such as the EOS 550D and professional devices such as the EOS 7D. It features a 18-megapixel sensor, and offers stunning photo quality. The goodThe Canon E...
Good The Canon EOS 60D delivers absolutely stunning quality when it comes to photographs, and it's good enough to please both amateurs and semi-professionals alike. Along with delivering nearly 18 megapixels, the EOS 60D features HD video recording, letting you create your own movies on the go. The Canon can also shoot at 5.3 frames per second, making it perfect for sports photography or quick moving...
Bad Where the Canon EOS 50D – the 60D's ancestor – features a magnesium casing, the EOS 60D is constructed from plastic. It's still tough enough for daily use, but it's a shame that quality has been cut slightly.
Bottom line The Canon EOS 60D is an excellent mid-range camera, sitting in between the Canon EOS 550D and the EOS 7D. If you're looking to step up from an entry-level DSLR, it's well worth a look. Best offers for the Canon EOS 60DEquipmentExpress £999.99 Amazon UK...
80%
pcadvisor.co.uk
Updated:
2011-08-14 04:50:54
Product Code: 4460B033AA The Canon EOS 60D digital SLR camera is fast, performs well in the dark, takes crisp and vibrant pictures, and it offers plenty of physical improvements over the Canon EOS 50D. The Canon EOS 60D sits between the EOS 50D and t...
Bottom line The Canon EOS 60D offers vast improvements over the EOS 50D. Not only does it produce bigger images, it also has a more contoured body and plenty of new great features, such as the hinged screen. It's a camera that just makes you want to go out and ta...
90%
Photoradar.com
Updated:
2011-08-14 04:51:15
It's only natural to view the Canon 60D as a replacement for the semi-pro 50D because, as well as following on in typical numerical sequence, Canon also pronounced the EOS 50D obsolete at the same time as launching the new camera. Indeed, the Canon 50D...
Bottom line All things considered, the Canon 7D seems to have stolen the Canon 60D's thunder as a sophisticated successor to the Canon 50D. The Canon 60D itself feels more like a camera designed to bridge the gap between the relatively simple EOS 550D and the more...
80%
trustedreviews.com
Updated:
2011-08-14 04:51:21
The DSLR market is really hotting up at the moment with Sony's new range having just been announced, new models from Nikon just around the corner, and there's been plenty of competition from all these new mirrorless interchangeable lens cameras . Adding t...
0%
amateurphotographer.co.uk
Updated:
2011-08-14 04:51:28
Canon EOS 60D at a glance: 18-million-pixel CMOS sensor 3in, 1.04-million-dot vari-angle LCD screen In-camera raw processing In-camera Speedlite control 1920x1080-pixel HD video capture at 30, 25 or 24fps Street price around £1,000 (body only)Scores: F...
Bottom line I am very impressed with the Canon EOS 60D, not least by the new handling. It seems that having to move some of the buttons due to the vari-angle screen has given Canon the opportunity to revisit the handling of the camera. The results is a camera that...
86%
macworld.com.au
Updated:
2011-11-04 08:28:31
Canon tends to be conservative with its DSLR upgrades, but it has made a big departure from the norm with the release of the EOS 60D. The 60D ($1599, body only) is a new class of Canon DSLR that’s quite different from Canon’s EOS 50D and other existing...
Good Vari Angle LCD; wireless flash control built in; excellent movie recording with external mic jack and audio control; in-camera raw processing and image resizing; extensive software bundle included; good battery performance; excellent image quality, even a...
Bad Poor Auto White balance performance indoors under tungsten lighting; slow focusing in Live View; clumsy access to Movie mode, $1599...
Bottom line The Canon EOS 60D is an excellent upgrade for ‘entry level’ shooters (those in the 1000D, 500D and 550D range) looking for more control, an articulated LCD, wireless flash, and a more substantial body. If you’re interested in recording video, this DSLR...
80%
goodgearguide.com.au
Updated:
2011-11-04 08:28:35
One of the talking points of the EOS 60D is its in-built camera processing. It allows you to process RAW files in the camera, which is handy if you don't have access to a computer that can readily process them, and it also has built-in art filters. Yo...
Good Fast burst mode, excellent high ISO performance, hinged LCD screen, Full HD video recording...
Bad Its buttons could be better, the 8-way control button feels terrible and doesn't always respond properly...
Bottom line Canon's EOS 60D digital SLR camera is a joy to use in all photography situations. It's fast, it performs very well in the dark, it takes crisp and vibrant pictures, and it offers plenty of physical improvements over the 50D. In fact, it gives you plenty o...
85%
photoreview.com.au
Updated:
2011-11-04 08:28:36
Replacing the popular EOS 50D, Canon's new EOS 60D sits between the EOS 550D and EOS 7D and appears to have the same sensor as its 'siblings'. The company is clearly aiming this model at photo enthusiasts, adding some new features that will attract tho...
88%
practicalphotography.com
Updated:
2012-03-11 01:06:41
The Canon EOS 60D is the latest member in Canons two-digit line of D-SLRs and follows on from the likes of the 30D, 40D and 50D...
80%
digitalartsonline.co.uk
Updated:
2013-04-05 20:44:33
The EOS 60D sits between the EOS 50D and the EOS 7D in Canon’s mid-range digital SLR offerings. It’s fast, has a vari-angle LCD screen, shoots high-definition video, and has useful built-in image processing. So far, so good. The 60D boasts the same APS-C...
Good Fast burst mod, excellent high ISO performanc, hinged LCD scree, full HD video recording...
Bad 8way control button feels terrible and doesn’t always respond...
80%
stuff.tv
Updated:
2014-03-20 01:21:43
The Canon 60D is a DSLR camera aimed at the serious amateur. Not quite ready to part with the funds to net Canon’s 7D or 5D MkII? This, says the manufacturer, is the camera for you: a ruggedly built, feature-stuffed snapper that counts full 1080p v...
Bottom line A mid-range DSLR that gets a gold star for both video and stills...
100%
hardwarezone.com.ph
Updated:
2016-12-04 01:41:38
The double-digit numbers have traditionally belonged to Canon's semi-pro DSLR line-up, which offer features from the pro cameras at a lower price than a pro body.That tradition came into question with the launch of the Canon 7D late in 2009 though, the 7D...
Good Great handling, Good ISO performance with low image noise, High burst rate when shooting JPEGs, Brilliant LCD display...
Bad Missing joystick makes switching AF points more difficult...
Bottom line The Canon EOS 60D sits at an odd juncture as it makes a break from its semi-pro heritage into the serious enthusiast market. For around three hundred dollars less, you can get a competent 550D, with less able handling, more image noise at higher ISO setti...
85%
thestar.com.my
Updated:
2016-12-04 01:41:38
For those looking to upgrade from an entry-level camera, the Canon EOS 60D has a lot to offer. THE Canon EOS 60D is the camera maker's latest DSLR camera that sits in between the entry-level EOS 550D and high-end EOS 7D. The EOS 60D, which will repl...
Good Good picture quality; decent ISO performance; HD video recording; articulated LCD screen.
Bad Lacks dedicated video recording button; slow autofocus speed in Live View mode; slow burst shooting mode.
Bottom line The Canon EOS 60D is great for anyone looking for a mid-range camera. It isn't as powerful as the high-end EOS 7D but the 60D shoots great pictures even at ISO levels as high as 1,600. Autofocus in generally fast although it is a tad slower in Live Vi...
80%