location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1237C002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292060690
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2021 09:48:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 3.28 MP CMOS 25.4 / 4.85 mm (1 / 4.85") Black
  • - Optical zoom: 32x Digital zoom: 1140x
  • - Internal storage capacity: 16 GB Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone Built-in speakers
  • - HDMI DC-in jack USB connectivity
  • - Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion) 2.9 h
Long product name Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black :
The short editorial description of Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black

1/4.85" CMOS, 3.28MP, 1920 x 1080, DIGIC DV 4, 3.0" Touch LCD, 16GB, MP4/AVCHD, USB Mini-B, Mini-HDMI, NFC, 240g, black
More>>>
Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black:
The official marketing text of Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black as supplied by the manufacturer

LEGRIA HF R78
Expand the range of stunning movies you can shoot thanks a versatile 57x zoom lens with wide-angle attachment and powerful technologies that effortlessly make them look their best. WI-FI and NFC ensure easy sharing.

Effortlessly record and share

Enjoy comfortable shooting and simple, intuitive fingertip control with a large, bright capacitive touchscreen. Simultaneously record in AVCHD and MP4 formats and connect easily to smart devices using Wi-Fi with NFC for remote shooting and effortless sharing of MP4 files with friends or to social networking sites.

Superb quality

A host of powerful technologies ensure stunning quality Full HD video. Easily capture distant detail with the huge 57x Advanced Zoom lens and automatic Zoom Framing Assist; or fit more in the scene using the wide-angle attachment. Intelligent IS automatically counteracts movement for rock steady footage.

Creative footage

Get dramatic effects with slow and fast motion recording, add fun effects to movies using Touch Decoration, or create atmosphere with Cinema-Look Filters. Capture your children’s key moments with advanced Baby Mode that automatically sorts footage of up to three children into albums.

Great sound

Make your movies sound as good as they look with Audio Scene Select, which selects from 5 scene modes and automatically optimises audio settings to match the scene you’re shooting.

Short summary description Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black:
This short summary of the Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R78, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 16 GB, 7.62 cm (3")

Long summary description Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF R78. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 16 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Image Sensor
Total megapixels *
3.28 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4.85 mm (1 / 4.85")
Effective megapixels (image)
2.07 MP
Effective megapixels (movie)
2.07 MP
Lens System
Focal length range
2.8 - 89.6 mm
35 mm camera lens equivalent
32.5 - 1853 mm
Optical zoom *
32x
Digital zoom *
1140x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
4.5
Minimum focal length (35mm film equiv)
32.5 mm
Maximum focal length (35mm film equiv)
1853 mm
Storage
Internal storage capacity *
16 GB
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder media type
No
Maximum memory card size *
64 GB
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Exposure
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset
White Balance
White balance
Auto, Daylight, Tungsten
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Touch screen
Yes
Vari-angle LCD display
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
Camera
Minimum illumination
0.4 lx
Image processor
DIGIC DV IV
Photo effects
Fader
3D compatibility *
No
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, MP4
Supported video modes
720p, 1080p
Pre-record
Yes
Still Image
Maximum image resolution *
1920 x 1080 pixels
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Built-in speakers
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Headphone outputs *
1
HDMI *
Yes
USB connectivity
Yes
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
2.9 h
Number of batteries supported
1
Battery type
BP-727
Technical Details
Self-timer
Yes
Weight & Dimensions
Width
53 mm
Depth
116 mm
Height
58 mm
Weight *
240 g
Packaging Content
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes