location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 6 KGN56LW30N fridge-freezer Freestanding 505 L Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KGN56LW30N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KGN56LW30N
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:11
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 6 KGN56LW30N fridge-freezer Freestanding 505 L Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver, White Freestanding 505 L
  • - 400 L LED
  • - 105 L Bottom-placed 4* 18 kg/24h
  • - 325 kWh 42 dB
More>>>
Short summary description Bosch Serie 6 KGN56LW30N fridge-freezer Freestanding 505 L Silver, White:
This short summary of the Bosch Serie 6 KGN56LW30N fridge-freezer Freestanding 505 L Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 6 KGN56LW30N, 505 L, No Frost (fridge), SN-T, 18 kg/24h, Fresh zone compartment, Silver, White

Long summary description Bosch Serie 6 KGN56LW30N fridge-freezer Freestanding 505 L Silver, White:
This is an auto-generated long summary of Bosch Serie 6 KGN56LW30N fridge-freezer Freestanding 505 L Silver, White based on the first three specs of the first five spec groups.

Bosch Serie 6 KGN56LW30N. Total net capacity: 505 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 400 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 105 L, Freezing capacity: 18 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 325 kWh. Product colour: Silver, White

Design
Appliance placement *
Freestanding
Product colour *
Silver, White
Door hinge
Right
Reversible doors
Yes
Child lock
Yes
Control type
Buttons
Built-in display *
Yes
Display type
LCD
Housing material
Glass, Metal
Shelves material
Tempered glass
Performance
Total net capacity *
505 L
Total gross capacity
559 L
Climate class *
SN-T
Noise level *
42 dB
Air filter
Yes
Holiday function
Yes
Fridge
Fridge net capacity *
400 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves *
4
Number of removable shelves
3
Number of vegetable drawers *
3
Fridge door balconies
4
Egg balcony
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
105 L
Freezing capacity *
18 kg/24h
Storage time during power failure *
24 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves *
2
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Adjustable feet
Yes
Castor wheels
Yes
Cord length
2.4 m
Energy Management
Energy efficiency class (old)
A++
Annual energy consumption *
325 kWh
Connected load
100 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power source
Electric
Weight & Dimensions
Width *
700 mm
Depth *
800 mm
Height *
1930 mm
Brand Image Product code Product Stock Price from
Bosch Serie 4 KGN49XL30 fridge-freezer Freestanding 435 L Stainless steel Bosch Serie 4 KGN49XL30 fridge-freezer Freestanding 435 L Stainless steel
(show image)
KGN49XL30 KGN49XL30 0.00
(excl. VAT)
0 (incl. VAT)