location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 4 KDN46VI30 fridge-freezer Freestanding 374 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDN46VI30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDN46VI30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002746364
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:22
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 4 KDN46VI30 fridge-freezer Freestanding 374 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 374 L
  • - 297 L LED
  • - 77 L Top-placed 4* 8 kg/24h
  • - 252 kWh 43 dB
More>>>
Short summary description Bosch Serie 4 KDN46VI30 fridge-freezer Freestanding 374 L Stainless steel:
This short summary of the Bosch Serie 4 KDN46VI30 fridge-freezer Freestanding 374 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 4 KDN46VI30, 374 L, No Frost (fridge), SN-T, 8 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 4 KDN46VI30 fridge-freezer Freestanding 374 L Stainless steel:
This is an auto-generated long summary of Bosch Serie 4 KDN46VI30 fridge-freezer Freestanding 374 L Stainless steel based on the first three specs of the first five spec groups.

Bosch Serie 4 KDN46VI30. Total net capacity: 374 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 297 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves: 4. Freezer net capacity: 77 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 252 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Control type
Touch
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
374 L
Climate class *
SN-T
Noise level *
43 dB
Certification
CE, VDE
Fridge
Fridge net capacity *
297 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves *
4
Number of removable shelves
2
Number of vegetable drawers *
2
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
77 L
Freezer
Freezing capacity *
8 kg/24h
Storage time during power failure *
14 h
Star rating *
4*
No Frost (freezer) *
Yes
Automatic defrost (freezer)
Yes
Freezer number of shelves *
2
Freezer door balconies
2
Fast freeze function *
Yes
Multi-Airflow system (freezer)
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Adjustable feet
Yes
Cord length
2.4 m
Energy Management
Energy efficiency class (old)
A++
Annual energy consumption *
252 kWh
Connected load
150 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power source
Electric
Weight & Dimensions
Width *
700 mm
Depth *
650 mm
Height *
1850 mm
Weight *
78 kg
Brand Image Product code Product Stock Price from
Bosch Serie 4 KGN49XL30 fridge-freezer Freestanding 435 L Stainless steel Bosch Serie 4 KGN49XL30 fridge-freezer Freestanding 435 L Stainless steel
(show image)
KGN49XL30 KGN49XL30 0.00
(excl. VAT)
0 (incl. VAT)
Siemens KG49EBW40 fridge-freezer Freestanding 412 L White Siemens KG49EBW40 fridge-freezer Freestanding 412 L White
(show image)
KG49EBW40 KG49EBW40 0.00
(excl. VAT)
0 (incl. VAT)
Siemens iQ500 KG49EBI40 fridge-freezer Freestanding 412 L Stainless steel Siemens iQ500 KG49EBI40 fridge-freezer Freestanding 412 L Stainless steel
(show image)
KG49EBI40 KG49EBI40 0.00
(excl. VAT)
0 (incl. VAT)
Siemens KG49EAW43 fridge-freezer Freestanding 407 L White Siemens KG49EAW43 fridge-freezer Freestanding 407 L White
(show image)
KG49EAW43 KG49EAW43 0.00
(excl. VAT)
0 (incl. VAT)
Siemens KG49EAI42 fridge-freezer Freestanding 413 L Stainless steel Siemens KG49EAI42 fridge-freezer Freestanding 413 L Stainless steel
(show image)
KG49EAI42 KG49EAI42 0.00
(excl. VAT)
0 (incl. VAT)
Siemens KG49NSW31 fridge-freezer Freestanding 395 L White Siemens KG49NSW31 fridge-freezer Freestanding 395 L White
(show image)
KG49NSW31 KG49NSW31 0.00
(excl. VAT)
0 (incl. VAT)
Siemens KG49NVI20 fridge-freezer Freestanding 399 L Stainless steel Siemens KG49NVI20 fridge-freezer Freestanding 399 L Stainless steel
(show image)
KG49NVI20 KG49NVI20 0.00
(excl. VAT)
0 (incl. VAT)
Siemens KG49NST30 fridge-freezer Freestanding 359 L Titanium Siemens KG49NST30 fridge-freezer Freestanding 359 L Titanium
(show image)
KG49NST30 KG49NST30 0.00
(excl. VAT)
0 (incl. VAT)
Siemens KG49NSB31 fridge-freezer Freestanding 395 L Black Siemens KG49NSB31 fridge-freezer Freestanding 395 L Black
(show image)
KG49NSB31 KG49NSB31 0.00
(excl. VAT)
0 (incl. VAT)
Siemens KG49NAI32 fridge-freezer Freestanding 395 L Chrome, Metallic, Stainless steel Siemens KG49NAI32 fridge-freezer Freestanding 395 L Chrome, Metallic, Stainless steel
(show image)
KG49NAI32 KG49NAI32 0.00
(excl. VAT)
0 (incl. VAT)